- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Housing Color
- Housing Material
- Insulation Height
Attribute column
Manufacturer
NorComp Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Housing Color | Overall Contact Length | Height | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26645601RP2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2664 | Active | Not Applicable | Solder | Header | 56 | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 28 | Gold | Black | 0.327 8.30mm | 1.5mm | 4mm | Flash | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 2163-28-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 28 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 28 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-18-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 18 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 18 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-32-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 32 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 32 | Tin-Lead | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-19-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 19 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 19 | Tin-Lead | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-09-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 9 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 9 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-02-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 2 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 2 | Tin-Lead | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-18-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 18 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 18 | Tin-Lead | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-01-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 1 | Black | 1 | Male | Push-Pull | Male Pin | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 1 | Tin-Lead | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-13-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 13 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 13 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-30-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | Header | 30 | Black | 2 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 30 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-15-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 15 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 15 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-10-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | Header | 10 | Black | 2 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 10 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-24-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | Header | 24 | Black | 2 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 24 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-56-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | Header | 56 | Black | 2 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 56 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-30-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 30 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 30 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-32-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 32 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 32 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-34-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 34 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 34 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-28-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 28 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 28 | Tin-Lead | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-21-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 21 | Black | 1 | Male | Push-Pull | Male Pin | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 21 | Tin-Lead | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead |