- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Housing Color
- Housing Material
- Insulation Height
Attribute column
Manufacturer
NorComp Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Overall Contact Length | Height | Width | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27643402RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2008 | 2764 | Active | Not Applicable | Solder | Header | 34 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.158 4.01mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 17 | - | - | - | Black | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 26645401RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2664 | Active | Not Applicable | Solder | Header | 54 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 27 | - | - | - | Black | 0.327 8.30mm | 1.5mm | 4mm | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 26646201RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2664 | Active | Not Applicable | Solder | Header | 62 | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 31 | - | Male | - | Black | 0.327 8.30mm | 1.5mm | 4mm | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 27644202RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2008 | 2764 | Active | Not Applicable | Solder | Header | 42 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.158 4.01mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 21 | - | - | - | Black | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 26643801RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2664 | Active | Not Applicable | Solder | Header | 38 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 19 | - | - | - | Black | 0.327 8.30mm | 1.5mm | 4mm | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 27643802RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2008 | 2764 | Active | Not Applicable | Solder | Header | 38 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.158 4.01mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 19 | - | - | - | Black | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 27643602RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2008 | 2764 | Active | Not Applicable | Solder | Header | 36 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.158 4.01mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 18 | - | - | - | Black | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 26645201RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2664 | Active | Not Applicable | Solder | Header | 52 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 26 | - | - | - | Black | 0.327 8.30mm | 1.5mm | 4mm | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 27646602RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2008 | 2764 | Active | Not Applicable | Solder | Header | 66 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.158 4.01mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 33 | - | - | - | Black | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 27630502RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2763 | Active | Not Applicable | Solder | Header | 5 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 2mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | - | 0.118 3.00mm | Unshrouded | - | - | - | Male | 94V-0 | Black | - | 1.5mm | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 26641601RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2664 | Active | Not Applicable | Solder | Header | 16 | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 8 | - | Male | - | Black | 0.327 8.30mm | 1.5mm | 4mm | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 26640801RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2664 | Active | Not Applicable | Solder | Header | 8 | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 4 | - | Male | - | Black | 0.327 8.30mm | 1.5mm | 4mm | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 2164-72-01-P2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | - | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | Header | 72 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | - | Tin-Lead | - | - | Black | 0.329 8.36mm | - | - | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-02-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 2 | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 2 | Tin-Lead | - | - | Black | 0.329 8.36mm | 4.5mm | 2mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 27641002RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2008 | 2764 | Active | Not Applicable | Solder | Header | 10 | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.158 4.01mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 5 | - | Male | - | Black | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 2164-4-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | Header | 4 | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 4 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-38-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | Header | 38 | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 38 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-07-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 7 | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 7 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-36-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | Header | 36 | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 36 | Tin-Lead | - | - | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 26646801RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2664 | Active | Not Applicable | Solder | Header | 68 | - | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 34 | - | - | - | Black | 0.327 8.30mm | 1.5mm | 4mm | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free |