- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
NorComp Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Insulation Height | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28630606RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2010 | 2863 | - | Active | 1 (Unlimited) | Solder | Receptacle | 6 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.170 4.32mm | All | - | - | 0.079 2.00mm | - | - | - | 2mm | - | Tin | Female | - | Black | 4.31mm | 12mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28631006RP2 NorComp Inc. | 7175 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2010 | 2863 | - | Active | - | Solder | Receptacle | 10 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.170 4.32mm | All | - | - | 0.079 2.00mm | - | - | - | 2mm | - | Tin | Female | - | Black | 4.31mm | 20.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28630406RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2010 | 2863 | yes | Active | - | Solder | Receptacle | 4 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.170 4.32mm | All | - | - | 0.079 2.00mm | - | - | - | 2mm | - | Tin | Female | - | Black | 4.31mm | 8.03mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25630401RP2 NorComp Inc. | 297 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Bulk | 2007 | 2563 | yes | Active | Not Applicable | Solder | Receptacle | 4 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | - | - | 0.098 2.50mm | 2mm | - | Tin | Female | - | Black | 4.29mm | 8.03mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25630301RP2 NorComp Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Bulk | 2007 | 2563 | yes | Active | Not Applicable | Solder | Receptacle | 3 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | - | - | 0.098 2.50mm | 2mm | - | Tin | Female | 94V-0 | Black | 4.29mm | 6.02mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28642006RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2007 | 2864 | yes | Active | - | Solder | Receptacle | 20 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.177 4.50mm | All | unknown | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | 2mm | - | Tin | Female | - | Black | 4.31mm | 20.1mm | 4mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25630901RP2 NorComp Inc. | 149 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tube | 2007 | 2563 | yes | Active | Not Applicable | Solder | Receptacle | 9 | - | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | - | - | 0.098 2.50mm | 2mm | - | Tin | Female | - | Black | 4.29mm | 18.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25640801RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | yes | Active | Not Applicable | Solder | Receptacle | 8 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | 2mm | 4 | Tin | Female | - | Black | 4.5mm | 8.03mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25633601RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tray | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 36 | Black | 1 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 36 | Tin | Female | - | Black | 4.29mm | 72.2mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28630806RP2 NorComp Inc. | 98 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2010 | 2863 | yes | Active | - | Solder | Receptacle | 8 | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.170 4.32mm | All | - | - | 0.079 2.00mm | - | - | - | 2mm | - | Tin | Female | - | Black | 4.31mm | 16.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25641201RP2 NorComp Inc. | 34 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | yes | Active | Not Applicable | Solder | Receptacle | 12 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | 2mm | 6 | Tin | Female | - | Black | 4.5mm | 12mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25641401RP2 NorComp Inc. | 34 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | yes | Active | Not Applicable | Solder | Receptacle | 14 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | 2mm | 7 | Tin | Female | - | Black | 4.5mm | 14mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25640601RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | yes | Active | Not Applicable | Solder | Receptacle | 6 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | 2mm | 3 | Tin | Female | - | Black | 4.5mm | 6.02mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25631201RP2 NorComp Inc. | 100 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tray | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 12 | Black | 1 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 12 | Tin | Female | - | Black | 4.29mm | 24.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28641206RP2 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2007 | 2864 | yes | Obsolete | - | Solder | Receptacle | 12 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.177 4.50mm | All | unknown | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | 2mm | - | Tin | Female | - | Black | 4.31mm | 12mm | 4mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25632001RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tray | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 20 | Black | 1 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 20 | Tin | Female | - | Black | 4.29mm | 40.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25631401RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tray | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 14 | Black | 1 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 14 | Tin | Female | - | Black | 4.29mm | 28.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28640806RP2 NorComp Inc. | 42 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2007 | 2864 | yes | Active | - | Solder | Receptacle | 8 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.177 4.50mm | All | unknown | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | 2mm | - | Tin | Female | - | Black | 4.31mm | 8.03mm | 4mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28642606RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2007 | 2864 | yes | Active | - | Solder | Receptacle | 26 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.177 4.50mm | All | unknown | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | 2mm | - | Tin | Female | - | Black | 4.31mm | 26.1mm | 4mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28643006RP2 NorComp Inc. | 1281 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2007 | 2864 | yes | Obsolete | - | Solder | Receptacle | 30 | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | 0.177 4.50mm | All | unknown | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | 2mm | - | Tin | Female | - | Black | 4.31mm | 30.1mm | 4mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free |