- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
NorComp Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25630701RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tray | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 7 | Black | 1 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 7 | Tin | Female | Black | 4.29mm | 14mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25631001RP2 NorComp Inc. | 968 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tube | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 10 | Black | 1 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 10 | Tin | Female | Black | 4.29mm | 20.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28631506RP2 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2010 | 2863 | yes | Obsolete | - | Solder | Receptacle | 15 | - | 1 | - | Push-Pull | Female Socket | 1A | - | 0.170 4.32mm | All | - | - | 0.079 2.00mm | - | - | - | 2mm | - | Tin | Female | Black | 4.31mm | 30.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25640401RP2 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | - | Obsolete | Not Applicable | Solder | Receptacle | 4 | Black | 2 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | 0.177 4.50mm | All | - | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | 2mm | 2 | Tin | Female | Black | 4.5mm | 4.01mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25642401RP2 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | yes | Obsolete | Not Applicable | Solder | Receptacle | 24 | - | 2 | - | Push-Pull | Female Socket | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | Tin | Female | Black | 4.5mm | 24.1mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25643001RP2 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | yes | Obsolete | Not Applicable | Solder | Receptacle | 30 | - | 2 | - | Push-Pull | Female Socket | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | Tin | Female | Black | 4.5mm | 30.1mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25645001RP2 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | yes | Obsolete | Not Applicable | Solder | Receptacle | 50 | - | 2 | - | Push-Pull | Female Socket | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | 2mm | 25 | Tin | Female | Black | 4.5mm | 50.2mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25642201RP2 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | yes | Obsolete | Not Applicable | Solder | Receptacle | 22 | - | 2 | - | Push-Pull | Female Socket | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | 2mm | 11 | Tin | Female | Black | 4.5mm | 22.1mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28631306RP2 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2010 | 2863 | yes | Obsolete | - | Solder | Receptacle | 13 | - | 1 | - | Push-Pull | Female Socket | 1A | - | 0.170 4.32mm | All | - | - | 0.079 2.00mm | - | - | - | 2mm | - | Tin | Female | Black | 4.31mm | 26.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28631206RP2 NorComp Inc. | 78 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2010 | 2863 | yes | Active | - | Solder | Receptacle | 12 | - | 1 | - | Push-Pull | Female Socket | 1A | - | 0.170 4.32mm | All | - | - | 0.079 2.00mm | - | - | - | 2mm | - | Tin | Female | Black | 4.31mm | 24.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25630601RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Bulk | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 6 | Black | 1 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 6 | Tin | Female | Black | 4.29mm | 12mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28632106RP2 NorComp Inc. | 43 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2014 | 2863 | yes | Active | - | Solder | Receptacle | 21 | - | 1 | - | Push-Pull | Female Socket | 1A | - | 0.170 4.32mm | All | - | - | 0.079 2.00mm | Black | - | - | - | - | Tin | - | - | - | - | - | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 25630801RP2 NorComp Inc. | 180 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tray | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 8 | Black | 1 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 8 | Tin | Female | Black | 4.29mm | 16.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25641601RP2 NorComp Inc. | 265 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | - | Active | Not Applicable | Solder | Receptacle | 16 | - | 2 | - | Push-Pull | Female Socket | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | 2mm | 8 | Tin | Female | Black | 4.5mm | 16.1mm | 4.01mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25631501RP2 NorComp Inc. | 29 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tray | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 15 | Black | 1 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 15 | Tin | Female | Black | 4.29mm | 30.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28641606RP2 NorComp Inc. | 9 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2007 | 2864 | yes | Active | - | Solder | Receptacle | 16 | - | 2 | - | Push-Pull | Female Socket | 1A | - | 0.177 4.50mm | All | unknown | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | 2mm | - | Tin | Female | Black | 4.31mm | 16.1mm | 4mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25647201RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | -40°C~105°C | Tray | 2007 | 2564 | yes | Active | Not Applicable | Solder | Receptacle | 72 | - | 2 | - | Push-Pull | Female Socket | 1A | - | 0.177 4.50mm | All | - | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | - | - | Tin | - | - | - | - | - | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 25630201RP2 NorComp Inc. | 18 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Bulk | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 2 | Black | 1 | Receptacle | Push-Pull | Female Socket | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 2 | Tin | Female | Black | 4.29mm | 4.01mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25631101RP2 NorComp Inc. | 29 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | -40°C~105°C | Tray | 2007 | 2563 | - | Active | Not Applicable | Solder | Receptacle | 11 | Black | 1 | Female | Push-Pull | Female Socket | 1A | 2.0066mm | 0.169 4.30mm | All | - | 1A | 0.079 2.00mm | Black | - | 0.098 2.50mm | 2mm | 11 | Tin | Female | Black | 4.29mm | 22.1mm | 2.39mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 28642406RP2 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Nylon | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | 2007 | 2864 | yes | Active | - | Solder | Receptacle | 24 | - | 2 | - | Push-Pull | Female Socket | 1A | - | 0.177 4.50mm | All | unknown | - | 0.079 2.00mm | - | 0.079 (2.00mm) | - | 2mm | - | Tin | Female | Black | 4.31mm | 24.1mm | 4mm | Flash | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | Lead Free |