- Battery Chemistry
- Fault Protection
- Function
- Interface
- Mounting Type
- Number of Cells
- Operating Temperature
- Package / Case
- Supplier Device Package
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
Nordic PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Body Material | Base Product Number | Brand | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Gender | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Function | Number of Contacts | Output Voltage | Operating Supply Voltage | Failure Rate | Contact Style | Insulation Resistance | Interface | Output Current | Shell Size, MIL | Product Type | Fault Protection | Battery Chemistry | Number of Cells | Product | Features | Battery Type | Product Category | Height Seated (Max) | Contact Finish Thickness - Mating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPM1100-CAAB-R7 Nordic | 1310 | - | - | - | Surface Mount | 25-UFBGA, WLCSP | - | - | 25-WLCSP (2.08x2.08) | - | - | - | - | - | - | Nordic Semiconductor ASA | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Management | - | 1.8 V, 2.1 V, 2.7 V, 3 V | 4.1 V to 6.7 V | - | - | - | - | 150 mA | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | Charge Management | - | Lithium-ion, Lithium Polymer | - | - | - | - | - | ||
![]() NPM1100-QDAA-R Nordic | 2008 | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | - | - | - | Nordic Semiconductor ASA | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Management | - | 1.8 V, 2.1 V, 2.7 V, 3 V | 4.1 V to 6.7 V | - | - | - | - | 150 mA | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | Charge Management | - | Lithium-ion, Lithium Polymer | - | - | - | - | - | ||
![]() NPM1100-QDAB-R7 Nordic | 1306 | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | - | - | - | Nordic Semiconductor ASA | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Management | - | 1.8 V, 2.1 V, 2.7 V, 3 V | 4.1 V to 6.7 V | - | - | - | - | 150 mA | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | Charge Management | - | Lithium-ion, Lithium Polymer | - | - | - | - | - | ||
![]() NPM1100-CAAA-E-R7 Nordic | 646 | - | - | - | Surface Mount | 25-UFBGA, WLCSP | - | - | 25-WLCSP (2.08x2.08) | - | - | Nordic Semiconductor | - | 1500 | Nordic Semiconductor | Nordic Semiconductor ASA | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | Battery Protection | - | 3 V to 5.5 V | 5 V | - | - | - | USB | 400 mA | - | Battery Management | Over Voltage | Lithium Ion/Polymer | 1 | Charge Management | - | Lithium-ion, Lithium Polymer | Battery Management | - | - | - | - | ||
![]() NPM1100-QDAA-R7 Nordic | 1466 | - | - | - | Free Hanging (In-Line) | 24-VFQFN Exposed Pad | - | Aluminum Alloy | 24-QFN (4x4) | - | KPSE | - | Gold | - | - | ITT Cannon, LLC | SMD/SMT | Bulk | Metal | Active | - | 1000VAC, 1400VDC | -55°C ~ 125°C | - | KPSE | - | - | - | - | Crimp | - | Plug, Male Pins | - | 16 | - | Olive Drab | - | - | Bayonet Lock | - | 13A | N (Normal) | - | Environment Resistant | Olive Drab Cadmium | 20-16 | Power Management | - | 1.8 V, 2.1 V, 2.7 V, 3 V | 4.1 V to 6.7 V | - | - | - | - | 150 mA | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | Charge Management | Shrink Boot Adapter | Lithium-ion, Lithium Polymer | - | - | 50.0µin (1.27µm) | - | - | ||
![]() NPM1300-QEAA-R7 Nordic Semiconductor ASA | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Management | - | - | - | - | - | - | GPIO, I2C | - | - | - | Over Current, Over Temperature, Over/Under Voltage | Lithium Ion/Polymer | 1 | - | - | - | - | - | - | - | - | ||
![]() NPM1100-QDAB-R Nordic | 3463 | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | RN73R1J | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | - | ±50ppm/°C | - | 63.4 Ohms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | Power Management | - | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() NPM1100-CAAB-R Nordic | 7511 | - | - | Gold | Surface Mount | 25-UFBGA, WLCSP | - | - | 25-WLCSP (2.08x2.08) | Aluminium | - | - | - | - | - | Nordic Semiconductor ASA | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | - | -40°C ~ 85°C | - | - | - | - | - | - | Crimp | - | Circular | 2.805 MΩ | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Power Management | 2 | 1.8 V, 2.1 V, 2.7 V, 3 V | 4.1 V to 6.7 V | - | Socket | 5 GΩ | - | 150 mA | - | - | Over Current, Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | Charge Management | - | Lithium-ion, Lithium Polymer | - | - | - | No SVHC | - | ||
![]() NPM1300-CAAA-R7 Nordic Semiconductor ASA | In Stock | - | - | - | Surface Mount | 35-UFBGA, WLCSP | - | - | 35-WLCSP (3.08x2.38) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Management | - | - | - | - | - | - | GPIO, I2C | - | - | - | Over Current, Over Temperature, Over/Under Voltage | Lithium Ion/Polymer | 1 | - | - | - | - | - | - | - | - |