- Type
- Data Rate (Max)
- Power - Output
- RF Family/Standard
- Serial Interfaces
- Voltage - Supply
- Current - Transmitting
- Package / Case
- Frequency
- Mounting Type
- Current - Receiving
- Operating Temperature
Attribute column
Manufacturer
Nordic RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Max Supply Current | Resolution | Protocol | Power - Output | Conversion Rate | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRF24LE1-O17Q48-R7 Nordic Semiconductor ASA | 11500 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | Active | 3 (168 Hours) | 48 | - | TxRx + MCU | - | - | - | 8542.31.00.01 | 1.9V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | S-XQCC-N48 | - | 3.6V | - | - | - | I2C, SPI, UART | - | - | 16kB OTP 1kB SRAM | - | - | - | - | - | 0dBm | - | General ISM > 1GHZ | - | 2Mbps | I2C, SPI, UART | 12.4mA~13.3mA | 6.8mA~11.1mA | GFSK | -94 dBm | - | 32 | - | 0.95mm | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() NRF24LE1-F16Q32-R Nordic Semiconductor ASA | 100000 |
| Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 8542.31.00.01 | 1.9V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 3.6V | - | - | - | I2C, SPI, UART | - | - | 16kB Flash 1kB SRAM | - | - | - | - | - | 0dBm | - | General ISM > 1GHZ | - | 2Mbps | I2C, JTAG, SPI, UART | 12.4mA~13.3mA | 6.8mA~11.1mA | GFSK | -94 dBm | - | 15 | - | - | - | - | - | ROHS3 Compliant | ||
![]() NRF51822-CDAB-R Nordic Semiconductor ASA | 4 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 56-UFBGA, WLCSP | YES | 56 | - | - | - | - | -25°C~75°C | Cut Tape (CT) | 2007 | - | Discontinued | 1 (Unlimited) | 56 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.8V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.4mm | - | 2.4GHz | NOT SPECIFIED | - | - | 3.6V | - | - | - | I2C, SPI, UART | - | - | 128kB Flash 16kB RAM | - | 16kB | - | - | Bluetooth v4.0 | 4dBm | - | Bluetooth, General ISM > 1GHz | - | 2Mbps | I2C, SPI, UART | 9.7mA~13.4mA | 4.7mA~16mA | GFSK | -96 dBm | - | 32 | - | 0.55mm | 3.5mm | 3.33mm | - | ROHS3 Compliant | ||
![]() NRF24LU1P-O17Q32-R7 Nordic Semiconductor ASA | 2000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | Active | 3 (168 Hours) | 32 | - | TxRx + MCU | - | - | - | 8542.31.00.01 | 4V~5.25V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.27V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | S-XQCC-N32 | - | - | - | - | - | SPI, UART, USB | - | - | 17kB OTP 2kB SRAM | - | - | - | - | - | 0dBm | - | General ISM > 1GHZ | - | 12Mbps | SPI, UART, USB | 12.9mA~13.3mA | 11.1mA | GFSK | -94 dBm | - | 6 | - | 0.95mm | 5mm | 5mm | - | ROHS3 Compliant | ||
![]() NRF51822-QFAC-T Nordic Semiconductor ASA | 30 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | - | -25°C~75°C | Tray | 2014 | e3 | Active | 2 (1 Year) | 48 | - | TxRx + MCU | Tin (Sn) | - | - | 8542.39.00.01 | 1.8V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.4mm | - | 2.4GHz | NOT SPECIFIED | - | - | 3.6V | - | - | - | I2C, SPI, UART | - | - | 256kB Flash 32kB RAM | - | 32kB | - | - | Bluetooth v4.0 | 4dBm | - | Bluetooth, General ISM > 1GHz | - | 2Mbps | I2C, SPI, UART | 9.7mA~13.4mA | 4.7mA~16mA | GFSK | -96 dBm | - | 32 | 900μm | - | 6mm | 6mm | - | ROHS3 Compliant | ||
![]() NRF24LU1P-O17Q32-R Nordic Semiconductor ASA | 8796 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | Active | 3 (168 Hours) | 32 | - | TxRx + MCU | - | - | - | 8542.31.00.01 | 4V~5.25V | QUAD | - | - | - | 3.27V | - | 5mm | 2.4GHz | - | S-XQCC-N32 | - | - | - | - | - | SPI, UART, USB | - | - | 17kB OTP 2kB SRAM | - | - | 22.6mA | - | - | 0dBm | - | General ISM > 1GHZ | - | 12Mbps | SPI, UART, USB | 12.9mA~13.3mA | 11.1mA | GFSK | -94 dBm | - | 6 | - | - | 5mm | - | No | ROHS3 Compliant | ||
![]() NRF52832-QFAB-T Nordic Semiconductor ASA | 8 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | ANT, Bluetooth v5.0 | 4dBm | - | Bluetooth | -96dBm | 2Mbps | I2S, SPI, UART | 5.4mA | 7.5mA | GFSK | - | - | 32 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRF24AP2-USBQ32-R Nordic Semiconductor ASA | 20000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | Active | 3 (168 Hours) | 32 | - | TxRx Only | - | - | - | 8542.39.00.01 | 4V~5.25V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 2.4GHz | - | S-PQCC-N32 | Not Qualified | - | 3V | - | - | - | - | - | - | - | - | - | - | ANT™ | 0dBm | - | General ISM > 1GHZ | - | 1Mbps | USB | 22mA | 16mA~20mA | GFSK | -85 dBm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NRF52840-QIAA-R7 Nordic Semiconductor ASA | 907 | - | - | 20 Weeks | - | - | Surface Mount, Wettable Flank | 73-VFQFN Dual Rows, Exposed Pad | YES | - | - | 85°C | -40°C | - | - | - | 2008 | - | Active | 2 (1 Year) | 73 | - | TxRx + MCU | - | - | - | - | 1.7V~5.5V | BOTTOM | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | S-PBGA-N73 | - | - | - | INDUSTRIAL | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | 8dBm | - | 802.15.4, Bluetooth | -103dBm | 2Mbps | ADC, I2S, PDM, PWM, SPI, TWI, UART, USB | 4.6mA~5.2mA | 4.8mA~14.8mA | - | - | - | 48 | - | 0.85mm | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() NRF2401AG-REEL Nordic Semiconductor ASA | 5394 | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 24-VQFN Exposed Pad | - | 24 | 24-QFN (5x5) | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Active | 2 (1 Year) | - | - | TxRx Only | - | 85°C | -40°C | - | 1.9V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 3.6V | - | - | - | SPI | - | - | - | - | - | 18mA | - | - | 0dBm | - | General ISM > 1GHZ | -93dBm | 1Mbps | SPI | 18mA~25mA | 8.8mA~13mA | GFSK | -93 dBm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NRF24LU1P-F16Q32-R Nordic Semiconductor ASA | 80000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | Active | 3 (168 Hours) | - | EAR99 | TxRx + MCU | - | - | - | 8542.39.00.01 | 4V~5.25V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | SPI, UART, USB | - | - | 16kB Flash 2kB SRAM | - | - | 13.3mA | - | - | 0dBm | - | General ISM > 1GHZ | - | 12Mbps | SPI, UART, USB | 12.9mA~13.3mA | 11.1mA | GFSK | -94 dBm | - | 6 | - | - | - | - | - | ROHS3 Compliant | ||
![]() NRF24LE1-F16Q32-R7 Nordic Semiconductor ASA | 81366 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 8542.31.00.01 | 1.9V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 3.6V | - | - | - | I2C, SPI, UART | - | - | 16kB Flash 1kB SRAM | - | - | - | - | - | 0dBm | - | General ISM > 1GHZ | - | 2Mbps | I2C, JTAG, SPI, UART | 12.4mA~13.3mA | 6.8mA~11.1mA | GFSK | -94 dBm | - | 15 | - | - | - | - | - | ROHS3 Compliant | ||
![]() NRF24Z1-REEL Nordic Semiconductor ASA | 425 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 36-VFQFN Exposed Pad | YES | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | 36 | - | TxRx Only | - | - | - | 8542.39.00.01 | 2V~3.6V | QUAD | NO LEAD | - | - | - | 0.5mm | - | 2.4GHz | - | S-PQCC-N36 | Not Qualified | 3V | - | - | - | 2-Wire, I2C, I2S, SPI | - | - | - | 33.5mA | - | - | 2 B | - | 0dBm | 48 ksps | General ISM > 1GHZ | - | 4Mbps | I2C, I2S, SPI | 19.5mA~32mA | 14mA~18mA | GFSK | -80 dBm | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRF51422-QFAC-T Nordic Semiconductor ASA | 118 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | 48-QFN (6x6) | - | - | - | -25°C~75°C | Tray | 2005 | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | 75°C | -25°C | - | 1.8V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | I2C, SPI, UART | 3.6V | 1.8V | 256kB Flash 32kB RAM | - | - | - | - | ANT, Bluetooth v4.0 | 4dBm | - | Bluetooth, General ISM > 1GHz | -96dBm | 2Mbps | I2C, SPI, UART | 12.6mA~13.4mA | 5.5mA~16mA | GFSK | -96 dBm | 32 | 32 | 900μm | - | 6mm | 6mm | - | ROHS3 Compliant | ||
![]() NRF52810-QFAA-T Nordic Semiconductor ASA | 494 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tray | 2017 | - | Active | 2 (1 Year) | 48 | - | TxRx + MCU | - | - | - | 8542.31.00.01 | 1.7V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.4mm | - | 2.4GHz | NOT SPECIFIED | S-XQCC-N48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0 | 4dBm | - | Bluetooth | -96dBm | 2Mbps | I2C, UART | 4.6mA | 4.6mA~25mA | - | - | - | 32 | - | 0.95mm | 6mm | 6mm | - | Non-RoHS Compliant | ||
![]() NRF24AP2-8CHQ32-T Nordic Semiconductor ASA | 468 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | - | -40°C~85°C | Tray | 2007 | - | Active | 2 (1 Year) | 32 | - | TxRx Only | - | - | - | - | 1.9V~3.6V | QUAD | - | - | - | 3V | - | 5mm | 2.4GHz | - | - | - | 3V | 3V | - | 8 | - | - | - | - | - | - | - | - | ANT™ | 0dBm | - | General ISM > 1GHZ | - | 1Mbps | USART | 17mA | 11mA~15mA | GFSK | -85 dBm | - | - | - | - | 5mm | - | No | ROHS3 Compliant | ||
![]() NRF24AP2-1CHQ32-T Nordic Semiconductor ASA | 37 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | - | -40°C~85°C | Tray | 2007 | - | Active | 2 (1 Year) | 32 | - | TxRx Only | - | - | - | - | 1.9V~3.6V | QUAD | NO LEAD | - | - | 3V | - | 5mm | 2.4GHz | - | - | Not Qualified | - | 3V | - | 1 | - | - | - | - | - | - | - | - | ANT™ | 0dBm | - | General ISM > 1GHZ | - | 1Mbps | USART | 17mA | 11mA~15mA | GFSK | -85 dBm | - | - | - | - | 5mm | - | - | ROHS3 Compliant | ||
![]() NRF9E5-REEL Nordic Semiconductor ASA | 3340 |
| Datasheet | 20 Weeks | - | - | - | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | 32 | - | TxRx + MCU | - | - | - | - | 1.9V~3.6V | QUAD | NO LEAD | - | - | 3V | - | 5mm | 433MHz 868MHz 915MHz | - | S-PQCC-N32 | Not Qualified | - | 3V | - | - | - | - | - | 4.25kB RAM | - | - | 12.5mA | - | - | 10dBm | - | General ISM < 1GHz | -100dBm | 50kbps | SPI | - | 9mA~30mA | GFSK | -100 dBm | - | 8 | - | - | 5mm | - | - | ROHS3 Compliant | ||
![]() NRF24AP2-1CHQ32-R7 Nordic Semiconductor ASA | 37 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Active | 3 (168 Hours) | 32 | - | TxRx Only | - | - | - | 8542.39.00.01 | 1.9V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 2.4GHz | - | S-PQCC-N32 | Not Qualified | 3.6V | 3V | - | - | - | - | - | - | - | - | - | - | ANT™ | 0dBm | - | General ISM > 1GHZ | - | 1Mbps | USART | 17mA | 11mA~15mA | GFSK | -85 dBm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NRF24LU1P-F32Q32-T Nordic Semiconductor ASA | 37 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | -40°C~85°C | Tray | 2007 | - | Active | 2 (1 Year) | - | EAR99 | TxRx + MCU | - | - | - | 8542.39.00.01 | 4V~5.25V | - | - | - | - | - | - | 5mm | 2.4GHz | - | - | - | - | - | - | - | SPI, UART, USB | - | - | 32kB Flash 2kB SRAM | - | - | - | - | - | 0dBm | - | General ISM > 1GHZ | - | 2Mbps | SPI, UART, USB | 12.9mA~13.3mA | 11.1mA | GFSK | -94 dBm | - | 6 | - | - | 5mm | - | No | ROHS3 Compliant |