- RoHS
- Diameter
- Height
- Inductance
- Lead Free
- Shielding
- Current Rating
- Weight
- Number of Pins
- Shielded
- Tolerance
- Case/Size Code
Attribute column
Manufacturer
Norgren Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Contact Current | Country of Origin | DC Resistance | Dimensions | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Terminal | Operating Temperature | Series | Tolerance | JESD-609 Code | ECCN Code | Connector Type | Terminal Finish | Color | HTS Code | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Lead Length | Note | Inductance | Termination Type | Test Frequency | Inductor Application | Terminal Placement | Illumination | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | IP Rating | Diameter | Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63-08 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC-6 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC-5 Norgren | In Stock | - | - | - | - | 2 | 850 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 625 mA | 3.81 mm | - | 915 µH | - | - | - | - | - | - | - | - | - | - | - | - | 15.2 mm | 23.6 mm | Lead Free | ||
![]() RC-4 Norgren | In Stock | - | - | - | - | 2 | 850 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 500 mA | - | - | 1.5 mH | - | - | - | - | - | - | - | - | - | - | - | - | 15.2 mm | 23.6 mm | Lead Free | ||
![]() 24518 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC10-1000NJ-RC Norgren | In Stock | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 16(4)A | - | 1.75 Ω | 34,8x29,5x13mm | ALLIED COMPONENTS INTERNATIONAL | - | Allied Components International | CC10-1000NJ-RC | - | 125 °C | -40 °C | 1008 | Contact Manufacturer | 5.31 | Yes | Yes | 290 MHz | Faston 6,3x0,8mm | - | 1550 | 5% | e1 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | 1 | compliant | - | - | - | - | - | 50 MHz | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.37 A | 1000 µH | IP40 | - | - | - | ||
![]() 2-222V Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thru-Hole | - | - | - | - | - | - | - | - | - | -40°C to +105°C | - | 0.02 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() RC-3 Norgren | In Stock | - | - | - | - | - | 850 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 400 mA | - | - | 2.5 µH | - | - | - | - | - | - | - | - | - | - | - | - | 15.2 mm | 23.6 mm | Lead Free | ||
![]() RC-2 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 3.9 mH | - | - | - | - | - | - | - | - | - | - | - | - | 15.2 mm | 23.6 mm | Contains Lead |