- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- Body Material
- Manufacturer
- RoHS
- Material
- Manufacturer part #
- Material (details)
- Function
- Max. operating pressure
Attribute column
Manufacturer
Norgren Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Mounting Hole Diameter | Actuation Type | Angle | Base Product Number | Brand | Chemical Resistant | Connections | Enclosure material | External thread | Factory Pack QuantityFactory Pack Quantity | Internal thread | KV value | Manufacturer | Manufacturer part # | Manufacturer Series | Material (details) | Material properties | Max. ambient temperature | Max. operating pressure | Max. operating temperature | Maximum Operating Pressure | Maximum Operating Temperature | Medium | Mfr | Min. ambient temperature | Minimum Operating Temperature | Mounting Styles | Operation | Package | Product Status | RoHS | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Function | Number of Outputs | Approval Agency | Efficiency | Failure Rate | Number of Ports | Voltage - Output 2 | Current - Output 1 | Thread Size | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Finish | Features | Product Category | Height Seated (Max) | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1000C2800 Norgren | In Stock | - | - | - | - | - | - | Aluminium Alloy | - | - | - | - | - | - | G1/4 | - | - | - | 1/4 | - | - | T1000C2800 | T1000 | Aluminium-alloy casing · Seal: Nitrile rubber · Spindle and inner part: brass · Outer components: Aluminium-alloy | - | - | 10bar | +80°C | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | T1000C2800 | - | - | 80 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 160230518 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | M5 | - | 1/8 | - | - | 160230518 | - | Nickel-plated brass. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03042502 Norgren | In Stock | - | - | - | - | - | - | PA | - | - | - | SI5345 | - | - | - | - | - | - | - | - | - | - | 03 | - | - | - | - | - | 10 bar | +70°C | - | Skyworks Solutions Inc. | - | 0°C | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | * | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 3/2 | - | - | - | - | 3 | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03043202 Norgren | In Stock | - | - | Chassis Mount | - | - | - | PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 03 | - | - | - | - | - | 10 bar | +70°C | - | SL Power Electronics Manufacture of Condor/Ault Brands | - | 0°C | - | - | Box | Obsolete | - | - | 12V | 0°C ~ 50°C (With Derating) | GPC40 (40W) | 5.00 L x 3.00 W x 1.28 H (127.0mm x 76.2mm x 32.5mm) | - | - | - | Open Frame | - | 2 | - | - | - | ITE (Commercial) | 40W (50W Forced Air) | - | 3/2 | 1 | CE, cURus, TUV | 70% | - | 3/2 | - | 3.3 A | 1/8in | - | - | - | Yes | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | - | - | ||
![]() 2636000024702400 Norgren | In Stock | - | - | - | - | - | - | - | - | Solenoid | - | - | - | - | - | - | - | - | - | - | - | - | 2636 | - | - | - | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA2-0506025C Norgren | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PA2 | - | - | - | - | - | - | +80°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Pneumatic Tubing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | - | ||
![]() X3064702 Norgren | In Stock | - | - | - | - | - | - | Die Cast Aluminium Alloy | - | Pilot/Pilot | - | - | - | - | - | - | - | - | - | - | - | - | X3 | - | - | - | - | - | 10bar | +50°C | - | - | - | +5°C | DIN Rail | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 50 °C | 5 °C | - | - | - | - | 5/2 | - | - | - | - | 5/2 | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C02251038 Norgren | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | PBT | - | - | - | - | RN73R1J | - | No | - | - | 3/8 | - | - | - | - | C02251038 | - | Base body: PBT · Seal and O-rings: NBR (silicon-free) · Thread body: Brass (nickel-plated) · Release and retention ring: POM · Gripping ring: rust-free steel · collar sleeve: Brass (nickel-plated) | - | +50°C | 10bar | +50°C | - | - | - | KOA Speer Electronics, Inc. | -20°C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 357 Ohms | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() 160290038 Norgren | In Stock | - | - | - | - | - | Brass | - | 26mm | - | - | - | - | - | - | - | M26 x 1.5 | - | 3/8 | - | - | 160290038 | 16 | Nickel-plated brass | nickel plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C02671038 Norgren | In Stock | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | 3/8 | - | - | - | - | C02671038 | - | Base body: PBT · Seal and O-rings: NBR (silicon-free) · Thread body: Brass (nickel-plated) · Release and retention ring: POM · Gripping ring: rust-free steel · collar sleeve: Brass (nickel-plated) | - | +50°C | 10bar | - | 10 Bar | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160620018 Norgren | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 1/8 | - | - | 160620018 | 16 | Nickel-plated brass | nickel plated | - | - | - | 18 Bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03040302 Norgren | In Stock | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | - | - | G1/8 | Aluminium | - | - | - | 335l/min | - | 03040302 | Super X | Housing: Aluminium die-casting Final lid: Aluminium or glass-fibre reinforced plastic | - | +70°C | 10bar | +70°C | 10 bar | +70°C | Inert gases | - | - | 0°C | - | Lever/Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 3/2-way | - | - | - | - | 3 | - | - | 1/8in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S/666/40 Norgren | In Stock | - | - | - | - | - | - | Zinc | - | Pilot/Spring | - | - | ITT Cannon | - | - | - | - | 1 | - | - | ITT Cannon | - | S/666 | - | - | - | - | - | 10bar | +80°C | - | - | - | -20°C | Through Hole | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -20 °C | - | - | - | Circular Connectors | 3/2 | - | - | - | - | 3/2 | - | - | 1/8in | Circular MIL Spec Connector | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() C01250618 Norgren | In Stock | - | - | - | - | - | - | Plastic | - | - | Straight | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 bar | +60°C | - | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C01250638 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 601112148 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | - | - | 601112148 | 60 Series | Base: nickel-plated brass· Seat: PTFE · Seals: NBR | - | - | 10bar | 90°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/2 | - | - | - | - | - | - | - | 1/2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102470428 Norgren | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 1/4 | - | - | - | - | 102470428 | - | Nickel-plated brass link body and clamping ring | nickel plated | +80°C | 18bar | +80°C | - | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1000C1800 Norgren | In Stock | - | - | - | - | - | - | Aluminium Alloy | - | - | - | - | - | - | G1/8 | - | - | - | 1/8 | - | - | T1000C1800 | T1000 | Aluminium-alloy casing · Seal: Nitrile rubber · Spindle and inner part: brass · Outer components: Aluminium-alloy | - | - | 10bar | +80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1000C1800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160233828 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | G3/8 | - | G1/4 | - | - | 160233828 | - | Nickel-plated brass. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160231828 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/8 | - | 1/4 | - | - | 160231828 | 16 | Nickel-plated brass. | - | - | - | - | 18 Bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - |