- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- Body Material
- Manufacturer
- RoHS
- Material
- Manufacturer part #
- Material (details)
- Function
- Max. operating pressure
Attribute column
Manufacturer
Norgren Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Body Material | (Ø) | Actuation Type | Capacitance Tolerance | Chemical Resistant | Contact Materials | Manufacturer part # | Manufacturer Series | Material (details) | Max. ambient temperature | Max. operating pressure | Maximum Operating Pressure | Maximum Operating Temperature | Medium | Min. ambient temperature | Minimum Operating Temperature | Mounting Styles | MSL | Operating principle | Qualification | RoHS | Sealant | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Power Rating | Current Rating | Function | Number of Ports | Thread Size | Product Length | Product Width | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRA/182100/M/250 Norgren | In Stock | - | - | Nickel Plated Contacts | - | - | - | - | - | - | Brass, Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | Plug | - | - | 32A | - | - | - | - | - | - | - | - | ||
![]() 03060202 Norgren | In Stock | - | - | - | - | Zinc Alloy | - | - | - | - | - | - | 03 | - | - | - | 10 bar | +70°C | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 3/2 | 3 | 1/4in | - | - | - | - | - | ||
![]() X3064402 Norgren | In Stock | - | - | - | - | Zinc Alloy | - | - | - | - | - | - | X30 | - | - | - | 10 bar | +70°C | - | - | 0°C | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5/2 | 5/3 | 1/4in | - | - | - | - | - | ||
![]() RM/8010/M/25 Norgren | In Stock | - | - | - | 41 g | - | 10mm | - | - | - | - | RM/8010/M/25 | RM/8000/M | Tube: stainless steel (austenitic) · Final lid: anodised aluminium · Plunger: Stainless steel (austenitic) · Deflector and sealing of plunger: Polyurethane · Seal: Nitrile rubber | +80°C | 10bar | - | - | Filtered compressed air (oil residues),Filtered compressed air (oil-free) | -10°C | - | - | - | Double-acting ISO cylinder | - | Compliant | Polyurethane,Nitrile butadiene rubber | 100 V | - | 0.25 % | 50 ppm/°C | - | 715 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | 16.5 mm | 650 µm | 89 mm | ||
![]() T82T-2GA-B1N Norgren | In Stock | - | - | - | - | Aluminium Die Cast | - | - | ± 10% | - | - | - | T82T | - | - | - | 10 bar | +65°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 470pF | - | - | 2/3 | 2 | 4-Jan | 3.2mm | 1.6mm | - | - | - | ||
![]() C0L511028 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pneutic C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banjo Flow Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0KB01238 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | Pneutic C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrouded Banjo out | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102150418 Norgren | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 840041-50KIT Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 840041 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V60A411A-A3000 Norgren | In Stock | - | - | - | - | - | - | Solenoid/Solenoid | - | - | - | - | V60 | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V60A811A-A3000 Norgren | In Stock | - | - | - | - | - | - | Solenoid/Solenoid | - | - | - | - | V60 | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V60AA11A-A2000 Norgren | In Stock | - | - | - | - | - | - | Solenoid/Spring | - | - | - | - | V60 | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V60A511A-A2000 Norgren | In Stock | - | - | - | - | - | - | Solenoid/Solenoid | - | - | - | - | V60 | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V60A511A-A213J Norgren | In Stock | - | - | - | - | - | - | Solenoid/Solenoid | - | - | - | - | V60 | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V61B411A-A3000 Norgren | In Stock | - | - | - | - | - | - | Solenoid/Solenoid | - | - | - | - | V61 | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V61BA11A-A2000 Norgren | In Stock | - | - | - | - | - | - | Solenoid/Spring | - | - | - | - | V61 | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V63D411A-A3000 Norgren | In Stock | - | - | - | - | - | - | Solenoid/Solenoid | - | - | - | - | V63 | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V63D511A-A2000 Norgren | In Stock | - | - | - | - | - | - | Solenoid/Solenoid | - | - | - | - | V63 | - | - | - | - | - | - | - | - | Inline | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VP5006SBJ111H00 Norgren | In Stock | - | - | - | - | - | - | Pilot/Spring | - | - | - | - | VP50 | - | - | - | - | - | - | - | - | Manifold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X3068402 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | X306 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 | - | 1/4 | - | - | - | - | - |