- Accuracy
- Body Material
- Features
- Flow Rate
- Kit Contents
- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Maximum Pressure
- Minimum Operating Temperature
- Operating Pressure
- Operating Temperature
Attribute column
Manufacturer
Norgren Wire Cutters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Supplier Device Package | Body Material | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature | Series | Part Status | Power Rating | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Resistance Tolerance | Features | Kit Contents | Flow Rate |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S/521 Norgren | In Stock | - | - | 8-DIP | Brass | S/520 | 16 bar | +80°C | -20°C | -40°C ~ 125°C | NPC-410 | Active | - | -- | 0 mV ~ 125 mV | PC Pin | Wheatstone Bridge | ±0.1% | 100 PSI (689.48 kPa) | Gauge | Barbless | Male - 0.13 (3.23mm) Tube, Dual | 300 PSI (2068.43 kPa) | - | Temperature Compensated | - | - | ||
![]() S/513 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | ± 5% | - | 100-Pcs of Each 32 Values 10ohm to 1Mohm 0603 Size Resistors | - | ||
![]() S/514 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |