- Display Type
- Viewing Area
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Interface
- Outline L x W x H
- Voltage - Supply
- Display Format
- Published
Attribute column
Manufacturer
Noritake Display Modules - Vacuum Fluorescent (VFD)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Current Rating | Interface | Luminous Intensity | Display Type | Format | Viewing Area | Display Format | Outline L x W x H | Character Size | Character Width | Number of Dots | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CU16024-UX3J Noritake Company Inc. | In Stock | - | Datasheet | 20 Weeks | - | -40°C~85°C | - | 2011 | CU-U | - | Active | 1 (Unlimited) | - | - | - | 5V | - | - | Serial | - | Character | 5 x 7 Dots | 46.54mm L x 7.65mm W | 16 x 2 | 86.60mm x 23.00mm x 8.55mm | 3.57mm Hx2.07mm W | - | - | - | - | - | RoHS Compliant | - | ||
![]() GU140X32F-7002 Noritake Company Inc. | In Stock | - | Datasheet | - | Module | -40°C~85°C | - | 2002 | 7000 | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | unknown | - | Parallel/Serial | - | Graphic | 5 x 7 Dots | 69.90mm L x 21.60mm W | 20 x 4 | 98.00mm x 60.00mm x 8.80mm | - | 4.8mm | 140 x 32 | - | - | - | RoHS Compliant | - | ||
![]() GU128X128D-3900B Noritake Company Inc. | In Stock | - | Datasheet | 20 Weeks | - | -40°C~85°C | - | 2011 | GU-3000 | - | Active | 1 (Unlimited) | - | - | - | 5V | - | - | Parallel/Serial | - | Graphic | - | 51.10mm L x 51.10mm W | 128 x 128 | 96.50mm x 75.00mm x 12.50mm | - | - | 128 x 128 | - | - | - | RoHS Compliant | - | ||
![]() GU256X128E-3900 Noritake Company Inc. | In Stock | - | Datasheet | - | Module | -40°C~70°C | - | 2005 | 3000 | yes | Obsolete | 1 (Unlimited) | - | - | 5V | 4.75V~5.25V | unknown | 1A | Parallel/Serial | - | Graphic | 5 x 7 Dots | 140.65mm L x 70.25mm W | - | 214.00mm x 110.00mm x 17.40mm | - | - | 256 x 128 | 19mm | 214mm | 110mm | RoHS Compliant | Contains Lead | ||
![]() GU140X16G-7000 Noritake Company Inc. | In Stock | - | Datasheet | - | Module | -40°C~85°C | - | 2002 | 7000 | yes | Obsolete | 1 (Unlimited) | - | - | - | 5V | unknown | 290mA | Parallel/Serial | - | Graphic | 5 x 7 Dots | 69.90mm L x 11.50mm W | 20 x 2 | 116.00mm x 37.00mm x 8.90mm | - | 5mm | 140 x 16 | 10.4mm | 116mm | 37mm | RoHS Compliant | - | ||
![]() CU20029-TE200K Noritake Company Inc. | In Stock | - | - | 20 Weeks | - | -40°C~85°C | - | 2012 | CU-T | - | Active | 1 (Unlimited) | - | - | - | 5V | - | - | Serial | - | Character | 15 x 16 Dots | 159.00mm L x 23.60mm W | 20 x 2 | 190.00mm x 55.00mm x 9.70mm | 10.52mm Hx6.53mm W | - | - | - | - | - | RoHS Compliant | - | ||
![]() GU140X16J-7003 Noritake Company Inc. | In Stock | - | Datasheet | 20 Weeks | Module | -40°C~85°C | - | 2004 | 7000 | yes | Active | 1 (Unlimited) | - | - | - | 4.75V~5.25V | unknown | 510mA | Serial | - | Graphic | 5 x 7 Dots | 102.60mm L x 18.80mm W | 23 x 2 | 146.00mm x 43.00mm x 9.40mm | - | - | 140 x 16 | 1.6mm | 146mm | 43mm | RoHS Compliant | Contains Lead | ||
![]() GU256X64F-9372 Noritake Company Inc. | In Stock | - | Datasheet | 20 Weeks | - | -40°C~85°C | - | - | - | - | Active | 1 (Unlimited) | 85°C | -40°C | - | 5V | - | - | Parallel, 8-Bit | - | Graphic | - | 166.25mm L x 41.45mm W | 256 x 64 | 222.00mm x 78.00mm x 13.20mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GU256X64-900A Noritake Company Inc. | In Stock | - | Datasheet | - | Module | -40°C~85°C | - | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5V | unknown | - | Parallel | - | Graphic | 5 x 7 Dots | 166.25mm L x 41.45mm W | 42 x 8 | 230.00mm x 78.00mm x 16.00mm | - | 4.5mm | 256 x 64 | 16mm | 230mm | 78mm | RoHS Compliant | - | ||
![]() GU280X16G-7002 Noritake Company Inc. | In Stock | - | Datasheet | - | Module | -40°C~85°C | - | 2004 | 7000 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 4.75V~5.25V | - | - | Parallel/Serial | - | Graphic | - | 137.05mm L x 11.00mm W | - | 182.00mm x 33.50mm x 8.80mm | - | - | 280 x 16 | 1.6mm | 182mm | 33.5mm | RoHS Compliant | Contains Lead | ||
![]() GU256X64-372 Noritake Company Inc. | In Stock | - | Datasheet | - | - | -40°C~85°C | - | - | - | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 5V | - | - | Parallel | - | Graphic | 5 x 7 Dots | 166.30mm L x 41.50mm W | 42 x 8 | 222.00mm x 78.00mm x 16.10mm | - | 4.5mm | 256 x 64 | 16.1mm | 222mm | 78mm | RoHS Compliant | - | ||
![]() GU160X80E-7900B Noritake Company Inc. | In Stock | - | - | 20 Weeks | - | -40°C~85°C | - | - | GU-7000 | - | Active | 1 (Unlimited) | - | - | - | 5V | - | - | Parallel/Serial | - | Graphic | - | 83.08mm L x 41.48mm W | 160 x 80 | 137.00mm x 68.00mm x 12.70mm | - | - | 160 x 80 | - | - | - | RoHS Compliant | - | ||
![]() GU128X32D-D903S Noritake Company Inc. | In Stock | - | - | 20 Weeks | - | -40°C~85°C | - | - | GU-D | - | Active | 1 (Unlimited) | 85°C | -40°C | - | 5V | - | - | I2C, SPI | - | Graphic | 5 x 7 Dots | 57.50mm L x 13.90mm W | 8 x 2 | 98.00mm x 31.00mm x 9.60mm | - | - | 128 x 32 | - | - | - | RoHS Compliant | - | ||
![]() GU256X32-800B Noritake Company Inc. | In Stock | - | Datasheet | 20 Weeks | - | -40°C~85°C | - | - | GU-800 | - | Active | 1 (Unlimited) | - | - | - | 5V | unknown | - | Parallel/Serial | - | Graphic | - | 166.30mm L x 20.70mm W | 256 x 32 | 220.00mm x 50.00mm x 11.80mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GU160X32-800B Noritake Company Inc. | In Stock | - | - | 20 Weeks | Module | -40°C~85°C | Box | 2012 | 800 | - | Active | 1 (Unlimited) | - | - | - | 5V | unknown | - | Parallel/Serial | 16 mcd | Graphic | 5 x 7 Dots | 101.45mm L x 20.17mm W | 26 x 4 | - | - | - | 160 x 32 | 12.5mm | 154mm | 45mm | RoHS Compliant | Lead Free | ||
![]() GU140X32F-D903S Noritake Company Inc. | In Stock | - | - | 20 Weeks | - | -40°C~85°C | - | - | GU-D | - | Active | 1 (Unlimited) | 85°C | -40°C | - | 5V | - | - | I2C, SPI | - | Graphic | 5 x 7 Dots | 69.85mm L x 21.61mm W | 8 x 2 | 98.00mm x 60.00mm x 10.10mm | - | - | 140 x 32 | - | - | - | RoHS Compliant | - | ||
![]() GU256X64D-3900B Noritake Company Inc. | In Stock | - | - | 20 Weeks | Module | -40°C~85°C | - | - | 3000 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | 4.75V~5.25V | - | - | Parallel/Serial | - | Graphic | - | 115.05mm L x 28.65mm W | - | 159.00mm x 50.00mm x 11.50mm | - | - | 256 x 64 | - | - | - | RoHS Compliant | - | ||
![]() GU256X64C-D903M Noritake Company Inc. | In Stock | - | - | 20 Weeks | - | -40°C~85°C | - | - | GU-D | - | Active | 1 (Unlimited) | 85°C | -40°C | - | 5V | - | - | I2C, SPI | - | Graphic | 5 x 7 Dots | 83.08mm L x 20.68mm W | 8 x 2 | 125.00mm x 37.00mm x 9.90mm | - | - | 256 x 64 | - | - | - | RoHS Compliant | - | ||
![]() GU128X32D-7000 Noritake Company Inc. | In Stock | - | Datasheet | 20 Weeks | Module | -40°C~85°C | - | 2004 | 7000 | yes | Active | 1 (Unlimited) | - | - | - | 5V | unknown | - | Parallel/Serial | - | Graphic | 5 x 7 Dots | 57.45mm L x 13.93mm W | 21 x 4 | - | - | - | 128 x 32 | 1.6mm | 98mm | 31mm | RoHS Compliant | Contains Lead | ||
![]() GU140X16J-7002 Noritake Company Inc. | In Stock | - | Datasheet | - | Module | -40°C~85°C | - | 2004 | 7000 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 4.75V~5.25V | - | - | Parallel/Serial | - | Graphic | 5 x 7 Dots | 102.60mm L x 18.80mm W | - | 146.00mm x 43.00mm x 9.40mm | - | - | 140 x 16 | 1.6mm | 146mm | 43mm | RoHS Compliant | Contains Lead |