- Jacket Color
- Length
- Wire Gauge
- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
NTE ELECT Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Weight | Insert Material | Backshell Material, Plating | Conductor Material | Jacket (Insulation) Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Package Quantity | Approvals | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Contact Finish - Post | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Contact Resistance | Wire Gauge | Current - Supply (Disable) (Max) | Illumination Voltage (Nominal) | Voltage | Load Capacitance | Operating Mode | Shell Size, MIL | Number of Poles | Illumination | Frequency Tolerance | Spread Spectrum Bandwidth | Breaker Type | Cable Opening | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Operating Force | Insulation | 1st Connector | 2nd Connector | Termination Post Length | Pitch - Post | Absolute Pull Range (APR) | Stranding | Gauge | Conductor Type | Features | Maximum Cable Length | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Jacket (Insulation) Thickness | Insulation Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WH612-07-500 NTE ELECT | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | - | SG-8101 | Hook-Up | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | 600V | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | Violet | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 10.738635 MHz | - | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 12 AWG | 1.1µA | - | 600V | - | - | - | - | - | - | - | - | - | Violet | - | - | - | - | PVC | - | - | - | - | - | - | 12 AWG | - | - | - | 0.047 (1.20mm) | 500.0 (152.4m) | - | - | - | - | - | - | - | ||
![]() WH614-02-100 NTE ELECT | In Stock | - | - | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | UL;CSA | WK73R2B | Hook-Up | - | - | PVC | - | NTE Electronics | WH614-02-100 | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 600 Volts AC | -55°C ~ 155°C | - | WK73R | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | - | 1.3 kOhms | - | Thick Film | Red | Hook-Up Wire | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | 600V | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | PVC | - | - | - | - | - | 41 | 14 AWG | Stranded | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | 100 Feet | - | - | - | - | 0.031 Inches | - | AEC-Q200 | ||
![]() WHS22-06-1000 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | UL;CSA | - | Hook-Up | - | - | PVC | -- | NTE Electronics | WHS22-06-1000 | NTE Electronics, Inc | Spool | - | Active | - | - | 300 Volts AC | 90°C | - | MDM | - | - | Active | - | - | - | - | - | D-Type, Micro-D | - | 15 | - | Multiple | Hook-Up Wire | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 300V | - | - | - | - | - | - | - | - | - | Blue | - | -- | - | - | PVC | Plug, Male Pins | Individual Wire Leads | - | - | - | - | 22 AWG | Solid | - | - | - | 0.250 (76.20mm, 3.00) | -- | - | - | - | 0.015 Inches | - | - | ||
![]() WHS22-01-100 NTE ELECT | In Stock | - | - | Wire | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | UL;CSA | - | Hook-Up | - | - | PVC | -- | NTE Electronics | WHS22-01-100 | NTE Electronics, Inc | Spool | - | Active | Compliant | - | 300 Volts AC | 90°C | - | MDM | - | - | Active | - | - | - | - | - | D-Type, Micro-D | - | 21 | - | Multiple | Hook-Up Wire | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 300V | - | - | - | - | - | - | - | - | - | Brown | - | -- | - | - | PVC | Plug, Male Pins | Individual Wire Leads | - | - | - | - | 22 AWG | Solid | - | - | - | 1.67 (508.00mm) | -- | - | - | - | 0.015 Inches | - | - | ||
![]() WHS22-08-100 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | UL;CSA | - | Hook-Up | - | - | PVC | -- | NTE Electronics | WHS22-08-100 | NTE Electronics, Inc | Spool | - | Active | - | - | 300 Volts AC | 90°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | Gray | Hook-Up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 300V | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | PVC | - | - | - | - | - | - | 22 AWG | Solid | - | - | - | 100 Feet | - | - | - | - | 0.015 Inches | - | - | ||
![]() WH22-08-500 NTE ELECT | In Stock | - | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | - | - | Hook-Up | - | - | - | - | NTE Electronics | WH220-08-500 | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | Non-Compliant | - | 300V | -55°C ~ 155°C | - | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | - | - | 2 | - | ±200ppm/°C | - | - | 287 kOhms | - | Thick Film | Gray | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 300V | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | PVC | - | - | - | - | - | - | 22 AWG | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.028 (0.70mm) | 152.4 m | - | - | - | - | - | - | - | ||
![]() WT26-04-100 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | - | 1 | - | CIR03 | Hook-Up | - | - | PTFE | - | NTE Electronics | WT26-04-100 | ITT Cannon, LLC | Bulk | - | Active | - | - | 600 Volts AC | 200°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | Hook-Up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | 600V | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | Teflon | - | - | - | - | - | 7 | 26 AWG | Stranded | - | - | - | 100 Feet | - | - | - | - | - | - | - | ||
![]() WHS26-08-1000 NTE ELECT | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | - | - | Hook-Up | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | 300V | -40°C ~ 85°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | Grey | - | - | - | - | - | - | - | - | - | 32 MHz | - | ±50ppm | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | 26 AWG | - | - | 300V | 7pF | Fundamental | - | - | - | ±30ppm | - | - | - | Gray | - | - | - | - | PVC | - | - | - | - | - | - | 26 AWG | - | - | - | 0.018 (0.45mm) | 1000.0 (304.8m) | - | - | - | - | - | - | - | ||
![]() WH616-01-500 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | - | - | Hook-Up | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | 600V | 105°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | 600V | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | PVC | - | - | - | - | - | - | 16 AWG | - | - | - | - | 500.0 (152.4m) | - | - | - | - | - | - | - | ||
![]() WHS18-02-500 NTE ELECT | In Stock | - | - | - | Panel Mount | - | Flange | Composite | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | D38999/20JG | Hook-Up | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 41 | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | D | Shielded | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | 21-41 | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | 300V | - | - | G | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() WH612-09-500 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Hook-Up | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | 105°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | 600V | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | - | - | - | - | - | - | ||
![]() WH612-01-100 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | UL;CSA | - | Hook-Up | - | - | PVC | - | NTE Electronics | WH612-01-100 | Glenair | Retail Package | - | Active | - | - | 600 Volts AC | 105°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | 600V | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | 65 | - | Stranded | - | - | - | 100 Feet | - | - | - | - | 0.031 Inches | - | - | ||
![]() WA14-02-100 NTE ELECT | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | J1128 | - | Hook-Up, Automotive | - | - | PVC | - | NTE Electronics | WA14-02-100 | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | 120 Volts AC | -30°C ~ 70°C | - | STC53C | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | TCXO | - | - | - | Red | Automotive | - | - | - | 3.3V | - | - | - | - | 20 MHz | - | ±1ppm | CMOS | - | - | - | - | Crystal | 6mA | - | - | - | - | - | - | - | 14 AWG | - | - | 120V | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | 19 | 14 AWG | Stranded | - | - | 0.059 (1.50mm) | 100 Feet | - | - | - | - | - | - | - | ||
![]() WT18-02-100 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | - | 1 | - | - | Hook-Up | - | - | PTFE | - | NTE Electronics | WT18-02-100 | Schneider Electric | Box | - | Active | - | 250V | 600 Volts AC | -25°C ~ 70°C | - | XY2CE | - | - | - | - | - | - | - | - | - | - | - | - | Red | Hook-Up Wire | - | - | 3A (AC), 270mA (DC) | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC | - | On-Off, Off-On | - | 18 AWG | - | - | 600V | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | Teflon | - | - | - | - | - | 19 | 18 AWG | Stranded | Push Button Emergency Stop Switch | 70m | - | 100 Feet | - | - | - | - | - | - | - | ||
![]() WT26-02-25 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | - | 1 | - | - | Hook-Up | - | - | PTFE | - | NTE Electronics | WT26-02-25 | PEI-Genesis | Bulk | - | Active | - | - | 600 Volts AC | 200°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Red | Hook-Up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | 600V | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | Teflon | - | - | - | - | - | 7 | 26 AWG | Stranded | - | - | - | 25 Feet | - | - | - | - | - | - | - | ||
![]() WA06-06-10 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | J1128 | - | Hook-Up, Automotive | - | - | PVC | -- | NTE Electronics | WA06-06-10 | NTE Electronics, Inc | Bag | - | Active | - | - | 60 Volts AC | 80°C | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | Blue | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | - | - | 120V | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 19 | 6 AWG | Stranded | - | - | - | 10 Feet | - | - | - | - | - | - | - | ||
![]() WA08-01-10 NTE ELECT | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | J1128 | - | Hook-Up, Automotive | - | - | PVC | -- | NTE Electronics | WA08-01-10 | NTE Electronics, Inc | Bag | - | Active | - | - | 50 Volts AC | 80°C | - | IDG | - | - | Active | -- | - | - | - | - | - | - | - | - | Brown | Automotive | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | 8 AWG | - | -- | 120V | - | - | - | 1 | -- | - | - | Magnetic (Hydraulic Delay) | - | Brown | - | - | - | - | - | - | - | - | - | - | 19 | 8 AWG | Stranded | - | - | - | 10 Feet | - | - | - | - | - | - | - | ||
![]() WA08-03-100 NTE ELECT | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | 1 | J1128 | - | Hook-Up, Automotive | - | - | PVC | -- | NTE Electronics | WA08-03-100 | NTE Electronics, Inc | Spool | - | Active | - | - | 50 Volts AC | 80°C | - | IEG | - | - | Active | -- | - | - | - | - | - | - | - | - | Orange | Automotive | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Rocker | - | - | - | - | - | 8 AWG | - | -- | 120V | - | - | - | 1 | -- | - | - | Magnetic (Hydraulic Delay) | - | Orange | - | - | - | - | - | - | - | - | - | - | 19 | 8 AWG | Stranded | - | - | - | 100 Feet | - | - | - | - | - | - | - | ||
![]() WA12-09-100 NTE ELECT | In Stock | - | - | - | Through Hole | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | 4 (1 x 4) | Phosphor Bronze | Phosphor Bronze | - | J1128 | - | Hook-Up, Automotive | Tin | - | PVC | - | NTE Electronics | WA12-09-100 | NTE Electronics, Inc | Spool | - | Active | - | - | 120 Volts AC | -55°C ~ 105°C | Bulk | 700 Elevator Strip-Line™ | - | - | Active | - | - | Solder | - | - | SIP | - | - | - | - | Automotive | - | - | - | - | - | - | - | 1.5A | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | -- | 12 AWG | - | - | 120V | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | 0.150 (3.81mm) | 0.100 (2.54mm) | - | 19 | - | Stranded | Elevated | - | - | 100 Feet | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | - | - | UL94 V-0 | - | ||
![]() WA14-07-100 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | J1128 | - | Hook-Up, Automotive | - | - | PVC | - | NTE Electronics | WA14-07-100 | NTE Electronics, Inc | Spool | - | Active | - | - | 120 Volts AC | 80°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | 120V | - | - | - | - | - | - | - | - | - | Violet | - | - | - | - | - | - | - | - | - | - | 19 | - | Stranded | - | - | - | 100 Feet | - | - | - | - | - | - | - |