- Jacket Color
- Length
- Wire Gauge
- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
NTE ELECT Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Package Quantity | Approvals | Cable Types | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Schedule B | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power Rating | Max Power Dissipation | Military Standard | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Failure Rate | Contact Style | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Reset | Number of Voltages Monitored | Reset Timeout | Insulation | Threshold Voltage | Stranding | Gauge | Conductor Type | Features | Height | Length | Width | Thickness | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WA14-00-100 NTE ELECT | In Stock | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | J1128 | Hook-Up, Automotive | PVC | NTE Electronics | WA14-00-100 | NTE Electronics, Inc | Spool | Active | - | - | 120 Volts AC | 80°C | - | WA | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | 14 AWG | 120V | Black | - | - | - | - | - | - | - | 19 | - | Stranded | - | - | 100 Feet | - | - | - | - | - | - | ||
![]() WHS22-09-500 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | Hook-Up | - | - | - | NTE Electronics, Inc | Spool | Active | - | - | 300V | 90°C | - | WHS | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | White | - | - | - | - | - | PVC | - | - | 22 AWG | - | - | - | 500.0 (152.4m) | - | - | - | - | - | - | ||
![]() WH22-04-500 NTE ELECT | In Stock | - | - | - | Surface Mount | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | UL;CSA | Hook-Up | PVC | NTE Electronics | WH22-04-500 | NTE Electronics, Inc | Spool | Active | Compliant | - | 300 Volts AC | 90°C | Tape & Reel (TR) | WH | - | - | - | Watchdog Circuit | - | 85 °C | -40 °C | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | Yellow | - | - | Active Low | 1 | 100 ms | - | 5 V | 7 | - | Stranded | - | - | 500 Feet | - | - | - | 0.015 Inches | - | - | ||
![]() WH22-07-1000 NTE ELECT | In Stock | - | - | - | Box | 3.914502 kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH22-07-1000 | NTE Electronics, Inc | Spool | Active | Non-Compliant | - | 300V | 90°C | - | WH | - | - | - | - | - | - | - | - | Violet | Hook-Up Wire | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | Violet | - | - | - | - | - | PVC | - | 7 | 22 AWG | Stranded | - | 275 mm | 584.2 mm | 570 mm | - | - | 0.015 Inches | - | - | ||
![]() WHS18-00-500 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WHS18-00-500 | NTE Electronics, Inc | Spool | Active | Non-Compliant | - | 300 Volts AC | 90°C | - | WHS | - | - | - | - | - | - | - | - | Black | Hook-Up Wire | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | Black | - | - | - | - | - | PVC | - | - | 18 AWG | Solid | - | - | 500 Feet | - | - | - | 0.015 Inches | - | - | ||
![]() WA08-09-10 NTE ELECT | In Stock | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | J1128 | Hook-Up, Automotive | PVC | NTE Electronics | WA08-09-10 | NTE Electronics, Inc | Bag | Active | - | - | 50 Volts AC | 80°C | - | WA | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | 8 AWG | 120V | White | - | - | - | - | - | - | - | 19 | - | Stranded | - | - | 10 Feet | - | - | - | - | - | - | ||
![]() WH616-06-100 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH616-06-100 | NTE Electronics, Inc | Spool | Active | - | - | 600 Volts AC | 105°C | - | WH6 | - | - | - | - | - | - | - | - | Blue | Hook-Up Wire | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | Blue | - | - | - | - | - | PVC | - | 26 | 16 AWG | Stranded | - | - | 100 Feet | - | - | - | 0.031 Inches | - | - | ||
![]() WH22-01-1000 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | UL;CSA | Hook-Up | PVC | NTE Electronics | WH22-01-1000 | NTE Electronics, Inc | Spool | Active | - | - | 300 Volts AC | 90°C | - | WH | - | - | - | - | - | - | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | Brown | - | - | - | - | - | - | - | 7 | - | Stranded | - | - | 1,000 Feet | - | - | - | 0.015 Inches | - | - | ||
![]() WH16-08-25 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | UL;CSA | Hook-Up | PVC | NTE Electronics | WH16-08-25 | NTE Electronics, Inc | Spool | Active | - | - | 300 Volts AC | 90°C | - | WH | - | - | - | - | - | - | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | Gray | - | - | - | - | - | - | - | 16 | - | Stranded | - | - | 25 Feet | - | - | - | 0.015 Inches | - | - | ||
![]() WA12-01-100 NTE ELECT | In Stock | - | - | Lead, Tin | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | 1 | J1128 | Hook-Up, Automotive | PVC | NTE Electronics | WA12-01-100 | NTE Electronics, Inc | Spool | Active | Non-Compliant | 8533210045/8533210045/8533210045/8533210045/8533210045 | 120 Volts AC | 80°C | Tape & Reel (TR) | WA | 0.1 % | 2 | 25 ppm/°C | - | 453 kΩ | 150 °C | -55 °C | Thin Film | Brown | Automotive | - | - | 250 mW | MIL-PRF-55342 | 3216 | 1206 | - | 0.01 % | - | 12 AWG | 120V | Brown | - | - | - | - | - | - | - | 19 | 12 AWG | Stranded | Military | 838.2 µm | 3.2004 mm | 1.6002 mm | 381 µm | - | - | No | - | ||
![]() WH614-08-100 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH614-08-100 | NTE Electronics, Inc | Spool | Active | Non-Compliant | - | 600 Volts AC | 105°C | - | WH6 | - | - | - | - | - | - | - | - | Gray | Hook-Up Wire | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | Gray | - | - | - | - | - | PVC | - | 41 | 14 AWG | Stranded | - | - | 100 Feet | - | - | - | 0.031 Inches | - | - | ||
![]() WHS22-00-500 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | NTE Electronics, Inc | Spool | Active | - | - | - | 90°C | - | WHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 300V | Black | - | - | - | - | - | - | - | - | - | - | - | - | 500.0 (152.4m) | - | - | - | - | - | - | ||
![]() WHS22-00-1000 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WHS22-00-1000 | NTE Electronics, Inc | Spool | Active | Non-Compliant | - | 300V | 90°C | - | WHS | - | - | - | - | - | - | - | - | Black | Hook-Up Wire | Female | - | - | - | - | - | 9 | - | Socket | 22 AWG | 300V | Black | - | - | - | - | - | PVC | - | - | 22 AWG | Solid | - | - | 1,000 Feet | - | - | - | 0.015 Inches | - | - | ||
![]() WA14-02-20 NTE ELECT | In Stock | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | J1128 | Hook-Up, Automotive | PVC | NTE Electronics | WA14-02-20 | NTE Electronics, Inc | Bag | Active | - | - | 150 V | 80°C | - | WA | 0.1 % | - | 25 ppm/°C | - | 8.56 Ω | 155 °C | -55 °C | Thin Film | - | Automotive | - | 250 mW | - | - | - | - | - | - | - | 14 AWG | 120V | Red | - | - | - | - | - | - | - | 19 | - | Stranded | - | 650 µm | 20 Feet | - | - | - | - | - | - | ||
![]() WH612-08-25 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH612-08-25 | NTE Electronics, Inc | Spool | Active | Non-Compliant | - | 600 Volts AC | 105°C | - | WH6 | - | - | - | - | - | - | - | - | Gray | Hook-Up Wire | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | Gray | - | - | - | - | - | PVC | - | 65 | 12 AWG | Stranded | - | - | 25 Feet | - | - | - | 0.031 Inches | - | - | ||
![]() WHS18-03-1000 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | Hook-Up | - | - | - | NTE Electronics, Inc | Spool | Active | - | - | 300V | 90°C | - | WHS | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | 18 AWG | 300V | Orange | - | - | - | - | - | PVC | - | - | 18 AWG | - | - | - | 1000.0 (304.8m) | - | - | - | - | - | - | ||
![]() WA16-00-30 NTE ELECT | In Stock | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | 1 | J1128 | Hook-Up, Automotive | PVC | NTE Electronics | WA16-00-30 | NTE Electronics, Inc | Bag | Active | - | - | 120 Volts AC | 80°C | - | WA | - | - | - | - | - | - | - | - | Black | Automotive | - | - | - | - | - | - | - | - | - | 16 AWG | 120V | Black | - | - | - | - | - | - | - | 19 | 16 AWG | Stranded | - | - | 30 Feet | - | - | - | - | - | - | ||
![]() WHS22-02-500 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | Hook-Up | - | - | - | NTE Electronics, Inc | Spool | Active | - | - | 150 V | 90°C | - | WHS | 0.5 % | - | 50 ppm/°C | - | 19.1 kΩ | 155 °C | -55 °C | Thin Film | Red | - | - | 250 mW | - | - | - | - | - | - | - | 22 AWG | 300V | Red | - | - | - | - | - | PVC | - | - | 22 AWG | - | - | 650 µm | 500.0 (152.4m) | - | - | - | - | - | - | ||
![]() WH614-02-500 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | NTE Electronics, Inc | Spool | Active | - | - | 100 V | 105°C | - | WH6 | 0.25 % | - | 25 ppm/°C | - | 806 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | 14 AWG | 600V | Red | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 500.0 (152.4m) | - | - | - | - | - | - | ||
![]() WH26-01-1000 NTE ELECT | In Stock | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | - | Hook-Up | - | NTE Electronics | WH26-01-1000 | NTE Electronics, Inc | Spool | Active | - | - | 300V | 90°C | - | WH | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | Brown | - | - | - | - | - | PVC | - | - | 26 AWG | - | - | - | 1000.0 (304.8m) | - | - | - | - | - | - |