- Jacket Color
- Length
- Wire Gauge
- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
NTE ELECT Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Package Quantity | Approvals | Cable Types | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Color | Applications | Shielding | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Stranding | Gauge | Conductor Type | Features | Height | Length | Width | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WHS24-02-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WHS24-02-25 | NTE Electronics, Inc | Spool | Active | - | - | 300 Volts AC | 90°C | WHS | Red | Hook-Up Wire | - | - | 24 AWG | 300V | - | Red | - | - | - | PVC | - | - | - | - | - | 24 AWG | Solid | - | - | 25 Feet | - | - | 0.015 Inches | - | - | ||
![]() WH26-00-100 NTE Electronics, Inc. | In Stock | - | - | 104.326245 g | Copper | Poly-Vinyl Chloride (PVC) | - | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH26-00-100 | NTE Electronics, Inc | Spool | Active | Compliant | 300 V | 300 Volts AC | 90°C | WH | Black | Hook-Up Wire | - | - | 26 AWG | 300V | 26 AWG | Black | - | - | - | PVC | - | - | - | 1.549 mm | 7 | 26 AWG | Stranded | - | 57.15 mm | 100 Feet | 57.15 mm | - | 0.015 Inches | No SVHC | - | ||
![]() WH24-00-25 NTE Electronics, Inc. | In Stock | - | - | 36.28739 g | Copper | Poly-Vinyl Chloride (PVC) | - | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH24-00-25 | NTE Electronics, Inc | Spool | Active | Compliant | 300 V | 300 V | 90°C | WH | Black | Hook-Up Wire | - | - | 24 AWG | 300V | 24 AWG | Black | - | - | - | PVC | - | - | - | 1.422 mm | 7 | 24 AWG | Stranded | - | 38.1 mm | 7.62 m | 76.2 mm | - | 0.015 Inches | No SVHC | - | ||
![]() WH24-00-100 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH24-00-100 | NTE Electronics, Inc | Spool | Active | - | - | 300 Volts AC | 90°C | WH | Black | Hook-Up Wire | - | - | 24 AWG | 300V | - | Black | - | - | - | PVC | - | - | - | - | 7 | 24 AWG | Stranded | - | - | 100 Feet | - | - | 0.015 Inches | - | - | ||
![]() WH20-05-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH20-05-25 | NTE Electronics, Inc | Spool | Active | - | - | 300 Volts AC | 90°C | WH | Green | Hook-Up Wire | - | - | 20 AWG | 300V | - | Green | - | - | - | PVC | - | - | - | - | 10 | 20 AWG | Stranded | - | - | 25 Feet | - | - | 0.015 Inches | - | - | ||
![]() WH18-01-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WH18-01-25 | NTE Electronics, Inc | Spool | Active | - | - | 300V | 90°C | WH | Brown | Hook-Up Wire | - | - | 18 AWG | 300V | - | Brown | - | - | - | PVC | - | - | - | - | 16 | 18 AWG | Stranded | - | - | 25 Feet | - | - | 0.015 Inches | - | - | ||
![]() WH26-05-25 NTE Electronics, Inc. | In Stock | - | - | 36.28739 g | Copper | Poly-Vinyl Chloride (PVC) | - | 1 | - | Hook-Up | PVC | - | - | NTE Electronics, Inc | Spool | Active | Compliant | 300 V | 300V | 90°C | WH | Green | - | - | - | 26 AWG | 300V | 26 AWG | Green | - | - | - | PVC | - | - | - | 1.549 mm | - | 26 AWG | - | - | 57.15 mm | 7.62 m | 76.2 mm | - | - | No SVHC | - | ||
![]() WHS20-00-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper | Poly-Vinyl Chloride (PVC) | - | 1 | UL;CSA | Hook-Up | PVC | NTE Electronics | WHS20-00-25 | NTE Electronics, Inc | Spool | Active | Compliant | 300 V | 300 Volts AC | 90°C | WHS | Black | Hook-Up Wire | - | - | 20 AWG | 300V | 20 AWG | Black | - | - | - | PVC | - | - | - | 1.626 mm | - | 20 AWG | Solid | - | - | 25 Feet | - | - | 0.015 Inches | Unknown | - | ||
![]() WHS22-02-100 NTE Electronics, Inc. | In Stock | - | - | - | Copper | Poly-Vinyl Chloride (PVC) | - | - | UL;CSA | Hook-Up | PVC | NTE Electronics | WHS22-02-100 | NTE Electronics, Inc | Spool | Active | Compliant | 300 V | 300 Volts AC | 90°C | WHS | Red | Hook-Up Wire | - | - | 22 AWG | 300V | 22 AWG | Red | - | - | - | - | - | - | - | 1.448 mm | - | - | Solid | - | - | 100 Feet | - | - | 0.015 Inches | No SVHC | - | ||
![]() WH20-03-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | UL;CSA | Hook-Up | PVC | NTE Electronics | WH20-03-25 | NTE Electronics, Inc | Spool | Active | - | - | 300 Volts AC | 90°C | WH | - | Hook-Up Wire | - | - | 20 AWG | 300V | - | Orange | - | - | - | - | - | - | - | - | 10 | - | Stranded | - | - | 25 Feet | - | - | 0.015 Inches | - | - | ||
![]() WT20-00-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | 1 | - | Hook-Up | PTFE | NTE Electronics | WT20-00-25 | NTE Electronics, Inc | Spool | Active | - | - | 600 Volts AC | 200°C | WT | Black | Hook-Up Wire | - | - | 20 AWG | 600V | - | Black | - | - | - | Teflon | - | - | - | - | 19 | 20 AWG | Stranded | - | - | 25 Feet | - | - | - | - | - | ||
![]() W102BR-100 NTE Electronics, Inc. | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | OSHA | Speaker | PVC | NTE Electronics | W102BR-100 | NTE Electronics, Inc | Spool | Active | - | - | 50 V | - | BR | - | Speaker Wire | Unshielded | 2 | 10 AWG | 50 V | - | Black/Red | - | - | - | - | - | - | - | - | - | - | Stranded | - | - | 100 | - | - | - | - | - | ||
![]() WT20-05-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | 1 | - | Hook-Up | PTFE | NTE Electronics | WT20-05-25 | NTE Electronics, Inc | Spool | Active | - | - | 600 Volts AC | 200°C | WT | Green | Hook-Up Wire | - | - | 20 AWG | 600V | - | Green | - | - | - | Teflon | - | - | - | - | 19 | 20 AWG | Stranded | - | - | 25 Feet | - | - | - | - | - | ||
![]() WT20-01-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | 1 | - | Hook-Up | PTFE | NTE Electronics | WT20-01-25 | NTE Electronics, Inc | Spool | Active | - | - | 600 Volts AC | 200°C | WT | Brown | Hook-Up Wire | - | - | 20 AWG | 600V | - | Brown | - | - | - | Teflon | - | - | - | - | 19 | 20 AWG | Stranded | - | - | 25 Feet | - | - | - | - | - | ||
![]() WT20-04-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | - | Hook-Up | PTFE | NTE Electronics | WT20-04-25 | NTE Electronics, Inc | Spool | Active | - | - | 600 Volts AC | 200°C | WT | - | Hook-Up Wire | - | - | 20 AWG | 600V | - | Yellow | - | - | - | - | - | - | - | - | 19 | - | Stranded | - | - | 25 Feet | - | - | - | - | - | ||
![]() W182BR-100 NTE Electronics, Inc. | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | 1 | OSHA | Speaker | PVC | NTE Electronics | W182BR-100 | NTE Electronics, Inc | Spool | Active | - | - | 50 V | - | BR | - | Speaker Wire | Unshielded | 2 | 18 AWG | 50 V | - | Black/Red | - | - | - | - | - | - | - | - | - | - | Stranded | - | - | 100 | - | - | - | - | - | ||
![]() WT20-09-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | 1 | - | Hook-Up | PTFE | NTE Electronics | WT20-09-25 | NTE Electronics, Inc | Spool | Active | - | - | 600 Volts AC | 200°C | WT | White | Hook-Up Wire | - | - | 20 AWG | 600V | - | White | - | - | - | Teflon | - | - | - | - | 19 | 20 AWG | Stranded | - | - | 25 Feet | - | - | - | - | - | ||
![]() WT20-02-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | 1 | - | Hook-Up | PTFE | NTE Electronics | WT20-02-25 | NTE Electronics, Inc | Spool | Active | - | - | 600 Volts AC | 200°C | WT | Red | Hook-Up Wire | - | - | 20 AWG | 600V | - | Red | - | - | - | Teflon | - | - | - | - | 19 | 20 AWG | Stranded | - | - | 25 Feet | - | - | - | - | - | ||
![]() WT18-02-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | - | Hook-Up | PTFE | NTE Electronics | WT18-02-25 | NTE Electronics, Inc | Spool | Active | - | - | 600 Volts AC | 200°C | WT | - | Hook-Up Wire | - | - | 18 AWG | 600V | - | Red | - | - | - | - | - | - | - | - | 19 | - | Stranded | - | - | 25 Feet | - | - | - | - | - | ||
![]() WT18-06-25 NTE Electronics, Inc. | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | - | Hook-Up | PTFE | NTE Electronics | WT18-06-25 | NTE Electronics, Inc | Spool | Active | - | - | 600 Volts AC | 200°C | WT | - | Hook-Up Wire | - | - | 18 AWG | 600V | - | Blue | - | - | - | - | - | - | - | - | 19 | - | Stranded | - | - | 25 Feet | - | - | - | - | - |