- Color
- Operating Temperature
- Recovered Wall Thickness
- Shrink Ratio
- Manufacturer
- Manufacturer Part Number
- Features
- Inner Diameter - Recovered
- Inner Diameter - Supplied
- Length
- Material
- Mfr
Attribute column
Manufacturer
NTE ELECT Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | Shape | Approvals | Inner Diameter - Recovered | Inner Diameter - Supplied | Inside Diameter After Shrinking | Inside Diameter Before Shrinking | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Product Status | Product Thickness | Recovered Diameter | RoHS | Shrink Wall Type | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Shrinkage Ratio | Shrink Temperature | Number of Pieces | Features | Spool Size | Shrink Ratio | Product Length (mm) | Diameter | Length | Recovered Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 47-20706-Y NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.185 (4.70mm) | 0.375 (9.53mm) | - | - | NTE Electronics | 47-20706-Y | NTE Electronics, Inc | - | Bag | Active | - | 0.185 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Yellow | - | - | - | 2 to 1 | 90°C | 15 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 3/8 | 0.500 (152.40mm, 6.00) | 0.026 Inches | ||
![]() 47-20906-BL NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.374 (9.50mm) | 0.750 (19.05mm) | - | - | NTE Electronics | 47-20906-BL | NTE Electronics, Inc | - | Bag | Active | - | 0.374 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Blue | - | - | - | 2 to 1 | 90°C | 10 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 0.75 Inch | 0.500 (152.40mm, 6.00) | 0.03 Inches | ||
![]() 47-20906-R NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.374 (9.50mm) | 0.750 (19.05mm) | - | - | NTE Electronics | 47-20906-R | NTE Electronics, Inc | - | Bag | Active | - | 0.374 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Red | - | - | - | 2 to 1 | 90°C | 10 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 0.75 Inch | 0.500 (152.40mm, 6.00) | 0.03 Inches | ||
![]() 47-21006-BL NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.500 (12.70mm) | 1.000 (25.40mm) | - | - | NTE Electronics | 47-21006-BL | NTE Electronics, Inc | - | Bag | Active | - | 0.5 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Blue | - | - | - | 2 to 1 | 90°C | 7 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1.0 Inch | 0.500 (152.40mm, 6.00) | 0.035 Inches | ||
![]() 47-21006-G NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.500 (12.70mm) | 1.000 (25.40mm) | - | - | NTE Electronics | 47-21006-G | NTE Electronics, Inc | - | Bag | Active | - | 0.5 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Green | - | - | - | 2 to 1 | 90°C | 7 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1.0 Inch | 0.500 (152.40mm, 6.00) | 0.035 Inches | ||
![]() 47-21006-Y NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.500 (12.70mm) | 1.000 (25.40mm) | - | - | NTE Electronics | 47-21006-Y | NTE Electronics, Inc | - | Bag | Active | - | 0.5 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Yellow | - | - | - | 2 to 1 | 90°C | 7 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1.0 Inch | 0.500 (152.40mm, 6.00) | 0.035 Inches | ||
![]() 47-21048-Y NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.500 (12.70mm) | 1.000 (25.40mm) | - | - | NTE Electronics | 47-21048-Y | NTE Electronics, Inc | - | Strip | Active | - | 0.5 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Yellow | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1.0 Inch | 4.00 (1.22m) | 0.035 Inches | ||
![]() 47-21106-BK NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.752 (19.10mm) | 1.500 (38.10mm) | - | - | NTE Electronics | 47-21106-BK | NTE Electronics, Inc | - | Bag | Active | - | 0.752 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 90°C | 4 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1.5 Inch | 0.500 (152.40mm, 6.00) | 0.039 Inches | ||
![]() 47-21106-BL NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.752 (19.10mm) | 1.500 (38.10mm) | - | - | NTE Electronics | 47-21106-BL | NTE Electronics, Inc | - | Bag | Active | - | 0.756 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Blue | - | - | - | 2 to 1 | 90°C | 4 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1.5 Inch | 0.500 (152.40mm, 6.00) | 0.043 Inches | ||
![]() 47-21348-BK NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 1.535 (39.00mm) | 3.000 (76.20mm) | - | - | NTE Electronics | 47-21348-BK | NTE Electronics, Inc | - | Strip | Active | - | 1.535 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 3.0 Inch | 4.00 (1.22m) | 0.047 Inches | ||
![]() 47-23248-BL NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.079 (2.01mm) | 0.250 (6.35mm) | - | - | NTE Electronics | 47-23248-BL | NTE Electronics, Inc | - | Strip | Active | - | 0.079 Inches | Yes | - | -67 to 185 Degrees F | Dual Wall | Tubing, Flexible | - | - | Blue | - | - | - | 3 to 1 | 110°C | 1 | Adhesive Lined, Flame Retardant, Fluid Resistant | - | 3:1 | - | 1/4 | 4.00 (1.22m) | 0.02 Inches | ||
![]() 47-23648-Y NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.315 (8.00mm) | 1.000 (25.40mm) | - | - | NTE Electronics | 47-23648-Y | NTE Electronics, Inc | - | Strip | Active | - | 0.315 Inches | Yes | - | -67 to 185 Degrees F | Dual Wall | Tubing, Flexible | - | - | Yellow | - | - | - | 3 to 1 | 110°C | 1 | Adhesive Lined, Flame Retardant, Fluid Resistant | - | 3:1 | - | 1.0 Inch | 4.00 (1.22m) | 0.039 Inches | ||
![]() 47-25806-BK NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.512 (13.00mm) | 1.500 (38.10mm) | - | - | NTE Electronics | 47-25806-BK | NTE Electronics, Inc | - | Bag | Active | - | 0.512 Inches | Yes | - | -67 to 185 Degrees F | Dual Wall | Tubing, Flexible | - | - | Black | - | - | - | 3 to 1 | 110°C | 2 | Adhesive Lined, Flame Retardant, Fluid Resistant | - | 3:1 | - | 1.5 Inch | 0.500 (152.40mm, 6.00) | 0.039 Inches | ||
![]() 47-23448-W NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.158 (4.01mm) | 0.500 (12.70mm) | - | - | NTE Electronics | 47-23448-W | NTE Electronics, Inc | - | Strip | Active | - | 0.157 Inches | Yes | - | -67 to 185 Degrees F | Dual Wall | Tubing, Flexible | - | - | White | - | - | - | 3 to 1 | 110°C | 1 | Adhesive Lined, Flame Retardant, Fluid Resistant | - | 3:1 | - | 0.5 Inch | 4.00 (1.22m) | 0.028 Inches | ||
![]() 47-20148-OR NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | - | - | 0.031 (0.79mm) | 0.063 (1.60mm) | 0.8 | 1.6 | NTE Electronics | 47-20148-OR | NTE Electronics, Inc | -55C to 135C | Strip | Active | 0.43 | - | - | THIN | -55°C ~ 135°C | Thin Wall | TUBING | - | - | Orange | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, Fluid Resistant | - | 2:1 | 1219.2(mm) | 1/16 | 4.00 (1.22m) | 0.017 (0.43mm) | ||
![]() 47-23248-Y NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.079 (2.01mm) | 0.250 (6.35mm) | - | - | NTE Electronics | 47-23248-Y | NTE Electronics, Inc | - | Strip | Active | - | 0.079 Inches | Yes | - | -67 to 185 Degrees F | Dual Wall | Tubing, Flexible | - | - | Yellow | - | - | - | 3 to 1 | 110°C | 1 | Adhesive Lined, Flame Retardant, Fluid Resistant | - | 3:1 | - | 1/4 | 4.00 (1.22m) | 0.02 Inches | ||
![]() 47-20206-Y NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.047 (1.19mm) | 0.094 (2.40mm) | - | - | NTE Electronics | 47-20206-Y | NTE Electronics, Inc | - | Bag | Active | - | 0.047 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Yellow | - | - | - | 2 to 1 | 90°C | 30 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 3/32 | 0.500 (152.40mm, 6.00) | 0.02 Inches | ||
![]() 47-23548-CL NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.236 (5.99mm) | 0.750 (19.05mm) | - | - | NTE Electronics | 47-23548-CL | NTE Electronics, Inc | - | Strip | Active | - | 0.236 Inches | Yes | - | -67 to 185 Degrees F | Dual Wall | Tubing, Flexible | - | - | Clear | - | - | - | 3 to 1 | 110°C | 1 | Adhesive Lined, Flame Retardant, Fluid Resistant | - | 3:1 | - | 0.75 Inch | 4.00 (1.22m) | 0.031 Inches | ||
![]() 47-10350-CL NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.063 (1.60mm) | 0.125 (3.18mm) | - | - | NTE Electronics | 47-10350-CL | NTE Electronics, Inc | - | Spool | Active | - | 0.063 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Clear | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | 50.0 (15.2m) | 2:1 | - | 1/8 | 50.0 (15.2m) | 0.02 Inches | ||
![]() 47-20348-OR NTE ELECT | In Stock | - | - | Wall | Polyolefin (PO) | Polyolefin | - | - | 0.063 (1.60mm) | 0.125 (3.18mm) | - | - | NTE Electronics | 47-20348-OR | NTE Electronics, Inc | - | Strip | Active | - | - | Non-Compliant | - | -55°C ~ 135°C | Thin Wall | Tubing, Flexible | 135 °C | -55 °C | Orange | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1/8 | 1.2192 m | 0.020 (0.51mm) |