- Color
- Operating Temperature
- Recovered Wall Thickness
- Shrink Ratio
- Manufacturer
- Manufacturer Part Number
- Features
- Inner Diameter - Recovered
- Inner Diameter - Supplied
- Length
- Material
- Mfr
Attribute column
Manufacturer
NTE ELECT Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | Shape | Approvals | Inner Diameter - Recovered | Inner Diameter - Supplied | Inside Diameter After Shrinking | Inside Diameter Before Shrinking | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Product Status | Product Thickness | Recovered Diameter | RoHS | Shrink Wall Type | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Shelf Life | Storage/Refrigeration Temperature | Shelf Life Start | Shrinkage Ratio | Shrink Temperature | Number of Pieces | Features | Spool Size | Shrink Ratio | Product Length (mm) | Diameter | Length | Recovered Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 47-108100-Y NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.252 (6.40mm) | 0.500 (12.70mm) | - | - | NTE Electronics | 47-108100-Y | NTE Electronics, Inc | - | Spool | Active | - | 0.252 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Yellow | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | 100.0 (30.5m) | 2:1 | - | 0.5 Inch | 100.0 (30.5m) | 0.026 Inches | ||
![]() 47-10850-Y NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.252 (6.40mm) | 0.500 (12.70mm) | - | - | NTE Electronics | 47-10850-Y | NTE Electronics, Inc | - | Spool | Active | - | 0.252 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Yellow | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | 50.0 (15.2m) | 2:1 | - | 0.5 Inch | 50.0 (15.2m) | 0.026 Inches | ||
![]() 47-109100-W NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.374 (9.50mm) | 0.750 (19.05mm) | - | - | NTE Electronics | 47-109100-W | NTE Electronics, Inc | - | Spool | Active | - | 0.374 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | White | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | 100.0 (30.5m) | 2:1 | - | 0.75 Inch | 100.0 (30.5m) | 0.03 Inches | ||
![]() 47-110100-BK NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.500 (12.70mm) | 1.000 (25.40mm) | - | - | NTE Electronics | 47-110100-BK | NTE Electronics, Inc | - | Spool | Active | - | 0.5 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Black | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | 100.0 (30.5m) | 2:1 | - | 1.0 Inch | 100.0 (30.5m) | 0.035 Inches | ||
![]() 47-11050-BL NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.500 (12.70mm) | 1.000 (25.40mm) | - | - | NTE Electronics | 47-11050-BL | NTE Electronics, Inc | - | Spool | Active | - | 0.5 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Blue | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | 50.0 (15.2m) | 2:1 | - | 1.0 Inch | 50.0 (15.2m) | 0.035 Inches | ||
![]() 47-11125-BL NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.752 (19.10mm) | 1.500 (38.10mm) | - | - | NTE Electronics | 47-11125-BL | NTE Electronics, Inc | - | Spool | Active | - | 0.752 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Blue | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | 25.0 (7.6m) | 2:1 | - | 1.5 Inch | 25.0 (7.6m) | 0.039 Inches | ||
![]() 47-11250-G NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 1.000 (25.40mm) | 2.000 (50.80mm) | - | - | NTE Electronics | 47-11250-G | NTE Electronics, Inc | - | Spool | Active | - | 1 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Green | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | 50.0 (15.2m) | 2:1 | - | 2.0 Inch | 50.0 (15.2m) | 0.043 Inches | ||
![]() 47-20048-GR NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | - | - | 0.024 (0.61mm) | 0.047 (1.19mm) | - | - | NTE Electronics | 47-20048-GR | NTE Electronics, Inc | - | Strip | Active | - | - | - | - | -55°C ~ 135°C | Thin Wall | Tubing, Flexible | - | - | Grey | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, Fluid Resistant | - | 2:1 | - | 3/64 | 4.00 (1.22m) | 0.017 (0.43mm) | ||
![]() 47-20406-R NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.094 (2.40mm) | 0.188 (4.76mm) | - | - | NTE Electronics | 47-20406-R | NTE Electronics, Inc | - | Bag | Active | - | 0.094 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Red | - | - | - | 2 to 1 | 90°C | 25 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 3/16 | 0.500 (152.40mm, 6.00) | 0.02 Inches | ||
![]() 47-20406-W NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.094 (2.40mm) | 0.188 (4.76mm) | - | - | NTE Electronics | 47-20406-W | NTE Electronics, Inc | - | Bag | Active | - | 0.094 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | White | - | - | - | 2 to 1 | 90°C | 25 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 3/16 | 0.500 (152.40mm, 6.00) | 0.02 Inches | ||
![]() 47-20506-G NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.126 (3.20mm) | 0.250 (6.35mm) | - | - | NTE Electronics | 47-20506-G | NTE Electronics, Inc | - | Bag | Active | - | 0.126 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Green | - | - | - | 2 to 1 | 90°C | 20 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1/4 | 0.500 (152.40mm, 6.00) | 0.026 Inches | ||
![]() 47-20448-GR NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | - | - | 0.094 (2.40mm) | 0.188 (4.76mm) | - | - | NTE Electronics | 47-20448-GR | NTE Electronics, Inc | - | Strip | Active | - | - | - | - | -55°C ~ 135°C | Thin Wall | Tubing, Flexible | - | - | Grey | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, Fluid Resistant | - | 2:1 | - | 3/16 | 4.00 (1.22m) | 0.020 (0.51mm) | ||
![]() 47-20648-OR NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | Polyolefin | - | - | 0.158 (4.01mm) | 0.313 (7.93mm) | 4 | 7.9 | NTE Electronics | 47-20648-OR | NTE Electronics, Inc | -55C to 135C | Strip | Active | 0.65 | - | Non-Compliant | THIN | -55°C ~ 135°C | Thin Wall | TUBING | - | - | Orange | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, Fluid Resistant | - | 2:1 | 1219.2(mm) | 5/16 | 1.2192 m | 0.025 (0.64mm) | ||
![]() 47-20748-G NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.185 (4.70mm) | 0.375 (9.53mm) | - | - | NTE Electronics | 47-20748-G | NTE Electronics, Inc | - | Strip | Active | - | 0.185 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Green | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 3/8 | 4.00 (1.22m) | 0.026 Inches | ||
![]() 47-20748-GR NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | - | - | 0.185 (4.70mm) | 0.375 (9.53mm) | - | - | NTE Electronics | 47-20748-GR | NTE Electronics, Inc | - | Strip | Active | - | - | - | - | -55°C ~ 135°C | Thin Wall | Tubing, Flexible | - | - | Grey | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, Fluid Resistant | - | 2:1 | - | 3/8 | 4.00 (1.22m) | 0.025 (0.64mm) | ||
![]() 47-20806-CL NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.252 (6.40mm) | 0.500 (12.70mm) | - | - | NTE Electronics | 47-20806-CL | NTE Electronics, Inc | - | Bag | Active | - | 0.252 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Clear | - | - | - | 2 to 1 | 90°C | 12 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 0.5 Inch | 0.500 (152.40mm, 6.00) | 0.026 Inches | ||
![]() 47-20848-VT NTE ELECT | In Stock | - | - | Wall | Polyolefin (PO) | Polyolefin | - | - | 0.252 (6.40mm) | 0.500 (12.70mm) | - | - | NTE Electronics | 47-20848-VT | NTE Electronics, Inc | - | Strip | Active | - | - | Non-Compliant | - | -55°C ~ 135°C | Thin Wall | Tubing, Flexible | 135 °C | -55 °C | Violet | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, Fluid Resistant | - | 2:1 | - | 0.5 Inch | 1.2192 m | 0.025 (0.64mm) | ||
![]() 47-20948-BR NTE ELECT | In Stock | - | - | Wall | Polyolefin (PO) | Polyolefin | - | - | 0.374 (9.50mm) | 0.750 (19.05mm) | - | - | NTE Electronics | 47-20948-BR | NTE Electronics, Inc | - | Strip | Active | - | - | Non-Compliant | - | -55°C ~ 135°C | Thin Wall | Tubing, Flexible | 135 °C | -55 °C | Brown | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, Fluid Resistant | - | 2:1 | - | 0.75 Inch | 1.2192 m | 0.030 (0.76mm) | ||
![]() 47-21106-W NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.752 (19.10mm) | 1.500 (38.10mm) | - | - | NTE Electronics | 47-21106-W | NTE Electronics, Inc | - | Bag | Active | - | 0.772 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | White | - | - | - | 2 to 1 | 90°C | 4 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1.5 Inch | 0.500 (152.40mm, 6.00) | 0.059 Inches | ||
![]() 47-21148-Y NTE ELECT | In Stock | - | - | - | Polyolefin (PO) | - | Straight Tube | UL;CSA | 0.752 (19.10mm) | 1.500 (38.10mm) | - | - | NTE Electronics | 47-21148-Y | NTE Electronics, Inc | - | Strip | Active | - | 0.754 Inches | Yes | - | -67 to 275 Degrees F | Thin Wall | Tubing, Flexible | - | - | Yellow | - | - | - | 2 to 1 | 90°C | 1 | Flame Retardant, Fluid Resistant | - | 2:1 | - | 1.5 Inch | 1.2192 m | 0.044 Inches |