- Operating Temperature
- Manufacturer
- Manufacturer Part Number
- Composition
- Mounting Styles
- Resistance
- RoHS
- Shaft Type
- Wattage
- Color
- Material
- Package Quantity
Attribute column
Manufacturer
NTE ELECT Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Package Quantity | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Shaft Type | Operating Temperature | Series | Type | Resistance | Composition | Color | ELV | Number of Turns | Type Attributes | Outside Diameter | Abrasion Protection | Features | Wattage | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500-0301 NTE ELECT | In Stock | - | - | - | 1 | - | NTE Electronics | 500-0301 | - | PC Board | - | - | No | Slotted | -67 to 302 Degrees F | - | - | 20 | Cermet | - | - | 1 | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | ||
![]() 500-0241 NTE ELECT | In Stock | - | - | - | 1 | - | NTE Electronics | 500-0241 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | 20 | Cermet | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | ||
![]() 500-0371 NTE ELECT | In Stock | - | - | - | - | - | NTE Electronics | 500-0371 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | 1000 | Cermet | - | - | 1 | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | ||
![]() 04-SWP5000-10 NTE ELECT | In Stock | - | - | Polyethylene (PE) | - | 04-SWP5000 | - | - | NTE Electronics, Inc | - | Bag | Active | - | - | -76°C ~ 190°C | - | Spiral Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | - | - | 1/2 Inch | 10.00 (3.05m) | 0.062 (1.57mm) | 0.374 (9.52mm) | - | 0.500 (12.70mm) | - | - | ||
![]() 500-0351 NTE ELECT | In Stock | - | - | Cast Iron | - | - | Maurey Power Transmission | BK8510716BX | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | 50000 | Cermet | - | - | 1 | - | 8.25 Inches | - | - | 0.5 | - | - | - | - | - | - | - | - | ||
![]() 500-0231 NTE ELECT | In Stock | - | - | - | 1 | - | ABB | OTPD80FP | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | 500000 | Cermet | Natural | Compliant | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | Not Applicable | ||
![]() 500-0012 NTE ELECT | In Stock | - | - | - | 1 | - | NTE Electronics | 500-0012 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | 25000 | Cermet | - | - | 20 | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | ||
![]() 04-SWP2500-10 NTE ELECT | In Stock | - | - | Polyethylene (PE) | - | 04-SWP2500 | - | - | Abracon LLC | - | Bulk | Obsolete | - | - | -76°C ~ 190°C | - | Spiral Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | - | - | 1/4 Inch | 10.00 (3.05m) | 0.045 (1.14mm) | 0.160 (4.06mm) | - | 0.250 (6.35mm) | - | - | ||
![]() 04-SWP1250-10 NTE ELECT | In Stock | - | - | Polyethylene (PE) | - | 04-SWP1250 | - | - | NTE Electronics, Inc | - | Bag | Active | - | - | -76°C ~ 190°C | - | Spiral Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | - | - | 1/8 Inch | 10.00 (3.05m) | 0.032 (0.81mm) | 0.061 (1.55mm) | - | 0.125 (3.18mm) | - | - | ||
![]() 04-SCW5-10WH NTE ELECT | In Stock | - | - | Polyester (PES) | 1 | 04-SCW5 | NTE Electronics | 04-SCW5-10WH | NTE Electronics, Inc | - | Bag | Active | - | - | -50°C ~ 150°C | - | Self Wrap | - | - | White | - | - | Slit Harness | - | Abrasion Resistant | - | - | 5mm | 10.00 (3.05m) | - | 0.197 (5.00mm) | 0.236 (6.00mm) | - | - | - |