- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance
- Height Seated (Max)
- Lead Spacing
- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
NTE ELECT Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Package Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Composition | Applications | Capacitance | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Polarization | Diameter | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NEHH3.3M350CB NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | - | 1 | 1000 Hrs @ 85°C | NTE Electronics | NEHH3.3M350CB | NTE Electronics, Inc | Bag | - | Active | - | 350 V | -25°C ~ 85°C | NEHH | 0.394" Dia x 0.787" L (10.00mm x 20.00mm) | -10%, +75% | - | General Purpose | 3.3 μF | - | - | - | - | Polar | - | - | - | ||
![]() NEV6800M16II NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Can | - | 1 | 1000 Hrs @ 85°C | NTE Electronics | NEV6800M16II | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 16 V | -40°C ~ 85°C | NEV | 0.630" Dia (16.00mm) | ±20% | - | General Purpose | 6800 μF | - | - | 0.295" (7.50mm) | - | Polar | - | 1.378" (35.00mm) | - | ||
![]() VHT4700M6.3 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Can | - | 1 | 1000 Hrs @ 105°C | NTE Electronics | - | NTE Electronics, Inc | Bag | - | Active | Compliant | 6.3 V | -40°C ~ 105°C | VHT | 0.394" Dia (10.00mm) | ±20% | - | General Purpose | 4700 μF | - | - | 0.197" (5.00mm) | - | Polar | - | 0.984" (25.00mm) | - | ||
![]() NEH220M16-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEH220M16-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 16 V | -40°C ~ 85°C | NEH | 0.315" Dia x 0.630" L (8.00mm x 16.00mm) | ±20% | Electrolytic | General Purpose | 220 μF | 1.38 | - | - | 0.024 | Polar | 0.31 | - | - | ||
![]() NEH470M50-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEH470M50-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 50 V | -40°C ~ 85°C | NEH | 0.512" Dia x 1.063" L (13.00mm x 27.00mm) | ±20% | Electrolytic | General Purpose | 470 μF | 1.38 | - | - | 0.031 | Polar | 0.51 | - | - | ||
![]() NEH1000M50-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEH1000M50-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 50 V | -40°C ~ 85°C | NEH | 0.630" Dia x 0.906" L (16.00mm x 23.00mm) | ±20% | Electrolytic | General Purpose | 1000 μF | 1.38 | - | - | 0.031 | Polar | 0.63 | - | - | ||
![]() NEH100M50-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEH100M50-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 50 V | -40°C ~ 85°C | NEH | 0.315" Dia x 0.630" L (8.00mm x 16.00mm) | ±20% | Electrolytic | General Purpose | 100 μF | 1.38 | - | - | 0.024 | Polar | 0.31 | - | - | ||
![]() NEH1000M25-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEH1000M25-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 25 V | -40°C ~ 85°C | NEH | 0.512" Dia x 0.866" L (13.00mm x 22.00mm) | ±20% | Electrolytic | General Purpose | 1000 μF | 1.38 | - | - | 0.031 | Polar | 0.51 | - | - | ||
![]() NEH10M35-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEH10M35-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 35 V | -40°C ~ 85°C | NEH | 0.197" Dia x 0.512" L (5.00mm x 13.00mm) | ±20% | Electrolytic | General Purpose | 10 μF | 1.38 | - | - | 0.024 | Polar | 0.2 | - | - | ||
![]() NEH100M63-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEH100M63-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 63 V | -40°C ~ 85°C | NEH | 0.394" Dia x 0.787" L (10.00mm x 20.00mm) | ±20% | Electrolytic | General Purpose | 100 μF | 1.38 | - | - | 0.024 | Polar | 0.39 | - | - | ||
![]() NEHH10M450-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEHH10M450-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 450 V | -25°C ~ 85°C | NEHH | 0.512" Dia (13.00mm) | ±20% | Electrolytic | General Purpose | 10 μF | 1.38 | - | - | 0.031 | Polar | 0.51 | - | - | ||
![]() NEV.33M50-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEV.33M50-10 | NTE Electronics, Inc | Bag | Radial Round | Active | No | 50 V | -40°C ~ 85°C | NEV | 0.197" Dia (5.00mm) | ±20% | Electrolytic | General Purpose | 0.33 μF | 0.71 | - | 0.079" (2.00mm) | 0.02 | Polar | 0.2 | 0.472" (12.00mm) | - | ||
![]() NEV.10M50-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEV.10M50-10 | NTE Electronics, Inc | Bag | Radial Round | Active | No | 50 V | -40°C ~ 85°C | NEV | 1.496" L x 0.591" W (38.00mm x 15.00mm) | ±20% | Electrolytic | General Purpose | 0.1 μF | 0.71 | - | 1.299" (33.00mm) | 0.02 | Polar | 0.2 | 0.945" (24.00mm) | - | ||
![]() NEH1.0M50-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH1.0M50-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 50 V | -40°C ~ 85°C | NEH | 0.236" Dia x 0.492" L (6.00mm x 12.50mm) | ±20% | Electrolytic | General Purpose | 1 μF | 1.38 | - | - | 0.024 | Polar | 0.2 | - | - | ||
![]() NEH2200M50-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEH2200M50-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 50 V | -40°C ~ 85°C | NEH | 0.709" Dia x 1.378" L (18.00mm x 35.00mm) | ±20% | Electrolytic | General Purpose | 2200 μF | 1.38 | - | - | 0.031 | Polar | 0.71 | - | - | ||
![]() NEH47M50-10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 10 | 1000 Hrs @ 85°C | NTE Electronics | NEH4.7M50-10 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 50 V | -40°C ~ 85°C | NEH | 0.315" Dia x 0.630" L (8.00mm x 16.00mm) | ±20% | Electrolytic | General Purpose | 47 μF | 1.38 | - | - | 0.024 | Polar | 0.2 | - | - | ||
![]() NEH15M63 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial, Can | - | 1 | 1000 Hrs @ 85°C | NTE Electronics | NEH15M63 | NTE Electronics, Inc | Bag | Axial Round | Active | No | 63 V | -40°C ~ 85°C | NEH | 0.248" Dia x 0.512" L (6.30mm x 13.00mm) | ±20% | Electrolytic | General Purpose | 15 μF | 1.38 | - | - | 0.024 | Polar | 0.31 | - | - | ||
![]() NEV3300M63HB NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Can | - | 1 | 1000 Hrs @ 85°C | NTE Electronics | NEV3300M63HB | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 63 V | -40°C ~ 85°C | NEV | 0.866" Dia (22.00mm) | ±20% | - | General Purpose | 3300 μF | - | - | 0.394" (10.00mm) | - | Polar | - | 1.693" (43.00mm) | - | ||
![]() MSC125V460 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | Radial, Can - QC Terminals | - | 1 | - | NTE Electronics | MSC125V460 | NTE Electronics, Inc | Bag | Can | Active | No | 125 V | -40°C ~ 65°C | MSC | 1.810" Dia (45.97mm) | - | Electrolytic | Motor Start | 460 μF | - | - | 0.630" (16.00mm) | - | - | 1.81 | 3.380" (85.85mm) | - | ||
![]() MSC250V270 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | Radial, Can - QC Terminals | - | 1 | - | - | - | NTE Electronics, Inc | Bag | - | Active | - | 250 V | -40°C ~ 65°C | MSC | 2.060" Dia (52.32mm) | - | - | Motor Start | 270 μF | - | - | 0.880" (22.35mm) | - | - | - | 4.380" (111.25mm) | - |