- Mfr
- Package
- Product Status
- Series
- Applications
- Capacitance
- Height Seated (Max)
- Lead Spacing
- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
NTE ELECT Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Package Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Package Type | Part Life Cycle Code | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Lead Length | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Polarization | Life (Hours) | Lead Style | Accessory Type | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Specifications | Rated (AC) Voltage (URac) | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLR102K630 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Not Required | - | Polyester | - | 2 | - | 1 | NTE ELECTRONICS INC | 0.6(mm) | - | NTE Electronics | MLR102K630 | NTE Electronics, Inc | Through Hole | -55C to 85C | 85 °C | -55 °C | Bag | , 6922 | Radial | Radial Oval | Active | Not Required(mm) | Active | 5.67 | No | Yes | PET | 10% | - | - | 630V | - | -55°C ~ 85°C | MLR | 0.694 L x 0.218 W (17.63mm x 5.54mm) | ±10% | PC Pins | EAR99 | - | - | - | - | Mylar | General Purpose | 8532.25.00.80 | 1000(pF) | 13.84 mm | unknown | Radial | - | FILM CAPACITOR | 0.73 | Not Required | - | 0.545 | 630 V | 0.024 | 6922 | 630VDC/250VAC | - | - | - | - | - | - | 10% | 10% | - | 250 V | - | 17.63(MAX)(mm) | - | 8.28 mm | 0.385 (9.78mm) | 17.63 mm | 5.54 mm | - | 8.28(mm) | - | ||
![]() VHT1M50 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Through Hole | Radial, Can | - | Aluminium | - | - | - | 1 | - | - | 1000 Hrs @ 105°C | NTE Electronics | VHT.1M50 | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Radial Round | - | - | Active | - | No | - | - | - | 50 V | 50 V | - | - | -40°C ~ 105°C | VHT | 0.197 Dia (5.00mm) | 20 % | - | - | - | - | 105 °C | -40 °C | Electrolytic | General Purpose | - | 0.1 MicroFarads | - | - | - | 2 mm | - | 0.709 | - | - | 0.079 | - | 0.02 | - | - | 3 µA | Polar | - | - | - | - | - | - | - | - | - | - | 0.2 | 11 mm | 0.433 (11.00mm) | - | - | - | - | - | ||
![]() TD10M25 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Through Hole | Radial | 2 | Tantalum | - | - | - | 1 | - | - | - | NTE Electronics | TD1.0M25 | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Disc | - | - | Active | - | No | - | - | - | 25 V | 25 V | - | - | -55°C ~ 85°C | TD | 0.177 Dia (4.50mm) | 20 % | - | - | - | Conformal Coated | 125 °C | -55 °C | Solid Tantalum | - | - | 1u Farads | - | - | - | 2.54 mm | - | 0.394 | - | Polar | 0.1 | - | 0.019 | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 0.335 (8.50mm) | - | - | - | - | - | ||
![]() NPR22M100 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial, Can | - | ALUMINUM (WET) | - | 2 | - | 1 | NTE ELECTRONICS INC | - | 1000 Hrs @ 85°C | NTE Electronics | NPR2.2M100 | NTE Electronics, Inc | - | - | 85 °C | -40 °C | Bag | , | Radial | Radial Round | Active | - | Active | 5.71 | No | Yes | - | - | 100 V | - | - | - | -40°C ~ 85°C | NPR | 0.236 Dia (6.00mm) | ±20% | - | EAR99 | - | - | - | - | Electrolytic | General Purpose | - | 2.2 MicroFarads | 5 mm | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 0.709 | - | NON-POLARIZED | 0.098 | 100 V | 0.024 | - | - | - | Bi-Polar | - | - | - | - | 20% | 20% | - | - | - | - | 0.24 | - | 0.472 (12.00mm) | 20 mm | - | - | - | - | ||
![]() NEV4.7M50AA NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial, Can | 2 | Aluminium | - | - | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEV.47M50AA | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | Compliant | - | - | - | 50 V | 50 V | - | - | -40°C ~ 85°C | NEV | 0.197 Dia (5.00mm) | 20 % | - | - | - | - | - | - | - | General Purpose | - | 4.7 µF | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | 5 mm | 11 mm | 0.492 (12.50mm) | - | - | - | - | - | ||
![]() NEV220M25DD NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1 | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEV220M25DD | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | 25 V | - | - | - | -40°C ~ 85°C | NEV | 0.256 Dia (6.50mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 220 µF | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | 0.472 (12.00mm) | - | - | - | - | - | ||
![]() NEH2.2M50AA NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Axial, Can | - | - | - | - | - | 1 | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEH.22M50AA | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | 50 V | - | - | - | -40°C ~ 85°C | NEH | 0.198 Dia x 0.512 L (5.00mm x 13.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NEV10M50AA NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1 | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEV10M50AA | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | 50 V | - | - | - | -40°C ~ 85°C | NEV | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 1 µF | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | - | ||
![]() NPA10M63 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Axial, Can | - | ALUMINUM (WET) | - | 2 | - | 1 | NTE ELECTRONICS INC | - | 1000 Hrs @ 85°C | NTE Electronics | NPA10M63 | NTE Electronics, Inc | - | - | 85 °C | -40 °C | Bag | - | Axial | Axial Round | Active | - | Active | 2.3 | No | Yes | - | - | 63 V | - | - | - | -40°C ~ 85°C | NPA | 0.394 Dia x 0.826 L (10.00mm x 21.00mm) | ±20% | - | EAR99 | - | - | - | - | Electrolytic | General Purpose | - | 10 MicroFarads | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.38 | - | NON-POLARIZED | - | 63 V | 0.024 | - | - | - | Bi-Polar | - | - | - | - | 20% | 20% | - | - | - | - | 0.31 | - | - | 19 mm | - | - | - | - | ||
![]() SMC0805Z104 NTE Electronics, Inc. | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | 1 | - | - | - | NTE Electronics | SMC0805Z104 | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | 50V | - | - | - | -55°C ~ 125°C | SMC | 0.079 L x 0.047 W (2.00mm x 1.20mm) | -20%, +80% | - | - | X7R | - | - | - | - | General Purpose | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() MLR472K100 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial | - | Polyester | - | 2 | - | 1 | NTE ELECTRONICS INC | - | - | NTE Electronics | MLR472K100 | NTE Electronics, Inc | - | - | 85 °C | -55 °C | Bag | , 2212 | Radial | Radial Oval | Active | - | Active | 5.69 | No | Yes | - | - | - | - | 100V | - | -55°C ~ 85°C | MLR | 0.217 L x 0.118 W (5.50mm x 3.00mm) | ±10% | PC Pins | EAR99 | - | - | - | - | Mylar | General Purpose | 8532.25.00.80 | 4.7n Farads | 3.5 mm | unknown | - | - | FILM CAPACITOR | 0.73 | - | - | 0.138 | 100 V | 0.02 | 2212 | - | - | - | - | - | - | - | 10% | 10% | - | 65 V | - | - | - | 7.5 mm | 0.354 (9.00mm) | 5.5 mm | 3 mm | - | - | - | ||
![]() MLR474K250 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial | - | Polyester | - | 2 | - | 1 | NTE ELECTRONICS INC | - | - | NTE Electronics | MLR474K250 | NTE Electronics, Inc | - | - | 85 °C | -55 °C | Bag | , 9432 | Radial | Radial Oval | Active | - | Active | 5.69 | No | Yes | - | - | - | - | 250V | - | -55°C ~ 85°C | MLR | 0.945 L x 0.315 W (24.00mm x 8.00mm) | ±10% | PC Pins | EAR99 | - | - | - | - | Mylar | General Purpose | 8532.25.00.80 | 470n Farads | 20 mm | unknown | - | - | FILM CAPACITOR | 0.73 | - | - | 0.787 | 250 V | 0.031 | 9432 | - | - | - | - | - | - | - | 10% | 10% | - | 125 V | - | - | - | 15 mm | 0.650 (16.50mm) | 24 mm | 8 mm | - | - | - | ||
![]() NPA330M25 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Axial, Can | - | ALUMINUM | 113.398093 g | 2 | - | 1 | NTE ELECTRONICS INC | - | 1000 Hrs @ 85°C | NTE Electronics | NPA330M25 | NTE Electronics, Inc | - | - | 85 °C | -40 °C | Bag | - | Axial | Axial Round | Active | - | Active | 5.74 | No | Yes | - | - | 25 V | - | - | - | -40°C ~ 85°C | NPA | 0.512 Dia x 1.181 L (13.00mm x 30.00mm) | ±20% | - | - | - | - | - | - | Electrolytic | General Purpose | - | 330 MicroFarads | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.38 | - | NON-POLARIZED | - | 25 V | 0.031 | - | - | - | Bi-Polar | - | - | - | - | 20% | 20% | - | - | - | - | 0.51 | 6.35 mm | - | 95.25 mm | 6.35 mm | - | - | - | ||
![]() MRCH-10 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | NTE Electronics | MRCH-10 | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | MRC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Boot | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NEV470M25EE NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial, Can | 2 | Aluminium | - | - | - | 1 | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEV470M25EE | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | Compliant | - | - | - | 25 V | 25 V | - | 25 V | -40°C ~ 85°C | NEV | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | 85 °C | -40 °C | - | General Purpose | - | 470 µF | - | - | - | 5 mm | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | Polar | 1000 hours | - | - | - | - | - | - | - | - | - | 10 mm | 16 mm | 0.551 (14.00mm) | - | - | - | - | - | ||
![]() NEV2200M35GH NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | NTE Electronics | NEV2200M35GH | NTE Electronics, Inc | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | 35 V | - | - | - | -40°C ~ 85°C | NEV | 0.512 Dia (13.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 2200 µF | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 (28.00mm) | - | - | - | - | - | ||
![]() MLR822K100 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial | - | Polyester | 4.535924 g | 2 | - | 1 | NTE ELECTRONICS INC | - | - | NTE Electronics | MLR822K100 | NTE Electronics, Inc | - | - | 85 °C | -55 °C | Bag | , 2412 | Radial | Radial Oval | Active | - | Active | 5.7 | No | Yes | - | - | - | - | 100V | - | -55°C ~ 85°C | MLR | 0.236 L x 0.118 W (6.00mm x 3.00mm) | ±10% | PC Pins | EAR99 | - | - | - | - | Mylar | General Purpose | 8532.25.00.80 | 8.2n Farads | 3.5 mm | unknown | - | - | FILM CAPACITOR | 0.73 | - | - | 0.138 | 100 V | 0.02 | 2412 | - | - | - | - | - | - | - | 10% | 10% | - | 65 V | - | - | - | 6.35 mm | 0.472 (12.00mm) | 38.1 mm | 19.05 mm | - | - | - | ||
![]() NPA33M50 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Through Hole | Axial, Can | - | ALUMINUM | 45.359237 g | 2 | - | 1 | NTE ELECTRONICS INC | - | 1000 Hrs @ 85°C | NTE Electronics | NPA33M50 | NTE Electronics, Inc | - | - | 85 °C | -40 °C | Bag | - | Axial | Axial Round | Active | - | Active | 5.74 | No | Yes | - | - | 50 V | 50 V | - | - | -40°C ~ 85°C | NPA | 0.394 Dia x 0.826 L (10.00mm x 21.00mm) | 20 % | - | - | - | - | 85 °C | -40 °C | Electrolytic | General Purpose | - | 33 MicroFarads | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.38 | - | NON-POLARIZED | - | 50 V | 0.024 | - | - | - | Bi-Polar | - | - | - | - | 20% | 20% | - | - | - | - | 0.39 | 6.35 mm | - | 95.25 mm | 6.35 mm | - | - | - | ||
![]() MRC370V5 NTE Electronics, Inc. | In Stock | - | - | - | Chassis Mount | Radial, Can | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | NTE Electronics | MRC370V5 | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Radial Oval | - | - | Active | - | No | - | - | - | - | - | - | - | -40°C ~ 70°C | MRC | 2.160 L x 1.310 W (54.86mm x 33.27mm), Lip | ±6% | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | Metallized Polypropylene | Motor Run | - | 5 MicroFarads | - | - | - | - | - | - | - | - | 0.81 | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.500 (38.10mm) | - | - | - | - | - | ||
![]() MLR333K100 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Through Hole | Radial | - | Polyester | 453.59237 mg | 2 | - | 1 | NTE ELECTRONICS INC | - | - | NTE Electronics | MLR333K100 | NTE Electronics, Inc | - | - | 85 °C | -55 °C | Bag | , 2616 | Radial | Radial Oval | Active | - | Active | 5.69 | No | Yes | - | - | - | - | 100V | - | -55°C ~ 85°C | MLR | 0.256 L x 0.157 W (6.50mm x 4.00mm) | 10 % | PC Pins | EAR99 | - | - | 85 °C | -55 °C | Mylar | General Purpose | 8532.25.00.80 | 33n Farads | 3.5 mm | unknown | - | 3.5 mm | FILM CAPACITOR | 0.73 | - | - | 0.138 | 100 V | 0.02 | 2616 | - | - | - | - | - | - | - | 10% | 10% | - | 65 V | - | - | - | 6.35 mm | 0.433 (11.00mm) | 88.9 mm | 6.35 mm | - | - | - |