- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
NTE ELECT Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Package Quantity | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Dielectric | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMC0805C3D3 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805C3D3 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 50V | - | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±0.25pF | C0G, NP0 | General Purpose | 3.3 pF | - | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() SMC1206J471 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206J471 | NTE Electronics, Inc | Bag | Active | - | 50V | - | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | General Purpose | 470 pF | - | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() CML330J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML330J100 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 100V | - | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | C0G, NP0 | Bypass, Decoupling | 33 pF | - | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() CML333M50 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML333M50 | NTE Electronics, Inc | Bag | Active | - | 50V | - | 10°C ~ 85°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±20% | Z5U | Bypass, Decoupling | 0.033 μF | - | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() SMC0805K222 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805K222 | NTE Electronics, Inc | Bag | Active | - | 50V | - | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | X7R | General Purpose | 2200 pF | - | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() SMC0805K683 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | NTE Electronics | SMC0805K683 | NTE Electronics, Inc | Bag | Active | - | 50V | - | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | X7R | General Purpose | 0.068 μF | - | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() CML100J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML100J100 | NTE Electronics, Inc | Bag | Active | - | 100V | - | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | C0G, NP0 | Bypass, Decoupling | 10 pF | - | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() CML103J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML103J100 | NTE Electronics, Inc | Bag | Active | Compliant | 100V | - | -55°C ~ 125°C | CML | 0.300" L x 0.150" W (7.62mm x 3.81mm) | ±5% | C0G, NP0 | Bypass, Decoupling | 10000 pF | - | - | 0.200" (5.08mm) | Straight | - | 0.360" (9.14mm) | - | - | ||
![]() CML222K100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML222K100 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 100V | 100 V | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | X7R | Bypass, Decoupling | 2200 pF | X7R | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() SMC0805J151 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805J151 | NTE Electronics, Inc | Bag | Active | - | 50V | - | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±5% | C0G, NP0 | General Purpose | 150 pF | - | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() 90215 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 90215 | NTE Electronics, Inc | Bag | Active | - | 1000V (1kV) | - | -25°C ~ 85°C | 90000 | 0.197" Dia (5.00mm) | -20%, +80% | Z5V | General Purpose | 1500 pF | - | - | 0.295" (7.50mm) | Straight | - | 0.276" (7.00mm) | - | - | ||
![]() 89082 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 89082 | NTE Electronics, Inc | Bag | Active | - | 50V | - | -25°C ~ 85°C | 89000 | 0.315" Dia (8.00mm) | ±10% | C0G, NP0 | General Purpose | 82 pF | - | - | 0.201" (5.10mm) | Straight | - | 0.354" (9.00mm) | - | - | ||
![]() CML103K100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML103K100 | NTE Electronics, Inc | Bag | Active | - | 100V | - | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | X7R | Bypass, Decoupling | 10000 pF | - | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() 90310 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | - | - | NTE Electronics, Inc | Bag | Active | - | 1000V (1kV) | - | -25°C ~ 85°C | 90000 | 0.413" Dia (10.50mm) | -20%, +80% | Z5V | General Purpose | 10000 pF | - | - | 0.295" (7.50mm) | Straight | - | 0.492" (12.50mm) | - | - | ||
![]() 90322 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 90322 | NTE Electronics, Inc | Bag | Active | - | 1000V (1kV) | - | -25°C ~ 85°C | 90000 | 0.531" Dia (13.50mm) | -20%, +80% | Z5V | General Purpose | 0.022 μF | - | - | 0.295" (7.50mm) | Straight | - | 0.610" (15.50mm) | - | - | ||
![]() 8901D0 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 8901D0 | NTE Electronics, Inc | Bag | Active | - | 50V | - | -25°C ~ 85°C | 89000 | 0.157" Dia (4.00mm) | ±0.5pF | C0G, NP0 | General Purpose | 1 pF | - | - | 0.098" (2.50mm) | Straight | - | 0.197" (5.00mm) | - | - | ||
![]() 90127 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 90127 | NTE Electronics, Inc | Bag | Active | - | 1000V (1kV) | - | -25°C ~ 85°C | 90000 | 0.236" Dia (6.00mm) | ±5% | Y5P | General Purpose | 270 pF | - | - | 0.295" (7.50mm) | Straight | - | 0.315" (8.00mm) | - | - | ||
![]() 9009D0 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 9009D0 | NTE Electronics, Inc | Bag | Active | - | 1000V (1kV) | - | -25°C ~ 85°C | 90000 | 0.197" Dia (5.00mm) | ±0.5pF | SL | General Purpose | 9 pF | - | - | 0.295" (7.50mm) | Straight | - | 0.276" (7.00mm) | - | - | ||
![]() CML155M50 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML155M50 | NTE Electronics, Inc | Bag | Active | - | 50V | - | 10°C ~ 85°C | CML | 0.300" L x 0.150" W (7.62mm x 3.81mm) | ±20% | Z5U | Bypass, Decoupling | 1.5 μF | - | - | 0.200" (5.08mm) | Straight | - | 0.360" (9.14mm) | - | - | ||
![]() SMC1206K223 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206K223 | NTE Electronics, Inc | Bag | Active | - | 50V | - | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 0.022 μF | - | - | - | - | - | - | 0.031" (0.80mm) | - |