- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
NTE ELECT Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Package Quantity | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMC0805C1D5 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805C1D5 | NTE Electronics, Inc | Bag | Active | - | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±0.25pF | C0G, NP0 | General Purpose | 1.5 pF | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() 90243 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 90243 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 1000V (1kV) | -25°C ~ 85°C | 90000 | 0.276" Dia (7.00mm) | -20%, +80% | Z5V | General Purpose | 4300 pF | - | 0.295" (7.50mm) | Straight | - | 0.354" (9.00mm) | - | - | ||
![]() CML331J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML331J100 | NTE Electronics, Inc | Bag | Active | - | 100V | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | C0G, NP0 | Bypass, Decoupling | 330 pF | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() SMC0805K104 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805K104 | NTE Electronics, Inc | Bag | Active | - | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | X7R | General Purpose | 0.1 μF | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() SMC0805J120 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805J120 | NTE Electronics, Inc | Bag | Active | - | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±5% | C0G, NP0 | General Purpose | 12 pF | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() CML221J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML221J100 | NTE Electronics, Inc | Bag | Active | - | 100V | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | C0G, NP0 | Bypass, Decoupling | 220 pF | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() SMC0805C2D2 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805C2D2 | NTE Electronics, Inc | Bag | Active | - | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±0.25pF | C0G, NP0 | General Purpose | 2.2 pF | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() 90143 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 90143 | NTE Electronics, Inc | Bag | Active | - | 1000V (1kV) | -25°C ~ 85°C | 90000 | 0.236" Dia (6.00mm) | ±5% | Y5P | General Purpose | 430 pF | - | 0.295" (7.50mm) | Straight | - | 0.315" (8.00mm) | - | - | ||
![]() CML225M50 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML225M50 | NTE Electronics, Inc | Bag | Active | - | 50V | 10°C ~ 85°C | CML | 0.300" L x 0.150" W (7.62mm x 3.81mm) | ±20% | Z5U | Bypass, Decoupling | 2.2 μF | - | 0.200" (5.08mm) | Straight | - | 0.360" (9.14mm) | - | - | ||
![]() CML684K100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML684K100 | NTE Electronics, Inc | Bag | Active | - | 100V | -55°C ~ 125°C | CML | 0.300" L x 0.150" W (7.62mm x 3.81mm) | ±10% | X7R | Bypass, Decoupling | 0.68 μF | - | 0.200" (5.08mm) | Straight | - | 0.360" (9.14mm) | - | - | ||
![]() CML332K100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML332K100 | NTE Electronics, Inc | Bag | Active | - | 100V | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | X7R | Bypass, Decoupling | 3300 pF | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() SMC0805J150 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805J150 | NTE Electronics, Inc | Bag | Active | - | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±5% | C0G, NP0 | General Purpose | 15 pF | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() SMC0805J270 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805J270 | NTE Electronics, Inc | Bag | Active | - | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±5% | C0G, NP0 | General Purpose | 27 pF | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() SMC1206K392 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | NTE Electronics | SMC1206K392 | NTE Electronics, Inc | Bag | Active | - | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 3900 pF | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() SMC1206C2D2 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206C2D2 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.25pF | C0G, NP0 | General Purpose | 2.2 pF | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() SMC1206K682 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206K682 | NTE Electronics, Inc | Bag | Active | - | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 6800 pF | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() SMC1206C1D5 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206C1D5 | NTE Electronics, Inc | Bag | Active | - | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.25pF | C0G, NP0 | General Purpose | 1.5 pF | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() CML334M50 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML334M50 | NTE Electronics, Inc | Bag | Active | - | 50V | 10°C ~ 85°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±20% | Z5U | Bypass, Decoupling | 0.33 μF | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() CML682K100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML682K100 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 100V | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±10% | X7R | Bypass, Decoupling | 6800 pF | - | 0.100" (2.54mm) | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() SMC0805J101 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805J101 | NTE Electronics, Inc | Bag | Active | Non-Compliant | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±5% | C0G, NP0 | General Purpose | 100 pF | - | - | - | - | - | 0.051" (1.30mm) | - |