- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
NTE ELECT Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Package Quantity | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Composition | Applications | Capacitance | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CML681J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML681J100 | NTE Electronics, Inc | Bag | - | Active | - | 100V | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | C0G, NP0 | - | Bypass, Decoupling | 680 pF | - | - | 0.100" (2.54mm) | - | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() CML153J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML153J100 | NTE Electronics, Inc | Bag | - | Active | - | 100V | -55°C ~ 125°C | CML | 0.300" L x 0.150" W (7.62mm x 3.81mm) | ±5% | C0G, NP0 | - | Bypass, Decoupling | 0.015 μF | - | - | 0.200" (5.08mm) | - | Straight | - | 0.360" (9.14mm) | - | - | ||
![]() SMC1206C6D8 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206C6D8 | NTE Electronics, Inc | Bag | - | Active | - | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.25pF | C0G, NP0 | - | General Purpose | 6.8 pF | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() SMC1206J270 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206J270 | NTE Electronics, Inc | Bag | - | Active | - | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | - | General Purpose | 27 pF | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() SMC1206J100 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206J100 | NTE Electronics, Inc | Bag | - | Active | - | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | - | General Purpose | 10 pF | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() SMC1206J150 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206J150 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | - | General Purpose | 15 pF | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() SMC1206C3D3 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206C3D3 | NTE Electronics, Inc | Bag | - | Active | - | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.25pF | C0G, NP0 | - | General Purpose | 3.3 pF | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() SMC1206J681 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206J681 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | - | General Purpose | 680 pF | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() SMC0805K333 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805K333 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | X7R | - | General Purpose | 0.033 μF | - | - | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() CML471J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML471J100 | NTE Electronics, Inc | Bag | Radial Oval | Active | No | 100V | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | C0G, NP0 | Ceramic | Bypass, Decoupling | 470 pF | 1.3 | - | 0.100" (2.54mm) | 0.02 | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() SMC0805C6D8 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | NTE Electronics | SMC0805C6D8 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±0.25pF | C0G, NP0 | - | General Purpose | 6.8 pF | - | - | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() CML682J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML682J100 | NTE Electronics, Inc | Bag | - | Active | - | 100V | -55°C ~ 125°C | CML | 0.300" L x 0.150" W (7.62mm x 3.81mm) | ±5% | C0G, NP0 | - | Bypass, Decoupling | 6800 pF | - | - | 0.100" (2.54mm) | - | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() 90027 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 90027 | NTE Electronics, Inc | Bag | - | Active | - | 1000V (1kV) | -25°C ~ 85°C | 90000 | 0.197" Dia (5.00mm) | ±5% | SL | - | General Purpose | 27 pF | - | - | 0.295" (7.50mm) | - | Straight | - | 0.276" (7.00mm) | - | - | ||
![]() SMC1206Z225 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 1 | NTE Electronics | SMC1206Z225 | NTE Electronics, Inc | Bag | - | Active | - | 50V | -55°C ~ 125°C | SMC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | -20%, +80% | Y5V (F) | - | General Purpose | 2.2 μF | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() CML222J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML222J100 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 100V | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | C0G, NP0 | - | Bypass, Decoupling | 2200 pF | - | - | 0.100" (2.54mm) | - | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() CML472J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML472J100 | NTE Electronics, Inc | Bag | - | Active | - | 100V | -55°C ~ 125°C | CML | 0.200" L x 0.125" W (5.08mm x 3.18mm) | ±5% | C0G, NP0 | - | Bypass, Decoupling | 4700 pF | - | - | 0.100" (2.54mm) | - | Straight | - | 0.260" (6.60mm) | - | - | ||
![]() CML473J100 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | NTE Electronics | CML473J100 | NTE Electronics, Inc | Bag | - | Active | - | 100V | -55°C ~ 125°C | CML | 0.300" L x 0.150" W (7.62mm x 3.81mm) | ±5% | C0G, NP0 | - | Bypass, Decoupling | 0.047 μF | - | - | 0.200" (5.08mm) | - | Straight | - | 0.360" (9.14mm) | - | - | ||
![]() SMC0805J390 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805J390 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±5% | C0G, NP0 | - | General Purpose | 39 pF | - | - | - | - | - | - | - | 0.051" (1.30mm) | - | ||
![]() 90091 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial, Disc | 1 | NTE Electronics | 90091 | NTE Electronics, Inc | Bag | - | Active | - | 1000V (1kV) | -25°C ~ 85°C | 90000 | 0.236" Dia (6.00mm) | ±5% | SL | - | General Purpose | 91 pF | - | - | 0.295" (7.50mm) | - | Straight | - | 0.315" (8.00mm) | - | - | ||
![]() SMC0805J181 NTE Electronics, Inc | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 1 | NTE Electronics | SMC0805J181 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 50V | -55°C ~ 125°C | SMC | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±5% | C0G, NP0 | - | General Purpose | 180 pF | - | - | - | - | - | - | - | 0.051" (1.30mm) | - |