- Capacitance
- Features
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Manufacturer Size Code
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
NTE ELECT Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Package Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Composition | Capacitance | Lead Length | Lead Spacing | Lead Diameter | Manufacturer Size Code | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TD4.7M20 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | - | NTE Electronics | TD4.7M20 | NTE Electronics, Inc | Bag | Disc | Active | No | 20 V | -55°C ~ 85°C | TD | 0.197" Dia (5.00mm) | ±20% | Conformal Coated | Solid Tantalum | 4.7 μF | 0.394 | 0.100" (2.54mm) | 0.019 | - | General Purpose | 0.413" (10.50mm) | - | ||
![]() SCTC105K50 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | 1 | - | NTE Electronics | SCTC105K50 | NTE Electronics, Inc | Bag | - | Active | - | 50 V | -55°C ~ 85°C | SCT | 0.236" L x 0.126" W (6.00mm x 3.20mm) | ±10% | Molded | - | 1 μF | - | - | - | C | General Purpose | 0.110" (2.80mm) | - | ||
![]() TD15M10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | - | NTE Electronics | TD15M10 | NTE Electronics, Inc | Bag | Disc | Active | No | 10 V | -55°C ~ 85°C | TD | 0.217" Dia (5.50mm) | ±20% | Conformal Coated | Solid Tantalum | 15 μF | 0.394 | 0.100" (2.54mm) | 0.019 | - | General Purpose | 0.413" (10.50mm) | - | ||
![]() TD150M10 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | - | NTE Electronics | TD150M10 | NTE Electronics, Inc | Bag | Disc | Active | No | 10 V | -55°C ~ 85°C | TD | 0.354" Dia (8.00mm) | ±20% | Conformal Coated | Solid Tantalum | 150 μF | 0.394 | 0.200" (5.08mm) | 0.019 | - | General Purpose | 0.630" (16.00mm) | - | ||
![]() SCTD475K35 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 1 | - | NTE Electronics | SCTD475K35 | NTE Electronics, Inc | Bag | - | Active | - | 35 V | -55°C ~ 85°C | SCT | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±10% | Molded | - | 4.7 μF | - | - | - | D | General Purpose | 0.122" (3.10mm) | - | ||
![]() SCTD226K16 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 1 | - | NTE Electronics | SCTD226K16 | NTE Electronics, Inc | Bag | - | Active | - | 16 V | -55°C ~ 85°C | SCT | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±10% | Molded | - | 22 μF | - | - | - | D | General Purpose | 0.122" (3.10mm) | - | ||
![]() SCTC225K35 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | 1 | - | NTE Electronics | SCTC225K35 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 35 V | -55°C ~ 85°C | SCT | 0.236" L x 0.126" W (6.00mm x 3.20mm) | ±10% | Molded | - | 2.2 μF | - | - | - | C | General Purpose | 0.110" (2.80mm) | - | ||
![]() SCTD476K16 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | NTE Electronics | SCTD476K16 | NTE Electronics, Inc | Bag | - | Active | - | 16 V | -55°C ~ 85°C | SCT | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±10% | Molded | - | 47 μF | - | - | - | D | General Purpose | 0.122" (3.10mm) | - | ||
![]() SCTH157K10 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 1 | - | NTE Electronics | SCTH157K10 | NTE Electronics, Inc | Bag | - | Active | - | 10 V | -55°C ~ 85°C | SCT | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±10% | Molded | - | 150 μF | - | - | - | H | General Purpose | 0.169" (4.30mm) | - | ||
![]() SCTB105K35 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1 | - | NTE Electronics | SCTB105K35 | NTE Electronics, Inc | Bag | - | Active | - | 35 V | -55°C ~ 85°C | SCT | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±10% | Molded | - | 1 μF | - | - | - | B | General Purpose | 0.083" (2.10mm) | - | ||
![]() SCTD225K50 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 1 | - | NTE Electronics | SCTD225K50 | NTE Electronics, Inc | Bag | - | Active | - | 50 V | -55°C ~ 85°C | SCT | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±10% | Molded | - | 2.2 μF | - | - | - | D | General Purpose | 0.122" (3.10mm) | - | ||
![]() TD4.7M6.3 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | - | NTE Electronics | TD4.7M6.3 | NTE Electronics, Inc | Bag | Disc | Active | No | 6.3 V | -55°C ~ 85°C | TD | 0.177" Dia (4.50mm) | ±20% | Conformal Coated | Solid Tantalum | 4.7 μF | 0.394 | 0.100" (2.54mm) | 0.019 | - | General Purpose | 0.335" (8.50mm) | - | ||
![]() SCTD226K25 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | NTE Electronics | SCTD226K25 | NTE Electronics, Inc | Bag | - | Active | - | 25 V | -55°C ~ 85°C | SCT | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±10% | Molded | - | 22 μF | - | - | - | D | General Purpose | 0.122" (3.10mm) | - | ||
![]() SCTC226K10 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | - | - | NTE Electronics | SCTC226K10 | NTE Electronics, Inc | Bag | - | Active | - | 10 V | -55°C ~ 85°C | SCT | 0.236" L x 0.126" W (6.00mm x 3.20mm) | ±10% | Molded | - | 22 μF | - | - | - | C | General Purpose | 0.110" (2.80mm) | - | ||
![]() SCTD157K6.3 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 1 | - | NTE Electronics | SCTD157K6.3 | NTE Electronics, Inc | Bag | - | Active | - | 6.3 V | -55°C ~ 85°C | SCT | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±10% | Molded | - | 150 μF | - | - | - | D | General Purpose | 0.122" (3.10mm) | - | ||
![]() SCTB155K25 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1 | - | NTE Electronics | SCTB155K25 | NTE Electronics, Inc | Bag | - | Active | - | 25 V | -55°C ~ 85°C | SCT | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±10% | Molded | - | 1.5 μF | - | - | - | B | General Purpose | 0.083" (2.10mm) | - | ||
![]() SCTB225K20 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | NTE Electronics | SCTB225K20 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 20 V | -55°C ~ 85°C | SCT | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±10% | Molded | - | 2.2 μF | - | - | - | B | General Purpose | 0.083" (2.10mm) | - | ||
![]() SCTB685K6.3 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1 | - | NTE Electronics | SCTB685K6.3 | NTE Electronics, Inc | Bag | - | Active | - | 6.3 V | -55°C ~ 85°C | SCT | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±10% | Molded | - | 6.8 μF | - | - | - | B | General Purpose | 0.083" (2.10mm) | - | ||
![]() SCTD686K6.3 NTE Electronics, Inc | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 1 | - | NTE Electronics | SCTD686K6.3 | NTE Electronics, Inc | Bag | - | Active | Non-Compliant | 6.3 V | -55°C ~ 85°C | SCT | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±10% | Molded | - | 68 μF | - | - | - | D | General Purpose | 0.122" (3.10mm) | - | ||
![]() TD3.3M20 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial | 1 | - | NTE Electronics | TD3.3M20 | NTE Electronics, Inc | Bag | Disc | Active | No | 20 V | -55°C ~ 85°C | TD | 0.197" Dia (5.00mm) | ±20% | Conformal Coated | Solid Tantalum | 3.3 μF | 0.394 | 0.100" (2.54mm) | 0.019 | - | General Purpose | 0.394" (10.00mm) | - |