- Approval Agency
- Current Rating (Amps)
- Mfr
- Package
- Package / Case
- Product Status
- Series
- Breaking Capacity @ Rated Voltage
- Color
- Fuse Type
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
NTE ELECT Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Package Quantity | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Color | Current Rating (Amps) | Approval Agency | Voltage | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74-10FC20A NTE Electronics, Inc | In Stock | - | - | Holder | 5AG, 10mm x 38mm (Midget) | 1 | NTE Electronics, Inc | Bag | Active | - | 1 kV | - | - | 0.406" Dia x 1.496" L (10.30mm x 38.00mm) | - | 20 A | cURus | 690 Volt Ac/dc | Fast Blow | Cartridge, Ceramic | 50A AC, 30A DC | ||
![]() 74-5SG4A NTE Electronics, Inc | In Stock | - | - | Holder | 5mm x 20mm | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 4 A | cULus | 125v/250V | Slow Blow | Cartridge, Glass | 20A | ||
![]() 74-5SC5A NTE Electronics, Inc | In Stock | - | - | Holder | 5mm x 20mm | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | 5 A | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-6SG4A NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | - | NTE Electronics, Inc | Bag | Active | Compliant | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 4 A | cULus | - | Slow Blow | Cartridge, Glass | 200A | ||
![]() 74-5FG100MA NTE Electronics, Inc | In Stock | - | - | Holder | 5mm x 20mm | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.197" Dia x 0.787" L (5.00mm x 20.00mm) | - | 100 mA | cULus | 125v/250V | Fast Blow | Cartridge, Glass | 20A | ||
![]() 74-3SG4A NTE Electronics, Inc | In Stock | - | - | Holder | Cartridge | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.142" Dia x 0.394" L (3.60mm x 10.00mm) | - | 4 A | cULus | 125v/250V | Slow Blow | Cartridge, Glass | 50A | ||
![]() 74-LAF3A NTE Electronics, Inc | In Stock | - | - | Holder | Blade, ATO/ATC | - | NTE Electronics, Inc | Bag | Active | - | 32 V | - | - | 0.760" L x 0.207" W x 0.494" H (19.30mm x 5.25mm x 12.54mm) | Violet | 3 A | - | - | Fast Blow | Automotive | - | ||
![]() 74-4FG2.5A NTE Electronics, Inc | In Stock | - | - | Holder | 2AG, 5mm x 15mm | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.177" Dia x 0.590" L (4.50mm x 15.00mm) | - | 2.5 A | cUR, UR | 125v/250V | Fast Blow | Cartridge, Glass | 100A | ||
![]() 74-5SCL1A NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 1 A | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-5SCL12A NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 12 A | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-MS2A NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.106" Dia x 0.287" L (2.70mm x 7.30mm) | - | 2 A | CSA, cUL, UL | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | ||
![]() 74-4SGL3.5A NTE Electronics, Inc | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 3.5 A | cUL, UL | 250V | Slow Blow | Cartridge, Glass | 100A | ||
![]() 74-4SGL1.25A NTE Electronics, Inc | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 1.25 A | cUL, UL | 250V | Slow Blow | Cartridge, Glass | 100A | ||
![]() 74-4FGL1.5A NTE Electronics, Inc | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.197" Dia x 0.630" L (5.00mm x 16.00mm) | - | 1.5 A | cUR, UR | 250V | Fast Blow | Cartridge, Glass | 50A | ||
![]() 74-MF7A NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.106" Dia x 0.287" L (2.70mm x 7.30mm) | - | 7 A | CSA, cUR, UR | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 30A | ||
![]() 74-5FG400MA NTE Electronics, Inc | In Stock | - | - | Holder | 5mm x 20mm | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.197" Dia x 0.787" L (5.00mm x 20.00mm) | - | 400 mA | cULus | 125v/250V | Fast Blow | Cartridge, Glass | 20A | ||
![]() 74-5SCL10A NTE Electronics, Inc | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.220" Dia x 0.846" L (5.60mm x 21.50mm) | - | 10 A | cURus | 250V | Slow Blow | Cartridge, Ceramic | 1.5kA | ||
![]() 74-6SC1.5A NTE Electronics, Inc | In Stock | - | - | Holder | 6mm x 30mm | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | 1.5 A | cURus | 125v/250V | Slow Blow | Cartridge, Ceramic | 200A | ||
![]() 74-MS500MA NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.106" Dia x 0.287" L (2.70mm x 7.30mm) | - | 500 mA | CSA, cUL, UL | 125V | Slow Blow | Board Mount (Cartridge Style Excluded) | 30A | ||
![]() 74-MF500MA NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | 1 | NTE Electronics, Inc | Bag | Active | - | - | - | - | 0.106" Dia x 0.287" L (2.70mm x 7.30mm) | - | 500 mA | CSA, cUL, UL | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A |