- Color
- Composition
- Diameter
- Features
- Finish
- Height
- Indicator
- Manufacturer
- Manufacturer Part Number
- Material
- Material Type
- Mfr
Attribute column
Manufacturer
NTE ELECT Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Package Quantity | Material Type | Base Product Number | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Indicator | Finish | Shaft Size | Features | Diameter | Height | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 504-0011 NTE ELECT | In Stock | - | - | Panel Mount | Flange | Stainless Steel | Aluminum | - | - | 1 | Aluminum | D38999/20LF | Gold | Copper Alloy | NTE Electronics | 504-0011 | Amphenol Aerospace Operations | Set Screw | Bulk | Metal | Active | No | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Crimp | Receptacle, Male Pins | Instrument | 11 | Metallic | Silver | Aviation, Marine, Military | Threaded | - | B | Unshielded | Environment Resistant | Cylindrical | Nickel | 19-11 | F | - | Line on Side | Black Gloss | 0.25 Inches | - | 0.925 (23.50mm) | 0.625 (15.88mm) | 100.0µin (2.54µm) | - | ||
![]() 504-0001 NTE ELECT | In Stock | - | - | - | - | - | Aluminum | - | - | 1 | Aluminum | - | - | - | NTE Electronics | 504-0001 | NTE Electronics, Inc | Set Screw | Bag | - | Active | No | - | - | DD | - | - | Instrument | - | Metallic | Natural | - | - | - | - | - | - | Cylindrical | - | - | - | - | Line on Side | Clear Gloss | 0.125 Inches | - | 0.500 (12.70mm) | 0.625 (15.88mm) | - | - |