- Height Seated (Max)
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Size / Dimension
- Supplier Device Package
- CCT(K)
- CRI (Color Rendering Index)
- Color
Attribute column
Manufacturer
NTE ELECT Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | CCT(K) | Lead Free Status / RoHS Status | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14-8752 NTE ELECT | In Stock | - | - | Surface Mount | 1213 (3032 Metric) | SMD | 11°C/W | -- | -- | - | DURIS® S 5 | 0.118 L x 0.114 W (3.00mm x 2.90mm) | Obsolete | -- | White | 6.1V | 120° | 150mA | 146 lm/W | 80 | 200mA | 134 lm (121 lm ~ 150 lm) | -- | 0.028 (0.70mm) | ||
![]() 14-8753 NTE ELECT | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 11°C/W | 5700K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Obsolete | -- | White, Cool | 6.1V | 120° | 150mA | 175 lm/W | 70 | 200mA | 160 lm (140 lm ~ 180 lm) | -- | 0.028 (0.70mm) | ||
![]() 14-8755 NTE ELECT | In Stock | - | - | Surface Mount | 1213 (3032 Metric) | SMD | - | - | -- | Tape & Reel (TR) | * | 0.118 L x 0.126 W (3.00mm x 3.20mm) | Obsolete | -- | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) |