- Color
- Contact Materials
- Contact Mating Finish
- Contact Tail Length
- Current-IEC
- Current-UL
- Features
- Header Orientation
- Housing Material
- Ingress Protection
- Insulation Height
- Manufacturer
Attribute column
Manufacturer
NTE ELECT Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Housing Material | Insert Material | Material - Insulation | Backshell Material, Plating | Terminal Screw Material | Package Quantity | Approvals | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | RoHS | Torque-Screw | Voltage, Rating | Voltage-UL | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Fastening Type | Power Rating | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Wire Gauge | Contact Tail Length | Number of Circuits | Number of Levels | Shell Size, MIL | Number of Poles | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions/Contacts | Terminal Screw Finish | Screw Size | Number of Wire Entries | Connection Type | Features | Pin Length | Height | Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25-E1000-10 NTE ELECT | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | 1 | CSA;cURus | - | - | - | - | - | 15 A | NTE Electronics | 25-E1000-10 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E1000 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 10 | - | - | - | Green | - | - | - | - | - | 5.00 mm | - | - | - | 0.333 (8.47mm) | - | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 10 | - | - | - | - | - | - | 10 | - | - | 90°, Right Angle | - | - | - | - | - | - | Screw Clamp | - | 4 MilliMeters | - | - | - | - | ||
![]() 25-E1100-10 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 1 | CSA, UR | - | - | - | - | - | 15 A | NTE Electronics | 25-E1100-10 | NTE Electronics, Inc | Bag | - | Active | No | 0.51 Nm (4.5 Lb-In) | 300V | 300 V | - | - | 25-E1100 | - | - | - | - | - | Board to Board | - | 10 | - | - | - | Green | - | - | - | - | - | 5.08 mm | - | - | - | 1.026 (26.05mm) | - | - | - | - | Screw | - | - | - | 1 | - | 10 | - | - | 12-30 AWG | - | - | Tubular Screw Clamp | 10 | - | 90° | - | - | 7-8mm | - | - | M2.5 | - | Screw Clamp | Retention Latches (Wire Side) | - | - | - | - | - | ||
![]() 25-E900-10 NTE ELECT | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | 1 | cURus;CSA | - | - | - | - | - | 15 A | NTE Electronics | 25-E900-10 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E900 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 10 | - | - | - | Green | - | - | - | - | - | 5.00 mm | - | - | - | 0.472 (12.00mm) | - | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 10 | - | - | - | - | - | - | 10 | - | - | Vertical | - | - | - | - | - | - | Screw Clamp | - | 4 MilliMeters | - | - | - | - | ||
![]() 25-E1500-08 NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 1 | UR | - | - | - | - | - | 7 A | NTE Electronics | 25-E1500-08 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E1500 | - | - | - | - | - | Header, Male Pins, Unshrouded | - | 8 | - | - | - | Gray | - | - | - | - | - | 5.00 mm | - | - | - | 0.079 (2.00mm) | - | - | - | - | Solder | - | 0.141 (3.58mm) | - | 1 | - | 8 | - | - | - | - | - | - | 8 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25-E1600-12 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 7 A | NTE Electronics | 25-E1600-12 | NTE Electronics, Inc | Bag | - | Active | - | 0.31 Nm (2.7 Lb-In) | 300V | 300 V | - | - | 25-E1600 | - | - | - | - | - | Plug for Unshrouded Header | - | 12 | - | - | - | Blue | - | - | - | - | - | 5.00 mm | - | - | - | 0.425 (10.80mm) | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | 14-22 AWG | - | - | - | 12 | - | 180° | - | - | 5-6mm | - | - | M2.5 | - | - | - | - | - | - | - | - | ||
![]() 25-E1600-07 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 7 A | NTE Electronics | 25-E1600-07 | NTE Electronics, Inc | Bag | - | Active | - | 0.31 Nm (2.7 Lb-In) | 300V | 300 V | - | - | 25-E1600 | - | - | - | - | - | Plug for Unshrouded Header | - | 7 | - | - | - | Blue | - | - | - | - | - | 5.00 mm | - | - | - | 0.425 (10.80mm) | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | 14-22 AWG | - | - | - | 7 | - | 180° | - | - | 5-6mm | - | - | M2.5 | - | - | - | - | - | - | - | - | ||
![]() 25-E900-05 NTE ELECT | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | 1 | cURus;CSA | - | - | - | - | - | 15 A | NTE Electronics | 25-E900-05 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E900 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 5 | - | - | - | Green | - | - | - | - | - | 5.00 mm | - | - | - | 0.472 (12.00mm) | - | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 5 | - | - | - | - | - | - | 5 | - | - | Vertical | - | - | - | - | - | - | Screw Clamp | - | 4 MilliMeters | - | - | - | - | ||
![]() 25-E1000-05 NTE ELECT | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | 1 | CSA;cURus | - | - | - | - | - | 15 A | NTE Electronics | 25-E1000-05 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E1000 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 5 | - | - | - | Green | - | - | - | - | - | 5.00 mm | - | - | - | 0.333 (8.47mm) | - | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 5 | - | - | - | - | - | - | 5 | - | - | 90°, Right Angle | - | - | - | - | - | - | Screw Clamp | - | 4 MilliMeters | - | - | - | - | ||
![]() 25-E1300-04 NTE ELECT | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | 1 | CSA;cURus | - | - | - | - | - | 15 A | NTE Electronics | 25-E1300-04 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E1300 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 4 | - | - | - | Green | - | - | - | - | - | 5.08 mm | - | - | - | 0.472 (12.00mm) | - | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 4 | - | - | - | - | - | - | 4 | - | - | Vertical | - | - | - | - | - | - | Screw Clamp | - | 4 MilliMeters | - | - | - | - | ||
![]() 25-E1600-10 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyetheretherketone (PEEK) | - | Brass, Chrome | - | 1 | - | - | - | Gold | Brass | - | 7 A | NTE Electronics | 25-E1600-10 | LEMO | Bulk | Metal | Active | - | 0.31 Nm (2.7 Lb-In) | - | 300 V | -55°C ~ 200°C | - | 3K | - | - | Crimp | - | Plug, Male Pins | Plug for Unshrouded Header | - | 5 | - | - | - | Silver | - | - | Push-Pull, Detent Lock | - | 19A | 5.00 mm | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 0.425 (10.80mm) | - | - | Chrome | 305 | Screw | - | - | - | 1 | - | - | 0.280 ~ 0.295 (7.10mm ~ 7.50mm) | - | 14-22 AWG | - | - | - | 10 | - | 180° | - | - | 5-6mm | - | - | M2.5 | - | - | Backshell | - | - | - | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() 25-E900-07 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | cURus;CSA | ENS1135 | Round Cable | - | - | - | 15 A | NTE Electronics | 25-E900-07 | Advantech Corp | Bulk | - | Not For New Designs | No | - | - | 300 V | - | - | RJ-Lnxx® | - | - | - | - | Plug to Plug | Header, Male Pins, Shrouded (4 Side) | - | 7 | - | - | - | Black | - | - | - | - | - | 0.197 (5.00mm) | - | Shielded | - | 0.472 (12.00mm) | Cat5e | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 7 | - | - | - | - | - | - | 7 | - | - | Vertical | - | - | 8p8c (RJ45, Ethernet) | - | - | - | Screw Clamp | Circular Threaded Coupling | 4 MilliMeters | - | 6.56 (2.00m) | - | - | ||
![]() 25-E900-04 NTE ELECT | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | 1 | cURus;CSA | - | - | - | - | - | 15 A | NTE Electronics | 25-E900-04 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E900 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 4 | - | - | - | Green | - | - | - | - | - | 5.00 mm | - | - | - | 0.472 (12.00mm) | - | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 4 | - | - | - | - | - | - | 4 | - | - | Vertical | - | - | - | - | - | - | Screw Clamp | - | 4 MilliMeters | - | - | - | - | ||
![]() 25-E900-09 NTE ELECT | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | 1 | cURus;CSA | - | - | - | - | - | 15 A | NTE Electronics | 25-E900-09 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E900 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 9 | - | - | - | Green | - | - | - | - | - | 5.00 mm | - | - | - | 0.472 (12.00mm) | - | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 9 | - | - | - | - | - | - | 9 | - | - | Vertical | - | - | - | - | - | - | Screw Clamp | - | 4 MilliMeters | - | - | - | - | ||
![]() 25-E1500-06 NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | Thermoplastic | - | Steel | 1 | UR | - | - | - | - | - | 7 A | NTE Electronics | 25-E1500-06 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | -40°C ~ 105°C | Bulk | Magnum® CB2000 | - | Active | - | - | - | Header, Male Pins, Unshrouded | - | 6 | - | - | - | Black | - | 1 | - | - | - | 0.375 (9.53mm) | - | - | - | 0.079 (2.00mm) | - | 30A | - | - | Solder | 12-22 AWG | 0.141 (3.58mm) | 6 | 1 | - | 6 | - | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | 6 | Screws with Captive Plate | - | Vertical | - | - | - | Zinc | - | 6 | - | -- | - | - | - | - | UL94 V-0 | ||
![]() 25-E1100-04 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 1 | CSA, UR | - | - | - | - | - | 15 A | NTE Electronics | 25-E1100-04 | NTE Electronics, Inc | Bag | - | Active | No | 0.51 Nm (4.5 Lb-In) | 300V | 300 V | - | - | 25-E1100 | - | - | - | - | - | Plug, Female Sockets | - | 4 | - | - | - | Green | - | - | - | - | - | 5.08 mm | - | - | - | 1.026 (26.05mm) | - | - | - | - | Screw | - | - | - | 1 | - | 4 | - | - | 12-30 AWG | - | - | Tubular Screw Clamp | 4 | - | 90° | - | - | 7-8mm | - | - | M2.5 | - | Screw Clamp | Retention Latches (Wire Side) | - | - | - | - | - | ||
![]() 25-E1400-10 NTE ELECT | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | CSA;cURus | - | - | - | - | - | 15 A | NTE Electronics | 25-E1400-10 | NTE Electronics, Inc | Bag | - | Active | No | - | 100 V | 300 V | - | - | 25-E1400 | 0.5 % | - | - | 25 ppm/°C | - | Header, Male Pins, Shrouded (4 Side) | 130 kΩ | 10 | 155 °C | -55 °C | Thin Film | Green | - | - | - | 100 mW | - | 0.200 (5.08mm) | - | - | - | 0.333 (8.47mm) | - | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 10 | - | - | - | - | - | - | 10 | - | - | 90°, Right Angle | - | - | - | - | - | - | Screw Clamp | - | 4 MilliMeters | 650 µm | - | - | - | ||
![]() 25-E1500-11 NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 1 | UR | - | - | - | - | - | 7 A | NTE Electronics | 25-E1500-11 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E1500 | - | - | - | - | - | Header, Male Pins, Unshrouded | - | 11 | - | - | - | Gray | - | - | - | - | - | 5.00 mm | - | - | - | 0.079 (2.00mm) | - | - | - | - | Solder | - | 0.141 (3.58mm) | - | 1 | - | 11 | - | - | - | - | - | - | 11 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25-E1300-05 NTE ELECT | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | 1 | CSA;cURus | - | - | - | - | - | 15 A | NTE Electronics | 25-E1300-05 | NTE Electronics, Inc | Bag | - | Active | No | - | 300V | 300 V | - | - | 25-E1300 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 5 | - | - | - | Green | - | - | - | - | - | 5.08 mm | - | - | - | 0.472 (12.00mm) | - | - | - | - | Solder | - | 0.157 (4.00mm) | - | 1 | - | 5 | - | - | - | - | - | - | 5 | - | - | Vertical | - | - | - | - | - | - | Screw Clamp | - | 4 MilliMeters | - | - | - | - | ||
![]() 25-E1200-10 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 1 | CSA, UR | - | - | - | - | - | 15 A | NTE Electronics | 25-E1200-10 | NTE Electronics, Inc | Bag | - | Active | No | 0.51 Nm (4.5 Lb-In) | 300V | 300 V | - | - | 25-E1200 | - | - | - | - | - | Plug, Female Sockets | - | 10 | - | - | - | Green | - | - | - | - | - | 5.08 mm | - | - | - | 0.591 (15.00mm) | - | - | - | - | Screw | - | - | - | 1 | - | 10 | - | - | 12-30 AWG | - | - | Tubular Screw Clamp | 10 | - | 180° | - | - | 7-8mm | - | - | M2.5 | - | Screw Clamp | Retention Latches (Non-Wire Side) | - | - | - | - | - | ||
![]() 25-E1600-11 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 7 A | NTE Electronics | 25-E1600-11 | NTE Electronics, Inc | Bag | - | Active | - | 0.31 Nm (2.7 Lb-In) | - | 300 V | - | - | 25-E1600 | - | - | - | - | - | Plug for Unshrouded Header | - | 11 | - | - | - | Blue | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.425 (10.80mm) | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | 14-22 AWG | - | - | - | 11 | - | 180° | - | - | 5-6mm | - | - | M2.5 | - | - | - | - | - | - | - | - |