- Current - Average Rectified (Io)
- Diode Type
- Manufacturer
- Manufacturer Part Number
- Mfr
- Package
- Product Status
- Series
- Voltage - Forward (Vf) (Max) @ If
- Voltage - Peak Reverse (Max)
- Current - Reverse Leakage @ Vr
- Ihs Manufacturer
Attribute column
Manufacturer
NTE ELECT Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Phase Type | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | Operating Temperature | Series | Termination | ECCN Code | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Circuit | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE5316 NTE Electronics, Inc | In Stock | - | - | Through Hole | 4-Square | NO | - | SILICON | 4 | - | 1.1 V | NTE ELECTRONICS INC | NTE Electronics | NTE5316 | NTE Electronics, Inc | - | 4 | - | - | - | - | Bag | UNSPECIFIED | S-XUFM-W4 | SQUARE | FLANGE MOUNT | Active | - | - | - | Active | - | NOT SPECIFIED | - | 2.14 | - | - | Yes | -55°C ~ 125°C (TJ) | - | - | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | WIRE | NOT SPECIFIED | unknown | - | S-XUFM-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | Single Phase | 10 μA @ 800 V | 1.1 V @ 4 A | ISOLATED | 8 A | 8 A | - | 1 | 800 V | 200 A | 800 V | - | ||
![]() NTE53003 NTE Electronics, Inc | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE53003 | NTE Electronics, Inc | - | 4 | - | - | 125 °C | -65 °C | Bag | UNSPECIFIED | S-XUFM-W4 | SQUARE | FLANGE MOUNT | Active | - | - | - | Active | - | - | - | 5.76 | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | UPPER | WIRE | - | unknown | - | S-XUFM-W4 | - | - | BRIDGE, 4 ELEMENTS | Single Phase | 10 μA @ 1000 V | 1.1 V @ 5 A | ISOLATED | 10 A | 8 A | - | 1 | 800 V | 200 A | 1 kV | 800 V | ||
![]() NTE5392 NTE Electronics, Inc | In Stock | - | - | Through Hole | 4-ESIP | - | 4-SIP | - | - | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE5392 | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | Contact Manufacturer | - | - | - | Active | - | - | - | 5.25 | - | - | - | -55°C ~ 150°C (TJ) | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | Single Phase | 5 μA @ 600 V | 1.1 V @ 17.5 A | - | - | 35 A | - | - | - | - | 600 V | - | ||
![]() NTE5303 NTE Electronics, Inc | In Stock | - | - | Through Hole | 4-ESIP | - | 4-SIP | - | - | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE5303 | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | Contact Manufacturer | - | - | - | Active | - | - | - | 5.29 | - | - | - | -55°C ~ 150°C (TJ) | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | Single Phase | 5 μA @ 1000 V | 1 V @ 8 A | - | - | 8 A | - | - | - | - | 1 kV | - | ||
![]() NTE5743 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | Module | NO | - | SILICON | 5 | 75(A) | - | NTE ELECTRONICS INC | NTE Electronics | NTE5743 | NTE Electronics, Inc | Screw | 1 | -40C to 150C | Automotive | - | - | Bag | UNSPECIFIED | R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Active | 1000(A) | 1600(V) | Three Phase | Active | No | NOT SPECIFIED | 8000(mA) | 2.12 | - | - | Yes | -40°C ~ 150°C (TJ) | - | - | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | 5 | R-XUFM-X5 | Not Qualified | - | BRIDGE, 6 ELEMENTS | Three Phase | 8 mA @ 1600 V | 1.3 V @ 75 A | ISOLATED | 75 A | 75 A | 1.3(V) | 3 | 1600 V | 1000 A | 1.6 kV | - | ||
![]() NTE5306 NTE Electronics, Inc | In Stock | - | - | Through Hole | 4-Circular | NO | - | SILICON | 4 | - | 1 V | NTE ELECTRONICS INC | NTE Electronics | NTE5306 | NTE Electronics, Inc | - | 4 | - | - | - | - | Bag | PLASTIC/EPOXY | O-PBCY-W4 | ROUND | CYLINDRICAL | Active | - | - | - | Active | - | - | - | 2.18 | - | No | - | -55°C ~ 125°C (TJ) | - | 4 Pin PC mount | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | BOTTOM | WIRE | - | unknown | - | O-PBCY-W4 | Not Qualified | Full Wave Diode Bridge | BRIDGE, 4 ELEMENTS | Single Phase | 10 μA @ 800 V | 1 V @ 1 A | - | 1.5 A | 1.5 A | - | 1 | 800 V | 50 A | 800 V | - | ||
![]() NTE5740 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | Module | NO | - | SILICON | 5 | 30(A) | - | NTE ELECTRONICS INC | NTE Electronics | NTE5740 | NTE Electronics, Inc | Screw | 1 | -40C to 150C | Automotive | - | - | Bag | UNSPECIFIED | R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Active | 500(A) | 800(V) | Three Phase | Active | No | NOT SPECIFIED | 2000(mA) | 2.18 | - | - | Yes | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | 5 | R-XUFM-X5 | Not Qualified | - | BRIDGE, 6 ELEMENTS | Three Phase | 2 mA @ 800 V | 1.1 V @ 30 A | ISOLATED | 30 A | 30 A | 1.1(V) | 3 | 800 V | 400 A | 800 V | - | ||
![]() NTE5346 NTE Electronics, Inc | In Stock | - | - | QC Terminal | 4-Square | NO | - | SILICON | 4 | 80(A) | 1.3 V | NTE ELECTRONICS INC | NTE Electronics | NTE5346 | NTE Electronics, Inc | Screw | 1 | -40C to 125C | Automotive | - | - | Bag | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Active | 1500(A) | 600(V) | Single Phase | Active | No | NOT SPECIFIED | - | 2.11 | - | No | Yes | -40°C ~ 125°C (TJ) | - | Screw Terminals | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | 4 | R-XUFM-X4 | Not Qualified | Full Wave Diode Bridge | BRIDGE, 4 ELEMENTS | Single Phase | - | 1.2 V @ 100 A | ISOLATED | 80 A | 80 A | 1.2(V) | 1 | 600 V | 1500 A | 600 V | - | ||
![]() NTE5301 NTE Electronics, Inc | In Stock | - | - | Through Hole | 4-ESIP | - | 4-SIP | - | - | - | - | - | NTE Electronics | NTE5301 | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 600 V | 1 V @ 8 A | - | - | 8 A | - | - | - | - | 600 V | - | ||
![]() NTE5327W NTE Electronics, Inc | In Stock | - | - | Through Hole | 4-Square | NO | - | SILICON | 4 | 25(A) | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE5327W | NTE Electronics, Inc | Through Hole | 1 | -55C to 125C | Military | - | - | Bag | UNSPECIFIED | S-XUFM-W4 | SQUARE | FLANGE MOUNT | Active | 300(A) | 800(V) | Single Phase | Active | No | NOT SPECIFIED | 10(mA) | 2.09 | 560(V) | - | Yes | -55°C ~ 125°C (TJ) | - | - | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | UPPER | WIRE | NOT SPECIFIED | unknown | 4 | S-XUFM-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | Single Phase | 10 μA @ 800 V | 1.2 V @ 12.5 A | ISOLATED | 25 A | 25 A | 1.2(V) | 1 | 800 V | 300 A | 800 V | 800 V |