- Diode Type
- Mfr
- Package
- Product Status
- Series
- Current - Average Rectified (Io)
- Package / Case
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
Attribute column
Manufacturer
NTE ELECT Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Current - Average Rectified (Io) (per Diode) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Recovery Time | Phase Type | Product Depth (mm) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | T | Time | Operating Temperature | Series | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Circuit | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Voltage - Peak Reverse (Max) | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Diameter | Height | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE5991 NTE Electronics, Inc. | In Stock | - | - | Stud, Surface Mount | Stud Mount | DO-203AA, DO-5, Stud | NO | 2 | DO-5 | 72.574779 g | SILICON | 1 | - | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE5991 | - | NTE Electronics, Inc | - | 1 | - | - | 190 °C | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.71 | - | Compliant | Yes | - | - | - | - | - | EAR99 | 190 °C | -65 °C | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | O-MUPM-D1 | Not Qualified | - | SINGLE | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 15 mA @ 400 V | 1.3 V @ 40 A | ANODE | 40 A | -65°C ~ 190°C | 40 A | 400 V | 40A | 1.3 V | 1 | - | 15 mA | 400 V | 400 V | - | - | 500 A | 586 A | - | - | 480 A | - | - | - | 16.9 mm | 12.7 mm | 34.3 mm | 76.2 mm | - | - | ||
![]() NTE6102 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | Stud | NO | - | T-70 | - | SILICON | 1 | - | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE6102 | - | NTE Electronics, Inc | - | 1 | - | - | 200 °C | - | Bag | METAL | - | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.75 | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 mA @ 600 V | 2.15 V @ 1500 A | CATHODE | - | -65°C ~ 200°C | 300 A | 600 V | 300A | - | 1 | - | - | - | 600 V | - | - | - | 7000 A | - | - | - | - | 9 µs | 9 µs | - | - | - | - | - | - | ||
![]() NTE5966 NTE Electronics, Inc. | In Stock | - | - | - | Chassis Mount | PRESS FIT | NO | - | Press Fit | - | SILICON | 1 | - | - | 1.7 V | NTE ELECTRONICS INC | NTE Electronics | NTE5966 | 25000(mA) | NTE Electronics, Inc | Stud | 1 | -65C to 175C | Military | - | - | Bag | METAL | O-MUPF-P1 | ROUND | PRESS FIT | DO-5 | Active | - | 1.7@57A(V) | - | 800(V) | - | - | - | Active | No | - | NOT SPECIFIED | 1000(uA) | - | 2.15 | - | - | Yes | - | - | - | - | - | EAR99 | - | - | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | PIN/PEG | NOT SPECIFIED | unknown | - | 2 | O-MUPF-P1 | Not Qualified | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 mA @ 800 V | 1.7 V @ 57 A | CATHODE | 25000(mA) | -65°C ~ 175°C | 25 A | 800 V | 25A | - | 1 | - | 1000(uA) | - | 800 V | - | - | 300(A) | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE6357 NTE Electronics, Inc. | In Stock | - | - | Stud, Surface Mount | Stud Mount | DO-203AA, DO-9, Stud | NO | 2 | DO-9 | - | SILICON | 1 | - | - | 1.4 V | NTE ELECTRONICS INC | NTE Electronics | NTE6357 | 300000(mA) | NTE Electronics, Inc | Stud | 1 | -40C to 180C | Automotive | 200 °C | - | Bag | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | DO-9 | Active | - | - | - | 600(V) | - | - | - | Active | No | - | NOT SPECIFIED | 40000(uA) | - | 2.14 | - | Compliant | Yes | - | - | - | - | - | EAR99 | 180 °C | -40 °C | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | - | 2 | O-MUPM-H1 | Not Qualified | - | Single | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 40 mA @ 600 V | - | ANODE | 300 A | -40°C ~ 180°C | 300 A | 600 V | 300A | - | 1 | - | 40 mA | 600 V | 600 V | - | - | 5.2 kA | 6850 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE6008 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-5, Stud | NO | - | DO-5 | - | SILICON | 1 | - | - | 1.4 V | NTE ELECTRONICS INC | NTE Electronics | NTE6008 | 40000(mA) | NTE Electronics, Inc | Stud | 1 | -65C to 160C | Military | - | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-5 | Active | - | 1.4(V) | - | 400(V) | 400(ns) | - | - | Active | No | Switching Diode | - | 50(uA) | 400(ns) | 1.95 | - | - | Yes | NOT SPECIFIED | - | - | - | - | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | 2 | O-MUPM-D1 | Not Qualified | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50 µA @ 400 V | 1.4 V @ 40 A | CATHODE | 40000(mA) | -65°C ~ 160°C | 40 A | 400 V | 40A | 1.4(V) | 1 | - | 50(uA) | - | 400 V | DO-5 | - | 350(A) | 350 A | - | - | - | - | 0.2 µs | 400 ns | - | - | - | - | - | - | ||
![]() NTE589 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Axial | NO | - | Axial | - | SILICON | 2 | - | - | 1.3 V | NTE ELECTRONICS INC | NTE Electronics | NTE589 | 6000(mA) | NTE Electronics, Inc | Through Hole | 1 | -50C to 125C | Automotive | 125 °C | - | Bag | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | 1.3(V) | - | 400(V) | 150(ns) | - | - | Active | No | Switching Diode | NOT SPECIFIED | 10(uA) | 150(ns) | 2.12 | - | - | Yes | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | 1.3 V @ 6 A | ISOLATED | 6000(mA) | -50°C ~ 125°C | 6 A | 400 V | 6A | 1.3(V) | 1 | - | 10(uA) | - | 400 V | - | 300pF @ 4V, 1MHz | 300(A) | 300 A | - | - | - | - | 0.15 µs | 150 ns | - | - | - | - | - | - | ||
![]() NTE6238 NTE Electronics, Inc. | In Stock | - | - | - | Chassis Mount | Module | NO | - | Module | - | SILICON | 7 | - | 320A | 1.28 V | NTE ELECTRONICS INC | NTE Electronics | NTE6238 | - | NTE Electronics, Inc | - | 2 | - | - | 150 °C | - | Bag | UNSPECIFIED | R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.75 | - | - | - | - | - | - | - | - | EAR99 | - | - | HIGH VOLTAGE POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | - | R-XUFM-X7 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 µA @ 1600 V | 1.28 V @ 1000 A | ISOLATED | - | -40°C ~ 150°C | 320 A | - | - | - | 1 | - | - | - | 1600 V | - | - | - | 10580 A | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE6094 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-5, Stud | NO | - | DO-5 | - | SILICON | 1 | - | - | 0.6 V | NTE ELECTRONICS INC | NTE Electronics | NTE6094 | 120000(mA) | NTE Electronics, Inc | Stud | 1 | -65C to 150C | Military | 150 °C | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-5 | Active | - | - | - | 45(V) | - | - | - | Active | No | Schottky Diode | NOT SPECIFIED | 50000(uA) | - | 1.96 | - | - | Yes | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | 2 | O-MUPM-D1 | Not Qualified | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 mA @ 45 V | 700 mV @ 60 A | CATHODE | 120000(mA) | -65°C ~ 150°C | 60 A | 45 V | 60A | - | 1 | - | 50000(uA) | - | 45 V | DO-5 | 4nF @ 5V, 100kHz | 800(A) | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE6085 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Through Hole | TO-220-3 | NO | 3 | TO-220 | 72.574779 g | SILICON | 3 | - | 7.5A | 0.84 V | NTE ELECTRONICS INC | NTE Electronics | NTE6085 | 15000(mA) | NTE Electronics, Inc | Through Hole | 2 | -65C to 150C | Military | 150 °C | - | Bag | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-220 | Active | TO-220AB | 0.84(V) | - | 45(V) | - | - | 4.7(mm) | Active | No | Schottky Diode | - | - | - | 1.58 | - | Compliant | - | - | - | - | - | - | EAR99 | 150 °C | -65 °C | EFFICIENCY | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | - | unknown | 15 A | 3 +Tab | R-PSFM-T3 | Not Qualified | - | Dual | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 45 V | 570 mV @ 7.5 A | CATHODE | 15 A | -65°C ~ 150°C | 7.5 A | - | - | 840 mV | 1 | - | 100 µA | 45 V | 45 V | TO-220AB | - | 150 A | 150 A | 2 Independent | - | - | - | - | - | - | 12.7 mm | 152.4 mm | 76.2 mm | - | - | ||
![]() NTE5808 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | DO-27 | - | SILICON | 2 | - | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE5808 | 3000(mA) | NTE Electronics, Inc | Through Hole | 1 | -65C to 175C | Military | - | - | Bag | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | DO-27 | Active | - | 1.2@9.4A(V) | - | 800(V) | - | - | - | Active | No | Switching Diode | NOT SPECIFIED | 500(uA) | - | 2.11 | - | - | Yes | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 µA @ 800 V | 1.2 V @ 9.4 A | ISOLATED | 3000(mA) | -65°C ~ 175°C | 3 A | 800 V | 3A | 1.2@9.4A(V) | 1 | - | 500(uA) | - | 800 V | - | - | 200(A) | 200 A | - | - | - | - | - | - | - | - | - | - | 6.35(mm) | - | ||
![]() NTE53006 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | 4-ESIP | - | - | 4-SIP | - | - | - | - | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE53006 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.29 | - | Yes | - | - | - | -55°C ~ 105°C (TJ) | - | 4 Pin PC mount | EAR99 | - | - | - | - | - | - | Standard | - | - | - | unknown | - | - | - | - | Half Wave Diode Bridge | - | - | - | Single Phase | 10 µA @ 200 V | 1.05 V @ 7.5 A | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | ||
![]() NTE5331 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Through Hole | 4-ESIP | NO | 4 | 4-SIP | 72.574779 g | SILICON | 4 | 6(A) | - | 1 V | NTE ELECTRONICS INC | NTE Electronics | NTE5331 | - | NTE Electronics, Inc | Through Hole | 1 | -50C to 150C | Automotive | - | - | Bag | PLASTIC/EPOXY | R-PSFM-W4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | 175(A) | 1000(V) | - | Single Phase | - | Active | No | - | NOT SPECIFIED | 5(mA) | - | 2.15 | 700(V) | No | Yes | - | - | -50°C ~ 150°C (TJ) | - | 4 Pin PC mount | - | 150 °C | -50 °C | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | Standard | SINGLE | WIRE | NOT SPECIFIED | unknown | 6 A | 4 | R-PSFM-W4 | Not Qualified | Full Wave Diode Bridge | BRIDGE, 4 ELEMENTS | Single | - | Single Phase | 5 µA @ 1000 V | 1 V @ 6 A | ISOLATED | 6 A | - | 6 A | - | 6 A | 1(V) | 1 | - | 5 µA | 1 kV | 1000 V | - | - | - | 250 A | - | - | - | 1 kV | - | - | - | 12.7 mm | 152.4 mm | 76.2 mm | - | Unknown | ||
![]() NTE636 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | SOD-57, Axial | NO | - | SOD-57 | - | SILICON | 2 | - | - | 1.25 V | NTE ELECTRONICS INC | NTE Electronics | NTE636 | - | NTE Electronics, Inc | - | 1 | - | - | 175 °C | -65 °C | Bag | GLASS | - | ELLIPTICAL | LONG FORM | - | Active | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.75 | - | Compliant | - | - | - | - | - | - | EAR99 | - | - | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | - | - | AVALANCHE | AXIAL | WIRE | - | unknown | - | - | E-LALF-W2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 5 µA @ 600 V | 1.25 V @ 2 A | ISOLATED | - | -65°C ~ 175°C | 1.6 A | 600 V | 1.6A | - | 1 | - | - | - | 600 V | - | 65pF @ 0V, 1MHz | - | 40 A | - | 5 µA | - | - | 0.05 µs | 50 ns | - | 0 m | 0 m | 0 m | - | - | ||
![]() NTE6037 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-5, Stud | NO | - | DO-5 | - | SILICON | 1 | - | - | 1.75 V | NTE ELECTRONICS INC | NTE Electronics | NTE6037 | - | NTE Electronics, Inc | - | 1 | - | - | 125 °C | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.74 | - | - | Yes | - | - | - | - | - | EAR99 | - | - | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | O-MUPM-D1 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | 1.75 V @ 267 A | ANODE | - | -40°C ~ 125°C | 85 A | 600 V | 85A | - | 1 | - | - | - | 600 V | - | - | - | 1369 A | - | - | - | - | 0.12 µs | 500 ns | - | - | - | - | - | - | ||
![]() NTE5829 NTE Electronics, Inc. | In Stock | - | - | - | Chassis Mount | PRESS FIT | NO | - | Press Fit | - | SILICON | 1 | - | - | 1 V | NTE ELECTRONICS INC | NTE Electronics | NTE5829 | - | NTE Electronics, Inc | - | 1 | - | - | - | - | Bag | METAL | O-MUPF-P1 | ROUND | PRESS FIT | - | Active | - | - | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.75 | - | - | Yes | - | - | - | - | - | EAR99 | - | - | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | PIN/PEG | NOT SPECIFIED | unknown | - | - | O-MUPF-P1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200 µA @ 800 V | 1 V @ 50 A | ANODE | - | -65°C ~ 195°C | 50 A | 800 V | 50A | - | 1 | - | - | - | 800 V | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE572 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Axial | NO | - | Axial | - | SILICON | 2 | - | - | 1.3 V | NTE ELECTRONICS INC | NTE Electronics | NTE572 | - | NTE Electronics, Inc | Through Hole | 1 | -65C to 175C | Military | 175 °C | - | Bag | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | 1.3(V) | - | 1000(V) | 500(ns) | - | - | Active | No | Switching Diode | NOT SPECIFIED | 10(uA) | 500(ns) | 2.05 | - | - | - | - | - | - | - | - | EAR99 | - | - | FAST RECOVERY | HIGH RELIABILITY, LOW LEAKAGE | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 150 µA @ 1000 V | 1.3 V @ 6 A | ISOLATED | - | -65°C ~ 175°C | 6 A | 1000 V | 6A | 1.3(V) | 1 | - | 10(uA) | - | 1000 V | - | 100pF @ 4V, 1MHz | 300(A) | 300 A | - | - | - | - | 0.5 µs | 500 ns | - | - | - | - | - | - | ||
![]() NTE583 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | - | - | - | NTE Electronics | NTE583 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 200 nA @ 50 V | 1 V @ 15 mA | - | - | -65°C ~ 200°C | - | 70 V | 15mA | - | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5890 NTE Electronics, Inc. | In Stock | - | - | Stud | Stud Mount | DO-203AA, DO-4, Stud | NO | 2 | DO-4 | - | SILICON | 1 | - | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE5890 | 12000(mA) | NTE Electronics, Inc | Stud | 1 | -65C to 175C | Military | 175 °C | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-4 | Active | - | 1.26(V) | - | 1000(V) | - | - | - | Active | No | - | NOT SPECIFIED | 12000(uA) | - | 2.14 | - | Compliant | Yes | - | - | - | - | - | EAR99 | 175 °C | -65 °C | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 12 A | 2 | O-MUPM-D1 | Not Qualified | - | Single | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 1000 V | 1.26 V @ 38 A | CATHODE | 12000(mA) | -65°C ~ 175°C | 12 A | 1000 V | 12A | 1.26(V) | 1 | - | 12000(uA) | 1 kV | 1000 V | DO-4 | - | 240(A) | 235 A | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() NTE542 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 130 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 350 mA | - | - | - | - | - | - | 5 µs | 5 µA | 15 kV | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE6060 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-5, Stud | NO | - | DO-5 | - | SILICON | 1 | - | - | 1.27 V | NTE ELECTRONICS INC | NTE Electronics | NTE6060 | 70000(mA) | NTE Electronics, Inc | Stud | 1 | -65C to 190C | Military | - | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-5 | Active | - | 1.25(V) | - | 400(V) | - | - | - | Active | No | - | - | - | - | 1.75 | - | - | Yes | - | NOT SPECIFIED | - | - | - | EAR99 | - | - | POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | 2 | O-MUPM-D1 | Not Qualified | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2 mA @ 400 V | 1.25 V @ 20 mA | CATHODE | - | -65°C ~ 190°C | 70 A | 400 V | 70A | - | 1 | - | 2000(uA) | - | 400 V | DO-5 | - | 1200(A) | 1200 A | - | - | - | - | - | - | - | - | - | - | - | - |