- Diode Type
- Mfr
- Package
- Product Status
- Series
- Current - Average Rectified (Io)
- Package / Case
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
Attribute column
Manufacturer
NTE ELECT Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Current - Average Rectified (Io) (per Diode) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Product Depth (mm) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RoHS | Rohs Code | Samacsys Description | Operating Temperature | Series | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Max Forward Surge Current (Ifsm) | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Diameter | Height | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE576 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | DO-27 | 7.257478 g | SILICON | 2 | - | 1.25 V | NTE ELECTRONICS INC | NTE Electronics | NTE576 | - | NTE Electronics, Inc | - | 1 | - | - | - | - | Bag | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | - | Active | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 1.69 | Compliant | Yes | NTE576 (DOu221227) & NTE576u22126 (DOu2212201AD)n5A Super Fast Rectifier | - | - | Axial | EAR99 | 150 °C | -65 °C | SUPER FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 5 A | - | O-XALF-W2 | Not Qualified | - | Standard | SINGLE | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.25 V @ 5 A | ISOLATED | 5 A | -65°C ~ 150°C | 5 A | 400 V | 5A | 1.25 V | 1 | 35 ns | 5 µA | 400 V | 400 V | - | 150pF @ 4V, 1MHz | 150 A | 150 A | - | 150 A | - | - | 0.035 µs | 35 ns | 6.35 mm | 12.7 mm | 9.398 mm | 76.2 mm | - | No SVHC | ||
![]() NTE569 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | DO-41 | - | SILICON | 2 | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE569 | - | NTE Electronics, Inc | Through Hole | 1 | -65C to 150C | Military | - | - | Bag | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | DO-41 | Active | - | 1.3(V) | 600(V) | 250(ns) | 5.25(mm) | Active | No | Switching Diode | NOT SPECIFIED | 10(uA) | 250(ns) | 2.11 | - | Yes | NTE ELECTRONICS - NTE569 - FAST RECOVERY DIODE, 3A, 600V DO-41 | - | - | - | EAR99 | - | - | SOFT RECOVERY | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 600 V | 1.3 V @ 3 A | ISOLATED | - | 150°C | 3 A | 600 V | 3A | 1.3(V) | 1 | - | 10(uA) | - | 600 V | - | - | 100(A) | 100 A | - | - | - | - | 0.25 µs | 250 ns | - | - | - | - | - | - | ||
![]() NTE5326W NTE Electronics, Inc. | In Stock | - | - | Through Hole | Through Hole | 4-Square | NO | 4 | - | - | SILICON | 4 | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE5326W | - | NTE Electronics, Inc | - | 4 | - | - | - | - | Bag | UNSPECIFIED | S-XUFM-W4 | SQUARE | FLANGE MOUNT | - | Active | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 2.1 | No | Yes | - | -55°C ~ 125°C (TJ) | - | Plated Faston Lugs | - | 125 °C | -55 °C | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | Standard | UPPER | WIRE | NOT SPECIFIED | unknown | - | - | S-XUFM-W4 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 4 ELEMENTS | Single | - | Single Phase | 10 µA @ 600 V | 1.2 V @ 12.5 A | ISOLATED | 25 A | - | 25 A | - | 25 A | - | 1 | - | 10 µA | 600 V | 600 V | - | - | - | 300 A | - | - | 600 V | 600 V | - | - | - | - | - | - | - | - | ||
![]() NTE627 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-220-3 | - | - | TO-220 | - | - | - | 8A | - | - | NTE Electronics | NTE627 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 200 V | 950 mV @ 6 A | - | - | -55°C ~ 150°C | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | 2 Independent | - | - | - | - | 35 ns | - | - | - | - | - | - | ||
![]() NTE624 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-220-3 | NO | - | TO-220 | - | SILICON | 3 | 3A | 1.3 V | NTE ELECTRONICS INC | NTE Electronics | NTE624 | - | NTE Electronics, Inc | - | 2 | - | - | 175 °C | - | Bag | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Active | TO-220AB | - | - | - | - | Active | - | - | - | - | - | 5.17 | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | - | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.3 V @ 3 A | CATHODE | - | -65°C ~ 175°C | 3 A | 600 V | - | - | 1 | - | - | - | 600 V | TO-220AB | - | - | 50 A | 2 Independent | - | - | - | 0.25 µs | 250 ns | - | - | - | - | - | - | ||
![]() NTE5949 NTE Electronics, Inc. | In Stock | - | - | Stud | Stud Mount | DO-203AA, DO-5, Stud | NO | 2 | DO-5 | - | SILICON | 1 | - | 1.5 V | NTE ELECTRONICS INC | NTE Electronics | NTE5949 | - | NTE Electronics, Inc | - | 1 | - | - | - | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.75 | Compliant | Yes | - | - | - | - | EAR99 | 175 °C | -65 °C | POWER | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | O-MUPM-D1 | Not Qualified | - | - | SINGLE | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 mA @ 400 V | 1.5 V @ 15 A | ANODE | 15 A | -65°C ~ 175°C | 15 A | 400 V | 15A | - | 1 | - | 10 mA | 400 V | 400 V | - | - | 297 A | 297 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5894 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 | - | - | - | - | - | - | NTE Electronics | NTE5894 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 100 V | 1.23 V @ 50 A | - | - | -65°C ~ 175°C | - | 100 V | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE53004 NTE Electronics, Inc. | In Stock | - | - | - | - | - | NO | - | - | - | SILICON | 4 | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE53004 | - | NTE Electronics, Inc | - | 4 | - | - | 125 °C | -65 °C | Bag | UNSPECIFIED | S-XUFM-W4 | SQUARE | FLANGE MOUNT | - | Active | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 2.19 | - | Yes | - | -65°C ~ 125°C (TJ) | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | Standard | UPPER | WIRE | NOT SPECIFIED | unknown | - | - | S-XUFM-W4 | - | - | - | BRIDGE, 4 ELEMENTS | - | - | Single Phase | 10 µA @ 1000 V | 1.1 V @ 5 A | ISOLATED | - | - | 10 A | - | 10 A | - | 1 | - | - | - | 10000 V | - | - | - | 200 A | - | - | 1 kV | 10000 V | - | - | - | - | - | - | - | - | ||
![]() NTE5953 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-5, Stud | NO | - | DO-5 | - | SILICON | 1 | - | 1.5 V | NTE ELECTRONICS INC | NTE Electronics | NTE5953 | - | NTE Electronics, Inc | - | 1 | - | - | - | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.75 | - | Yes | - | - | - | - | EAR99 | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | O-MUPM-D1 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 mA @ 600 V | 1.5 V @ 15 A | ANODE | - | -65°C ~ 175°C | 15 A | 600 V | 15A | - | 1 | - | - | - | 600 V | - | - | - | 297 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE6021 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-5, Stud | NO | - | DO-5 | - | SILICON | 1 | - | 1.4 V | NTE ELECTRONICS INC | NTE Electronics | NTE6021 | - | NTE Electronics, Inc | - | 1 | - | - | 175 °C | - | Bag | METAL | - | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.74 | Compliant | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | O-MUPM-D1 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 mA @ 40 V | 1.4 V @ 60 A | ANODE | - | -65°C ~ 175°C | 60 A | 40 V | 60A | - | 1 | - | - | - | 50 V | - | - | - | 830 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5895 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 | - | SILICON | 1 | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE5895 | - | NTE Electronics, Inc | - | 1 | - | - | - | - | Bag | METAL | - | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | - | Active | - | - | - | - | - | 5.52 | Compliant | - | - | - | - | - | EAR99 | - | - | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | - | unknown | - | - | O-MUPM-D1 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 100 V | 1.23 V @ 50 A | ANODE | - | -65°C ~ 175°C | 16 A | 100 V | 16A | - | 1 | - | - | - | 100 V | DO-4 | - | - | 310 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5866 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 | - | - | - | - | - | - | NTE Electronics | NTE5866 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 800 V | 1.1 V @ 19 A | - | - | -65°C ~ 175°C | - | 800 V | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5893 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 | - | SILICON | 1 | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE5893 | - | NTE Electronics, Inc | - | 1 | - | - | - | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.75 | - | Yes | - | - | - | - | EAR99 | - | - | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | O-MUPM-D1 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 50 V | 1.23 V @ 50 A | ANODE | - | -65°C ~ 175°C | 16 A | 50 V | 16A | - | 1 | - | - | - | 50 V | DO-4 | - | - | 310 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5928 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 | - | - | - | - | - | - | NTE Electronics | NTE5928 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 800 V | 1.23 V @ 63 A | - | - | -65°C ~ 175°C | - | 800 V | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5844 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 | - | - | - | - | - | - | NTE Electronics | NTE5844 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 1200 V | 1.23 V @ 63 A | - | - | -65°C ~ 175°C | - | 1200 V | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE630 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-220-3 | NO | - | TO-220 | - | SILICON | 3 | 8A | 1.3 V | NTE ELECTRONICS INC | NTE Electronics | NTE630 | - | NTE Electronics, Inc | - | 2 | - | - | 175 °C | - | Bag | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Active | TO-220AB | - | - | - | - | Active | - | - | - | - | - | 5.17 | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | - | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 600 V | 1.3 V @ 8 A | CATHODE | - | -65°C ~ 175°C | 8 A | 600 V | - | - | 1 | - | - | - | 600 V | TO-220AB | - | - | 250 A | 2 Independent | - | - | - | 0.25 µs | 250 ns | - | - | - | - | - | - | ||
![]() NTE5841 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 | - | - | - | - | - | - | NTE Electronics | NTE5841 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 500 V | 1.2 V @ 3 A | - | - | -65°C ~ 175°C | - | 500 V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5935 NTE Electronics, Inc. | In Stock | - | - | Press Fit | Chassis Mount | PRESS FIT | - | 2 | Press Fit | - | - | - | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE5935 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.72 | Compliant | Yes | - | - | - | - | - | 215 °C | -65 °C | - | - | - | - | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 2 µA @ 400 V | 1.15 V @ 75 A | - | 75 A | -65°C ~ 215°C | - | 400 V | 75A | - | - | - | 2 µA | 400 V | - | - | - | 800 A | - | - | - | - | - | - | - | - | 635 µm | 635 µm | 635 µm | - | - | ||
![]() NTE5962 NTE Electronics, Inc. | In Stock | - | - | Stud | Chassis Mount | PRESS FIT | NO | 2 | Press Fit | 72.574779 g | SILICON | 1 | - | 1.7 V | NTE ELECTRONICS INC | NTE Electronics | NTE5962 | 25000(mA) | NTE Electronics, Inc | Stud | 1 | -65C to 175C | Military | - | - | Bag | METAL | - | ROUND | PRESS FIT | DO-5 | Active | - | 1.7@57A(V) | 400(V) | - | - | Active | No | - | NOT SPECIFIED | 1000(uA) | - | 2.1 | Compliant | - | - | - | - | - | EAR99 | 175 °C | -65 °C | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | PIN/PEG | NOT SPECIFIED | unknown | 25 A | 2 | O-MUPF-P1 | Not Qualified | - | - | Single | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 mA @ 400 V | 1.7 V @ 57 A | CATHODE | 25000(mA) | -65°C ~ 175°C | 25 A | 400 V | 25A | 1.7 V | 1 | - | 1000(uA) | 400 V | 400 V | - | - | 300(A) | 300 A | - | 300 A | - | - | - | - | - | 12.7 mm | 152.4 mm | 76.2 mm | - | No SVHC | ||
![]() NTE5815 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Axial | NO | - | Axial | - | SILICON | 2 | - | 0.9 V | NTE ELECTRONICS INC | NTE Electronics | NTE5815 | - | NTE Electronics, Inc | Through Hole | 1 | -50C to 150C | Automotive | - | - | Bag | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | 1(V) | 600(V) | - | - | Active | No | - | NOT SPECIFIED | 5(uA) | - | 2.09 | - | Yes | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1 V @ 6 A | ISOLATED | - | -50°C ~ 150°C | 6 A | 600 V | 6A | 1(V) | 1 | - | 5(uA) | - | 600 V | - | 150pF @ 4V, 1MHz | 400(A) | 400 A | - | - | - | - | - | - | - | - | - | - | 8.89(mm) | - |