- Diode Type
- Mfr
- Package
- Product Status
- Series
- Current - Average Rectified (Io)
- Package / Case
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
Attribute column
Manufacturer
NTE ELECT Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Forward Voltage-Min (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Power Dissipation (Max) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RoHS | Rohs Code | Series | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Reverse Recovery Time (trr) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE592 NTE Electronics, Inc | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | SILICON | 3 | 1.25 V | - | NTE ELECTRONICS INC | NTE Electronics | NTE592 | - | NTE Electronics, Inc | - | 1 | - | - | - | - | Bag | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | 0.2 W | Active | - | - | - | - | - | 5.73 | - | - | - | EAR99 | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | DUAL | GULL WING | - | unknown | - | R-PDSO-G3 | Not Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 200 V | 1.25 V @ 200 mA | - | - | 150°C | 0.2 A | 200 V | 200mA | - | - | - | - | 250 V | - | 5pF @ 0V, 1MHz | - | 2.5 A | - | - | - | 0.05 µs | - | 50 ns | - | ||
![]() NTE605A NTE Electronics, Inc | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 | SILICON | 2 | 1.36 V | 1.26 V | NTE ELECTRONICS INC | NTE Electronics | NTE605A | - | NTE Electronics, Inc | - | 1 | - | - | - | - | Bag | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | Active | - | - | - | 0.15 W | Active | - | - | - | - | - | 5.58 | - | - | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Stabistor Diodes | AXIAL | WIRE | - | unknown | - | O-LALF-W2 | Not Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 μA @ 6 V | 1.36 V @ 3 mA | ISOLATED | - | 150°C | - | 6 V | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5059 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | SOD-57, Axial | - | - | SOD-57 | - | - | - | - | - | - | - | - | NTE Electronics, Inc | Through Hole | - | -55C to 175C | Military | - | - | Bag | - | - | - | - | - | - | 1.15(V) | 200(V) | 4000(ns) | - | Active | No | Switching Diode | - | 1(uA) | 4000(ns) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 1 μA @ 200 V | 1 V @ 1 A | - | - | -55°C ~ 175°C | - | 200 V | 3A | 1.15(V) | - | 1(uA) | - | - | - | 40pF @ 0V, 1MHz | 50(A) | - | - | - | - | - | - | 4 μs | 4.6(MAX)(mm) | ||
![]() NTE118 NTE Electronics, Inc. | In Stock | - | - | - | - | - | NO | - | - | SELENIUM | 2 | - | - | NTE ELECTRONICS INC | NTE Electronics Inc | NTE118 | - | - | - | 1 | - | - | - | - | - | UNSPECIFIED | - | ROUND | LONG FORM | - | Active | - | - | - | - | - | - | - | - | - | - | 5.72 | - | - | - | EAR99 | - | - | HIGH VOLTAGE | - | 8541.10.00.70 | Rectifier Diodes | AXIAL | WIRE | - | unknown | - | O-XALF-W2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 0.0002 A | - | - | - | 1 | - | - | 6500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5625 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | SOD-64, Axial | - | - | SOD-64 | - | - | - | - | - | - | - | 3000(mA) | NTE Electronics, Inc | Through Hole | - | -65C to 175C | Military | - | - | Bag | - | - | - | - | - | - | 1(V) | 400(V) | - | - | Active | No | - | - | 5(uA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 1 V @ 3 A | - | 3000(mA) | -65°C ~ 175°C | - | 400 V | 3A | 1(V) | - | 5(uA) | - | - | - | 40pF @ 4V, 1MHz | 125(A) | - | - | - | - | - | - | - | 6.3(mm) | ||
![]() 1N5626 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | SOD-64, Axial | - | - | SOD-64 | - | - | - | - | - | - | - | 3000(mA) | NTE Electronics, Inc | Through Hole | - | -65C to 175C | Military | - | - | Bag | - | - | - | - | - | - | 1(V) | 600(V) | - | - | Active | No | - | - | 5(uA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | 1 V @ 3 A | - | 3000(mA) | -65°C ~ 175°C | - | 600 V | 3A | 1(V) | - | 5(uA) | - | - | - | 40pF @ 4V, 1MHz | 125(A) | - | - | - | - | - | - | - | 6.3(mm) | ||
![]() NTE5815HC NTE Electronics, Inc | In Stock | - | - | - | Through Hole | Axial | NO | - | Axial | SILICON | 2 | 1 V | - | NTE ELECTRONICS INC | NTE Electronics | NTE5815HC | - | NTE Electronics, Inc | Through Hole | 1 | -55C to 125C | Military | 125 °C | -55 °C | Bag | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | 1(V) | 600(V) | - | - | Active | No | - | NOT SPECIFIED | 10(uA) | - | 1.71 | - | Yes | - | EAR99 | - | - | - | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-PALF-W2 | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 600 V | 1 V @ 10 A | ISOLATED | - | -55°C ~ 125°C | 10 A | 600 V | 10A | 1(V) | 1 | 10(uA) | - | 600 V | - | 150pF @ 4V, 1MHz | 400(A) | 400 A | 10 µA | - | 600 V | - | 600 V | - | 8.89(mm) | ||
![]() NTE5946 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE5946 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE6048 NTE Electronics, Inc. | In Stock | - | - | - | - | - | NO | - | - | SILICON | 1 | 1.27 V | - | NTE ELECTRONICS INC | NTE Electronics | NTE6048 | - | - | - | 1 | - | - | - | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | 1.84 | - | Yes | - | EAR99 | - | - | POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 70 A | - | - | - | 1 | - | - | 50 V | DO-5 | - | - | 1200 A | - | - | - | - | - | - | - | ||
![]() 1N4002 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | NTE Electronics | 1N4002 | - | NTE Electronics, Inc | Through Hole | - | -65C to 125C | Military | - | - | Box | - | - | - | - | DO-41 | - | 1(V) | 100(V) | - | - | Active | No | Switching Diode | - | 5(uA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | 1 V @ 1 A | - | - | -65°C ~ 125°C | - | 100 V | 1A | 1(V) | - | 5(uA) | - | - | - | 15pF @ 4V, 1MHz | 30(A) | - | - | - | - | - | - | 2 µs | - | ||
![]() NTE5910 NTE Electronics, Inc. | In Stock | - | - | Stud | Stud Mount | DO-203AA, DO-4, Stud | - | 2 | DO-4 | - | - | - | - | - | NTE Electronics | NTE5910 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Compliant | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 1000 V | 1.23 V @ 50 A | - | 16 A | -65°C ~ 175°C | - | 1000 V | 16A | 1.23 V | - | 12 mA | 1 kV | - | - | - | 310 A | - | - | 310 A | - | - | - | - | - | ||
![]() NTE6115 NTE Electronics, Inc. | In Stock | - | - | - | Chassis Mount | DO-200AB, B-PUK | YES | - | DO-200AB | SILICON | 2 | 1.2 V | - | NTE ELECTRONICS INC | NTE Electronics | NTE6115 | - | NTE Electronics, Inc | - | 1 | - | - | - | - | Bag | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | - | Active | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.75 | - | Yes | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | END | NO LEAD | NOT SPECIFIED | unknown | - | O-CEDB-N2 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 30 mA @ 1200 V | 1.93 V @ 3770 A | - | - | -30°C ~ 175°C | 1625 A | 1200 V | 1625A | - | 1 | - | - | 1200 V | - | - | - | 17700 A | - | - | - | - | - | - | - | ||
![]() 1N5060 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | SOD-57, Axial | - | - | SOD-57 | - | - | - | - | - | - | - | - | NTE Electronics, Inc | Through Hole | - | -55C to 175C | Military | - | - | Bag | - | - | - | - | - | - | 1.15(V) | 400(V) | 4000(ns) | - | Active | No | Switching Diode | - | 1(uA) | 4000(ns) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 1 μA @ 400 V | 1 V @ 1 A | - | - | -55°C ~ 175°C | - | 400 V | 3A | 1.15(V) | - | 1(uA) | - | - | - | 40pF @ 0V, 1MHz | 50(A) | - | - | - | - | - | - | 4 μs | 4.6(MAX)(mm) | ||
![]() 1N645 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | - | - | - | 400(mA) | NTE Electronics, Inc | Through Hole | - | -65C to 175C | Military | - | - | Bag | - | - | - | - | DO-35 | - | 1(V) | 225(V) | - | 600(mW) | Active | No | - | - | 0.2(uA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200 nA @ 225 V | 1 V @ 400 mA | - | 400(mA) | -65°C ~ 175°C | - | 225 V | 400mA | 1(V) | - | 0.2(uA) | - | - | - | 15pF @ 4V, 1MHz | 3(A) | - | - | - | - | - | - | - | - | ||
![]() GI754 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | NTE Electronics | GI754 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 400 V | 900 mV @ 6 A | - | - | -65°C ~ 175°C | - | 400 V | 6A | - | - | - | - | - | - | 150pF @ 4V, 1MHz | - | - | - | - | - | - | - | 2.5 μs | - | ||
![]() 1N5062 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | SOD-57, Axial | - | - | SOD-57 | - | - | - | - | - | - | - | - | NTE Electronics, Inc | Through Hole | - | -55C to 175C | Military | - | - | Bag | - | - | - | - | - | - | 1.15(V) | 800(V) | 4000(ns) | - | Active | No | Switching Diode | - | 1(uA) | 4000(ns) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 1 μA @ 800 V | 1 V @ 1 A | - | - | -55°C ~ 175°C | - | 800 V | 3A | 1.15(V) | - | 1(uA) | - | - | - | 40pF @ 0V, 1MHz | 50(A) | - | - | - | - | - | - | 4 μs | 4.6(MAX)(mm) | ||
![]() GI756 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 900 mV @ 6 A | - | - | -65°C ~ 175°C | - | 600 V | 6A | - | - | - | - | - | - | 150pF @ 4V, 1MHz | - | - | - | - | - | - | - | 2.5 µs | - | ||
![]() NTE5995 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-5, Stud | NO | - | DO-5 | SILICON | 1 | 1.2 V | - | NTE ELECTRONICS INC | NTE Electronics | NTE5995 | - | NTE Electronics, Inc | - | 1 | - | - | 190 °C | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 2.14 | - | Yes | - | EAR99 | - | - | POWER | - | 8541.10.00.80 | Rectifier Diodes | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | O-MUPM-D1 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 9 mA @ 600 V | 1.3 V @ 40 A | ANODE | - | -65°C ~ 190°C | 40 A | 600 V | 40A | - | 1 | - | - | 600 V | - | - | - | 586 A | - | - | - | - | - | - | - | ||
![]() NTE571 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | Axial | NO | - | Axial | SILICON | 2 | 1.28 V | - | NTE ELECTRONICS INC | NTE Electronics | NTE571 | - | NTE Electronics, Inc | - | 1 | - | - | 175 °C | - | Bag | GLASS | O-LALF-W2 | ROUND | LONG FORM | - | Active | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 2.07 | - | - | - | EAR99 | - | - | SOFT RECOVERY | - | 8541.10.00.80 | Rectifier Diodes | AXIAL | WIRE | NOT SPECIFIED | unknown | - | O-LALF-W2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Avalanche | 5 µA @ 1000 V | 1.78 V @ 3 A | ISOLATED | - | -65°C ~ 175°C | 1.2 A | 1000 V | 2.9A | - | 1 | - | - | 1000 V | - | - | - | 65 A | - | - | - | 0.15 µs | - | 150 ns | - | ||
![]() GI751 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 900 mV @ 6 A | - | - | -65°C ~ 175°C | - | 100 V | 6A | - | - | - | - | - | - | 150pF @ 4V, 1MHz | - | - | - | - | - | - | - | 2.5 μs | - |