- Diode Type
- Mfr
- Package
- Product Status
- Series
- Current - Average Rectified (Io)
- Package / Case
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
Attribute column
Manufacturer
NTE ELECT Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Current - Average Rectified (Io) (per Diode) | For Use With/Related Products | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Power Dissipation (Max) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Operating Temperature | Series | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Specifications | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Max Forward Surge Current (Ifsm) | Voltage - Peak Reverse (Max) | Max Junction Temperature (Tj) | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Resistance @ If, F | Hardware Type | Diameter | Height | Length | Width | Product Height (mm) | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF5404 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | DO-201AD, Axial | - | - | DO-201AD | - | - | - | - | - | - | - | - | NTE Electronics | UF5404 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 400 V | - | 1 V @ 3 A | - | - | - | - | 400 V | 3A | - | - | - | - | - | - | - | - | 45pF @ 4V, 1MHz | - | - | - | - | - | - | - | 50 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N4003 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | - | 1.1 V @ 1 A | - | - | -55°C ~ 175°C | - | 200 V | 1A | - | - | - | - | - | - | - | - | 15pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE6157 NTE Electronics, Inc. | In Stock | - | - | Stud | Stud Mount | DO-203AA, DO-8, Stud | NO | 2 | DO-8 | - | SILICON | 1 | - | - | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE6157 | 150000(mA) | NTE Electronics, Inc | Stud | 1 | -65C to 190C | Military | 200 °C | -40 °C | Bag | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | DO-8 | Active | 1.4(V) | 600(V) | - | - | Active | No | - | NOT SPECIFIED | 12000(uA) | - | 2.14 | Compliant | Yes | - | - | - | - | EAR99 | 190 °C | -65 °C | POWER | - | 8541.10.00.80 | - | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | - | 2 | O-MUPM-H1 | Not Qualified | - | - | Single | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 600 V | - | 1.4 V @ 150 A | ANODE | 150 A | -40°C ~ 200°C | 150 A | 600 V | 150A | 1.1 V | 1 | - | 12 mA | 600 V | 600 V | DO-8 | - | - | 3.57 kA | 2100 A | - | 2.1 kA | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() NTE552 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | DO-41 | 7.257478 g | SILICON | 2 | - | - | - | 1.1 V | NTE ELECTRONICS INC | NTE Electronics | NTE552 | - | NTE Electronics, Inc | Through Hole | 1 | -65C to 175C | Military | - | - | Bag | UNSPECIFIED | - | ROUND | LONG FORM | DO-35 | Active | 1.2(V) | 600(V) | 200(ns) | - | Active | No | Switching Diode | NOT SPECIFIED | 5(uA) | 200(ns) | 1.46 | Compliant | - | - | - | - | Axial | EAR99 | 175 °C | -65 °C | - | LOW LEAKAGE | 8541.10.00.80 | 15 pF | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | unknown | 1 A | 2 | O-XALF-W2 | Not Qualified | - | - | Single | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | - | 1.2 V @ 1 A | ISOLATED | 1 A | -65°C ~ 175°C | 1 A | 600 V | 1A | 1.2(V) | - | 200 ns | 5(uA) | 600 V | 600 V | DO-41 | - | 15pF @ 4V, 1MHz | 50(A) | - | - | 50 A | - | 175 °C | 0.2 µs | 200 ns | - | - | 2.72 mm | 2.72 mm | 5.3086 mm | 76.2 mm | - | Unknown | - | ||
![]() NTE6155 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-8, Stud | NO | - | DO-8 | - | SILICON | 1 | - | - | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE6155 | - | NTE Electronics, Inc | - | 1 | - | - | 190 °C | - | Bag | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 2.15 | - | Yes | - | - | - | - | EAR99 | - | - | POWER | - | 8541.10.00.80 | - | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | - | - | O-MUPM-H1 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 mA @ 400 V | - | 1.1 V @ 200 A | ANODE | - | -65°C ~ 190°C | 150 A | 400 V | 150A | - | 1 | - | - | - | 400 V | DO-8 | - | - | - | 2100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4444 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50 nA @ 50 V | - | 1 V @ 100 mA | - | - | -65°C ~ 200°C | - | 50 V | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | - | ||
![]() NTE5804 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | DO-27 | - | SILICON | 2 | - | - | - | 1.2 V | NTE ELECTRONICS INC | NTE Electronics | NTE5804 | 3000(mA) | NTE Electronics, Inc | Through Hole | 1 | -65C to 175C | Military | - | - | Bag | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | DO-27 | Active | 1.2@9.4A(V) | 400(V) | - | - | Active | No | Switching Diode | NOT SPECIFIED | 500(uA) | - | 2.11 | - | Yes | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 µA @ 400 V | - | 1.2 V @ 9.4 A | ISOLATED | 3000(mA) | -65°C ~ 175°C | 3 A | 400 V | 3A | 1.2@9.4A(V) | 1 | - | 500(uA) | - | 400 V | - | - | - | 200(A) | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | 6.35(mm) | - | - | ||
![]() NTE6090 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-3P-3, SC-65-3 | NO | - | TO-3P | - | - | - | - | 15A | - | 0.76 V | NTE ELECTRONICS INC | NTE Electronics | NTE6090 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 2.27 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | Rectifier Diodes | SCHOTTKY | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 mA @ 45 V | - | 550 mV @ 15 A | - | - | -55°C ~ 150°C | 30 A | 45 V | - | - | - | - | - | - | 45 V | - | - | - | - | 400 A | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE555 NTE Electronics, Inc. | In Stock | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE555 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | Contact Manufacturer | - | - | - | 400 mW | Active | - | - | - | - | - | 5.22 | - | - | - | -55°C ~ 125°C (TJ) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pF @ 20V, 1MHz | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5307 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | 4-Circular | NO | - | - | - | SILICON | 4 | - | - | - | 1 V | NTE ELECTRONICS INC | NTE Electronics | NTE5307 | - | NTE Electronics, Inc | - | 4 | - | - | - | - | Bag | PLASTIC/EPOXY | O-PBCY-W4 | ROUND | CYLINDRICAL | - | Active | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 2.15 | No | Yes | - | -55°C ~ 125°C (TJ) | - | 4 Pin PC mount | - | - | - | - | - | 8541.10.00.80 | - | Bridge Rectifier Diodes | Standard | BOTTOM | WIRE | NOT SPECIFIED | unknown | - | - | O-PBCY-W4 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 4 ELEMENTS | - | - | Single Phase | 10 µA @ 1000 V | - | 1 V @ 1 A | - | - | - | 1.5 A | - | 1.5 A | - | 1 | - | - | - | 1000 V | - | - | - | - | 50 A | - | - | 1 kV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5822 NTE Electronics, Inc. | In Stock | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 | - | SILICON | 1 | - | - | - | 1.4 V | NTE ELECTRONICS INC | NTE Electronics | NTE5822 | - | NTE Electronics, Inc | - | 1 | - | - | 150 °C | - | Bag | METAL | - | ROUND | POST/STUD MOUNT | - | Active | - | - | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.61 | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | O-MUPM-D1 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25 µA @ 600 V | - | 1.4 V @ 12 A | CATHODE | - | -65°C ~ 150°C | 12 A | 600 V | 12A | - | 1 | - | - | - | 600 V | DO-4 | - | - | - | 200 A | - | - | - | - | 0.2 µs | 400 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N4935 NTE ELECT | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | - | 1.2 V @ 1 A | - | - | -50°C ~ 150°C | - | 200 V | 1A | - | - | - | - | - | - | - | - | 12pF @ 4V, 1MHz | - | - | - | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N5820 NTE ELECT | In Stock | - | - | - | Through Hole | DO-201AD, Axial | - | 2 | DO-201AD | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Non-Compliant | - | 20 V | - | - | - | - | - | - | - | - | - | 190 pF | - | - | - | - | - | - | 3 A | - | - | - | - | Standard | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 20 V | 3 A | 475 mV @ 3 A | - | 3 A | -65°C ~ 125°C | - | 20 V | 3A | 475 mV | - | - | - | - | - | - | - | 190pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 1N4936 NTE ELECT | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 400 V | - | - | - | - | - | - | - | - | - | 12 pF | - | - | - | - | - | - | 1 A | - | - | - | - | Standard | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() UF4001 NTE ELECT | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | - | - | - | NTE Electronics | UF4001 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | - | - | - | - | - | - | - | - | 17 pF | - | - | - | - | - | - | 1 A | - | - | - | - | Standard | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 50 V | 1 A | 1 V @ 1 A | - | - | -65°C ~ 150°C | - | 50 V | 1A | - | - | - | - | - | - | - | - | 17pF @ 4V, 1MHz | - | - | - | - | - | - | - | 50 ns | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 1N4247 NTE ELECT | In Stock | - | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | Through Hole | - | - | - | - | - | Bag | - | - | - | - | DO-41 | - | - | - | - | - | Active | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1.2 V @ 1 A | - | - | - | - | 600 V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µs | - | - | - | - | - | - | - | - | - | ||
![]() 1N4454 NTE ELECT | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | - | 1 V @ 10 mA | - | - | 175°C (Max) | - | 50 V | 200mA | - | - | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | ||
![]() UF4005 NTE ELECT | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | - | - | - | NTE Electronics | UF4005 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 600 V | - | 1.7 V @ 1 A | - | - | -65°C ~ 150°C | - | 600 V | 1A | - | - | - | - | - | - | - | - | 17pF @ 4V, 1MHz | - | - | - | - | - | - | - | 75 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N4149 NTE ELECT | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | 3G3RX | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25 nA @ 20 V | - | 1 V @ 10 mA | - | - | 175°C (Max) | - | 100 V | 500mA | - | - | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N914 NTE ELECT | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | - | Fluids, Water, Steam Applications | - | - | - | - | - | APG | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 µA @ 75 V | - | 1 V @ 10 mA | - | - | -65°C ~ 175°C | - | 100 V | 200mA | - | - | - | - | - | - | - | Black, Fluoroelastomer, 104.775mm ID | 4pF @ 0V, 1MHz | - | - | - | - | - | - | - | 4 ns | - | O-Ring | - | - | - | - | - | - | - |