- Diode Type
- Mfr
- Package
- Product Status
- Series
- Current - Average Rectified (Io)
- Package / Case
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
Attribute column
Manufacturer
NTE ELECT Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Diode Element Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Dim | Factory colour | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material of contact surface | Memory capacity | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Power Dissipation (Max) | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Polarity | Current - Supply (Disable) (Max) | Configuration | Interface | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Cable Opening | Power - Peak Pulse | Forward Current | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Bidirectional Channels | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Capacitance @ Frequency | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Absolute Pull Range (APR) | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Features | Height | Height Seated (Max) | Width | Contact Finish Thickness - Mating | Material Flammability Rating | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N914B NTE ELECT | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 µA @ 75 V | - | - | 1 V @ 100 mA | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 100 V | 200mA | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N4150 NTE ELECT | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Non-Compliant | - | 75 V | - | - | - | - | - | - | - | - | - | - | 2.5 pF | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | 200 mA | - | 1 V @ 200 mA | - | - | - | - | - | - | - | - | - | 175°C (Max) | - | 50 V | 200mA | 1 V | - | - | - | - | - | 2.5pF @ 0V, 1MHz | - | - | - | - | - | - | 6 ns | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 1N4002 T&R NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N457A NTE ELECT | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | TS63-1 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 60 V | - | - | 1 V @ 100 mA | - | - | - | - | - | - | - | - | - | 175°C (Max) | - | 70 V | 200mA | - | - | - | - | - | - | 8pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N486B NTE ELECT | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 50 nA @ 225 V | - | - | 1 V @ 100 mA | - | - | - | - | - | - | - | - | - | 175°C (Max) | - | 250 V | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF4004 NTE ELECT | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | UF4004 | - | - | NTE Electronics, Inc | Through Hole | - | -65C to 150C | Military | - | - | Bag | - | - | - | - | DO-41 | - | 1(V) | 400(V) | 50(ns) | - | - | - | - | - | Active | No | - | Switching Diode | - | 10(uA) | 50(ns) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | - | - | 1 V @ 1 A | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | 400 V | 1A | 1(V) | - | - | 10(uA) | - | - | 17pF @ 4V, 1MHz | - | 30(A) | - | - | - | - | 50 ns | - | - | - | - | - | - | - | - | - | ||
![]() UF4006 NTE ELECT | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | 2 | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | UF4006 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Non-Compliant | - | 800 V | - | - | - | - | - | - | - | - | - | - | 17 pF | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 800 V | 1 A | - | 1.7 V @ 1 A | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | 800 V | 1A | - | - | - | - | - | - | 17pF @ 4V, 1MHz | - | - | - | - | - | - | 75 ns | - | - | - | - | - | - | No SVHC | Lead Free | - | ||
![]() 1N4934 NTE ELECT | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | - | - | 1.2 V @ 1 A | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C | - | 100 V | 1A | - | - | - | - | - | - | 12pF @ 4V, 1MHz | - | - | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N5392 NTE ELECT | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | DO-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | - | - | 1.4 V @ 1.5 A | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | 100 V | 1.5A | - | - | - | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBD4148 NTE ELECT | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | MMBD4148 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 µA @ 75 V | - | - | 1 V @ 10 mA | - | - | - | - | - | - | - | - | - | 150°C (Max) | - | 100 V | 200mA | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | ||
![]() NTE649D NTE ELECT | In Stock | - | - | - | - | YES | - | - | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | 1.3 V | NTE ELECTRONICS INC | NTE Electronics | NTE649D | - | - | - | - | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | SMA | Active | - | - | - | - | - | 1.19 W | - | - | - | - | - | - | NOT SPECIFIED | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | DUAL | - | C BEND | - | NOT SPECIFIED | - | - | unknown | - | - | - | - | - | - | - | R-PDSO-C2 | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | 1 | - | 200 V | DO-214AC | - | - | - | 30 A | 5 µA | - | 0.15 µs | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4448 NTE ELECT | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 1N4448 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 µA @ 75 V | - | - | 1 V @ 100 mA | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 100 V | 200mA | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N458A NTE ELECT | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | (W x H x D) 15 x 6 x 40 mm | Silver | - | - | - | - | - | 64GB | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.2 (Gen 1) | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 µA @ 125 V | - | - | 1 V @ 100 mA | - | - | - | - | - | - | - | - | - | 175°C (Max) | - | 150 V | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | 15mm | - | - | - | - | - | ||
![]() 1N4933 NTE ELECT | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 50 V | - | - | 1.2 V @ 1 A | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | 50 V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 ns | - | - | - | - | - | - | - | - | - | ||
![]() UF4002 NTE ELECT | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | UF4002 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 100 V | - | - | 1 V @ 1 A | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | 100 V | 1A | - | - | - | - | - | - | 17pF @ 4V, 1MHz | - | - | - | - | - | - | 50 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N5399 NTE Electronics, Inc. | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | DO-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | Through Hole | - | - | - | - | - | Bag | - | - | - | - | DO-15 | - | - | - | - | - | - | - | - | 3.3(mm) | Active | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | - | - | 1.4 V @ 1.5 A | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | 1000 V | 1.5A | - | - | - | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5407 NTE ELECT | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | Gold | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | -30 - 80 | -5 - 80 | - | - | - | Active | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 800 V | - | - | 1 V @ 3 A | - | - | - | - | - | - | - | - | - | -65°C ~ 170°C | - | 800 V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N916 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | DO-204AH, DO-35, Axial | - | - | - | Composite | DO-35 | Thermoplastic | - | - | - | ACT96 | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Composite | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | Non-Compliant | - | 100 V | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, ACT | - | Crimp | Plug, Male Pins | - | 13 | Olive Drab | Aerospace, Military | 2 pF | Threaded | 5A | - | - | N (Normal) | - | Shielded | - | Environment Resistant | - | - | 200 mA | - | - | - | Olive Drab Cadmium | - | 11-35 | - | - | - | - | Standard | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 µA @ 75 V | 200 mA | B | 1 V @ 10 mA | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 100 V | 200mA | 1 V | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | 4 ns | - | - | - | - | 50.0µin (1.27µm) | - | - | Lead Free | - | ||
![]() 1N914A NTE ELECT | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | No | - | - | - | - | - | - | Non-Compliant | - | - | - | -65°C ~ 150°C | 5.0SMDJ | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 µA @ 75 V | - | - | 1 V @ 20 mA | - | - | 28.9V | - | 5000W (5kW) | 200 mA | 119A | 42.1V | 26V | 175°C (Max) | - | 100 V | 200mA | - | 1 | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | ||
![]() 1N485B NTE ELECT | In Stock | - | - | Surface Mount | 4-VDFN | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | 12.5 MHz | ±25ppm | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 6.5mA | - | 15µA | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 175 V | - | - | 1 V @ 100 mA | - | - | - | - | - | - | - | - | - | 175°C (Max) | - | 200 V | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | AEC-Q100 |