- Diode Type
- Mfr
- Package
- Product Status
- Series
- Current - Average Rectified (Io)
- Package / Case
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
Attribute column
Manufacturer
NTE ELECT Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Peak Forward Voltage | Peak Rep Rev Volt | Power Dissipation (Max) | Product Status | Rad Hardened | Rectifier Type | Rev Curr | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Power Rating | Technology | Voltage - Supply | Current Rating | Output | Pin Count | Termination Style | Output Type | Failure Rate | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Accuracy | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Operating Pressure | Pressure Type | Port Style | Forward Voltage | Port Size | Peak Reverse Current | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Maximum Pressure | Voltage - Peak Reverse (Max) | Reverse Recovery Time (trr) | Features | IP Rating | Height | Height Seated (Max) | Length | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5818 NTE ELECT | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | NTE Electronics, Inc | Through Hole | - | - | Bag | DO-41 | - | - | - | Active | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 30 V | - | 550 mV @ 1 A | - | - | -65°C ~ 125°C | 30 V | 1A | - | - | - | - | - | - | 110pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5819 NTE ELECT | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | NTE Electronics, Inc | Through Hole | - | - | Bag | DO-41 | - | - | - | Active | No | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 40 V | - | 600 mV @ 1 A | - | - | -65°C ~ 125°C | 40 V | 1A | - | - | - | - | - | - | 110pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4005 NTE ELECT | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | NTE Electronics, Inc | Through Hole | -65C to 125C | Military | Bag | DO-41 | 1(V) | 600(V) | - | Active | No | Switching Diode | 5(uA) | - | - | 150 V | - | - | - | - | 1 % | - | - | 50 ppm/°C | 90.9 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | - | 1.1 V @ 1 A | - | - | -55°C ~ 150°C | 600 V | 1A | - | - | - | 1(V) | - | 5(uA) | - | 30(A) | - | - | 2 µs | - | - | 650 µm | - | - | - | - | ||
![]() 1N456A NTE ELECT | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 1.87 MOhms | - | - | Metal Film | 1.5W | - | - | - | - | - | - | - | - | - | -- | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 nA @ 25 V | - | 1 V @ 100 mA | - | - | 175°C (Max) | 30 V | 500mA | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | - | ||
![]() 1N5821 NTE ELECT | In Stock | - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 30 V | - | 500 mV @ 3 A | - | - | -65°C ~ 125°C | 30 V | 3A | - | - | - | - | - | - | 190pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4938 NTE ELECT | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 75 V | - | 1 V @ 100 mA | - | - | 175°C (Max) | 200 V | 500mA | - | - | - | - | - | - | 5pF @ 0V, 1MHz | - | - | - | 50 ns | - | - | - | - | - | - | - | ||
![]() 1N5405 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5398 NTE ELECT | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 800 V | - | 1.4 V @ 1.5 A | - | - | -55°C ~ 150°C | 800 V | 1.5A | - | - | - | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5393 NTE ELECT | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | - | 1.4 V @ 1.5 A | - | - | -55°C ~ 150°C | 200 V | 1.5A | - | - | - | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF4003 NTE ELECT | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | NTE Electronics | UF4003 | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 200 V | - | 1 V @ 1 A | - | - | -65°C ~ 150°C | 200 V | 1A | - | - | - | - | - | - | 17pF @ 4V, 1MHz | - | - | - | 50 ns | - | - | - | - | - | - | - | ||
![]() 1N5406 NTE ELECT | In Stock | - | - | Back Mount | DO-201AD, Axial | 5 | DO-201AD | CSA, UL | Turck | U5235-7 | NTE Electronics, Inc | Through Hole | -55C to 150C | Military | Bag | DO-201AD | 1.2(V) | 600(V) | 6250(mW) | Active | No | Switching Diode | 5(uA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | - | 1.2 V @ 3 A | - | - | -55°C ~ 150°C | 600 V | 3A | - | - | - | 1.2(V) | - | 5(uA) | 30pF @ 4V, 1MHz | 200(A) | - | - | - | - | IP67 | - | - | 2 m | - | - | ||
![]() 1N4446 NTE ELECT | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 20 V | - | 1 V @ 20 mA | - | - | 175°C (Max) | 100 V | 200mA | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | 4 ns | - | - | - | - | - | - | - | ||
![]() 1N4154 NTE ELECT | In Stock | - | - | Through Hole | 4-Square, GBPC-6 | - | GBPC6 | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | -- | - | - | Active | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Single Phase | 5µA @ 50V | - | 1V @ 3A | - | - | 175°C (Max) | 35 V | 3A | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | 50V | 4 ns | - | - | - | - | - | - | - | ||
![]() 1N4246 NTE ELECT | In Stock | - | - | Through Hole | Cylinder | - | -- | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | Compliant | - | - | -40°C ~ 125°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | -- | - | 0 mV ~ 100 mV | - | Cable with Connector | Wheatstone Bridge | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | - | 1.2 V @ 1 A | ±0.1% | - | - | 400 V | 1A | 15 PSI (103.42 kPa) | Vented Gauge | No Port | - | -- | - | - | - | 45 PSI (310.26 kPa) | - | 2 µs | Temperature Compensated | - | - | - | - | - | - | ||
![]() 1N62 NTE ELECT | In Stock | - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 700 µA @ 125 V | - | 1 V @ 5 mA | - | - | -65°C ~ 85°C | 110 V | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE591 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5397 NTE ELECT | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | - | 1.4 V @ 1.5 A | - | - | -55°C ~ 150°C | 600 V | 1.5A | - | - | - | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N459A NTE ELECT | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 nA @ 175 V | - | 1 V @ 100 mA | - | - | 175°C (Max) | 200 V | 500mA | - | - | - | - | - | - | 6pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5402 NTE ELECT | In Stock | - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | - | - | - | NTE Electronics, Inc | Through Hole | -55C to 150C | Military | Bag | DO-201AD | 1.2(V) | 200(V) | 6250(mW) | Active | No | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | - | 1.2 V @ 3 A | - | - | -55°C ~ 150°C | 200 V | 3A | - | - | - | - | - | 5(uA) | 30pF @ 4V, 1MHz | 200(A) | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5401 NTE ELECT | In Stock | - | - | Through Hole | DO-201AD, Axial | 2 | DO-201AD | - | - | - | NTE Electronics, Inc | Through Hole | -55C to 150C | Military | Box | DO-201AD | 1.2(V) | 100(V) | 6250(mW) | Active | No | Switching Diode | 500(uA) | Compliant | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 pF | - | - | - | 3 A | - | 2 | - | - | - | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | 3 A | 1.2 V @ 3 A | - | 3 A | -55°C ~ 150°C | 100 V | 3A | - | - | - | 1.2(V) | - | 5(uA) | 30pF @ 4V, 1MHz | 200(A) | - | - | - | - | - | - | - | - | No SVHC | Lead Free |