- Breakdown Voltage-Min
- Capacitance @ Vr, F
- Capacitance Ratio
- Capacitance Ratio Condition
- Configuration
- Diode Cap Tolerance
- Diode Capacitance Ratio-Min
- Diode Capacitance-Nom
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
Attribute column
Manufacturer
NTE ELECT Diodes - Variable Capacitance (Varicaps, Varactors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Risk Rank | RoHS | Operating Temperature | Series | ECCN Code | HTS Code | Capacitance | Subcategory | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Diode Type | Forward Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Diode Capacitance-Nom | Capacitance Ratio | Capacitance Ratio Condition | Diode Cap Tolerance | Quality Factor-Min | Q @ Vr, F | Diode Capacitance Ratio-Min | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE612 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | SILICON | 2 | NTE ELECTRONICS INC | NTE Electronics | NTE612 | NTE Electronics, Inc | 1 | Bulk | PLASTIC/EPOXY | O-PBCY-W2 | ROUND | CYLINDRICAL | Active | 0.28 W | Active | 2.13 | - | - | - | EAR99 | 8541.10.00.80 | - | Varactors | BOTTOM | WIRE | unknown | O-PBCY-W2 | Not Qualified | SINGLE | - | Single | - | - | 30 V | 13.2pF @ 4V, 1MHz | 30 V | 30 V | 12 pF | 2.9 | C2/C33 | 10% | 400 | 400 @ 4V, 50MHz | 2.5 | - | - | - | ||
![]() NTE610 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 4.535924 g | SILICON | 2 | NTE ELECTRONICS INC | NTE Electronics | NTE610 | NTE Electronics, Inc | 1 | Bulk | PLASTIC/EPOXY | O-PBCY-W2 | ROUND | CYLINDRICAL | Active | 0.28 W | Active | 2.13 | Compliant | - | - | EAR99 | 8541.10.00.80 | 7.5 pF | Varactors | BOTTOM | WIRE | unknown | O-PBCY-W2 | Not Qualified | SINGLE | Single | Single | 200 mA | 30 V | 30 V | 7.5pF @ 4V, 1MHz | 30 V | 30 V | 6.8 pF | 2.7 | C2/C31 | 10% | 450 | 450 @ 4V, 50MHz | 2.5 | 6.35 mm | 152.4 mm | 101.6 mm | ||
![]() NTE613 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | SILICON | 2 | NTE ELECTRONICS INC | NTE Electronics | NTE613 | NTE Electronics, Inc | 1 | Bulk | PLASTIC/EPOXY | O-PBCY-W2 | ROUND | CYLINDRICAL | Active | 0.28 W | Active | 5.73 | - | - | - | EAR99 | 8541.10.00.80 | - | Varactors | BOTTOM | WIRE | unknown | O-PBCY-W2 | Not Qualified | SINGLE | - | Single | - | - | 30 V | 24.2pF @ 4V, 1MHz | 30 V | 30 V | 22 pF | 2.9 | C2/C32 | 10% | 350 | 350 @ 4V, 50MHz | 2.5 | - | - | - |