- Tolerance
- Mfr
- Mounting Type
- Package
- Package / Case
- Power - Max
- Product Status
- Series
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Impedance (Max) (Zzt)
- Manufacturer
Attribute column
Manufacturer
NTE ELECT Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Risk Rank | Operating Temperature | Series | Tolerance | ECCN Code | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Power - Max | Test Current | Forward Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Wattage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE5216AK NTE Electronics, Inc. | In Stock | - | - | Chassis, Stud Mount | DO-203AA, DO-4, Stud | NO | DO-4 | SILICON | 1 | NTE ELECTRONICS INC | 22 Ohms | NTE Electronics | NTE5216AK | NTE Electronics, Inc | 1 | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Active | 10 W | Active | 75 V | 5.77 | -65°C ~ 175°C | - | 5 Percent | EAR99 | 8541.10.00.50 | Voltage Reference Diodes | ZENER | UPPER | SOLDER LUG | unknown | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10 W | 33 MilliAmps | 1.5 Volts | 75 V | 5% | 10 |