- Current - Breakover
- Current - Peak Output
- Manufacturer
- Manufacturer Part Number
- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Voltage - Breakover
Attribute column
Manufacturer
NTE ELECT Thyristors - DIACs, SIDACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Breakover Voltage-Max | Breakover Voltage-Min | ECCN (US) | Holding Current-Nom | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Breakover Current (mA) | Maximum Breakover Voltage (V) | Maximum Breakover Voltage Symmetry (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Military | Minimum Dynamic Breakback Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Length | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | PCB changed | Product Status | Reflow Temperature-Max (s) | Repetitive Peak on State Current (A) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Operating Temperature | Series | Part Status | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Trigger Device Type | Current - Hold (Ih) (Max) | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Holding Current-Max | Current - Peak Output | Current - Breakover | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE6418 NTE Electronics, Inc | In Stock | - | - | - | Axial | NO | - | - | - | 2 | 118 V | 104 V | - | 50 mA | - | NTE ELECTRONICS INC | - | NTE Electronics | NTE6418 | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | 1 | Bag | PLASTIC/EPOXY | LONG FORM, O-PALF-W2 | - | ROUND | LONG FORM | Active | - | - | Active | - | - | 2.16 | - | - | - | - | 125°C (TJ) | - | - | EAR99 | - | - | 8541.30.00.80 | Silicon Surge Protectors | AXIAL | WIRE | - | unknown | - | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | SIDAC | 50 mA | 13 A | 104 ~ 118V | - | 50 mA | 20 A | 500 μA | - | - | - | - | - | - | ||
![]() NTE6416 NTE Electronics, Inc | In Stock | - | - | - | Axial | NO | - | - | - | 2 | 65 V | 55 V | - | 50 mA | - | NTE ELECTRONICS INC | - | NTE Electronics | NTE6416 | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | 1 | Bag | PLASTIC/EPOXY | LONG FORM, O-PALF-W2 | - | ROUND | LONG FORM | Active | - | - | Active | - | - | 2.17 | - | - | - | - | 125°C (TJ) | - | - | EAR99 | - | - | 8541.30.00.80 | Silicon Surge Protectors | AXIAL | WIRE | - | unknown | - | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | SIDAC | 50 mA | 13 A | 55 ~ 65V | - | 50 mA | 20 A | 500 μA | - | - | - | - | - | - | ||
![]() 2N4991 NTE Electronics, Inc | In Stock | - | - | - | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92 | - | - | - | - | - | - | - | - | - | NTE Electronics | 2N4991 | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mA | - | 6 ~ 10V | - | - | 1 A | 1 μA | - | - | - | - | - | - | ||
![]() NTE6407 NTE Electronics | In Stock | - | Datasheet | - | Axial | NO | - | - | - | 2 | 32 V | 24 V | EAR99 | - | - | NTE ELECTRONICS INC | Through Hole | NTE Electronics | NTE6407 | 0.025 | 32 | 2 | 125 | 250 | NTE Electronics, Inc | No | 7 | -40 | Through Hole | 1 | Bag | PLASTIC/EPOXY | LONG FORM, O-PALF-W2 | 5.33(Max) | ROUND | LONG FORM | Active | DO-35 | 2 | Active | - | 2 | 1.43 | - | - | DO-204-AH | DO-35 | -40°C ~ 125°C (TJ) | - | Active | EAR99 | - | - | 8541.30.00.80 | DIACs | AXIAL | WIRE | - | unknown | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | DIAC | - | - | 24 ~ 32V | 6 V | - | 2 A | 25 µA | 2.73 | - | - | - | - | RoHS non-compliant | ||
![]() NTE6412 NTE Electronics | In Stock | - | Datasheet | Through Hole | Axial | NO | 2 | - | 453.59237 mg | 2 | 70 V | 56 V | EAR99 | - | 8541.30.00.80 | NTE ELECTRONICS INC | Through Hole | NTE Electronics | NTE6412 | 0.025 | 70 | 4 | 125 | 250 | NTE Electronics, Inc | No | 7 | -40 | Through Hole | 1 | Bag | PLASTIC/EPOXY | LONG FORM, O-PALF-W2 | 5.33(Max) | ROUND | LONG FORM | Active | DO-35 | 2 | Active | NOT SPECIFIED | 1.5 | 2.11 | Compliant | Yes | DO-204-AH | DO-35 | -40°C ~ 125°C (TJ) | - | Active | EAR99 | 125 °C | -40 °C | 8541.30.00.80 | DIACs | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | DIAC | - | - | 56 ~ 70V | 6 V | - | 1.5 A | 25 µA | 2.73 | 6.35 mm | 177.8 mm | 95.25 mm | Unknown | RoHS Compliant |