Filters
  • Case Connection
  • Configuration
  • Critical Rate of Rise of Off-State Voltage-Min
  • Current - Gate Trigger (Igt) (Max)
  • Current - Non Rep. Surge 50, 60Hz (Itsm)
  • Current - On State (It (AV)) (Max)
  • DC Gate Trigger Current-Max
  • DC Gate Trigger Voltage-Max
  • Desc. of Quick-Connects
  • Desc. of Screw Terminals
  • HTS Code
  • Holding Current-Max

Attribute column

Manufacturer

NTE ELECT Thyristors - SCRs - Modules

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Surface Mount

Number of Terminals

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Mfr

Number of Elements

Number of SCRs/Diodes

Operating Temperature-Max

Package

Package Body Material

Package Description

Package Shape

Package Style

Part Life Cycle Code

Product Status

Reflow Temperature-Max (s)

Risk Rank

Rohs Code

Voltage-Off State

Operating Temperature

Series

HTS Code

Subcategory

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Reach Compliance Code

JESD-30 Code

Qualification Status

Configuration

Case Connection

Trigger Device Type

Voltage - Gate Trigger (Vgt) (Max)

Current - Non Rep. Surge 50, 60Hz (Itsm)

Current - Gate Trigger (Igt) (Max)

Current - Hold (Ih) (Max)

Current - On State (It (RMS)) (Max)

Structure

Repetitive Peak Off-state Voltage

Current - On State (It (AV)) (Max)

Non-Repetitive Pk On-state Cur

Critical Rate of Rise of Off-State Voltage-Min

Repetitive Peak Reverse Voltage

RMS On-state Current-Max

Holding Current-Max

DC Gate Trigger Current-Max

Desc. of Screw Terminals

Desc. of Quick-Connects

DC Gate Trigger Voltage-Max

Circuit Commutated Turn-off Time-Nom

NTE5711
NTE5711

NTE Electronics, Inc

In Stock

-

-

Chassis Mount

Module

NO

5

NTE ELECTRONICS INC

NTE Electronics

NTE5711

NTE Electronics, Inc

1

1 SCR, 1 Diode

125 °C

Bag

UNSPECIFIED

FLANGE MOUNT, R-XUFM-X5

RECTANGULAR

FLANGE MOUNT

Active

Active

NOT SPECIFIED

5.66

Yes

1.2 kV

-40°C ~ 125°C (TJ)

-

8541.30.00.80

Silicon Controlled Rectifiers

UPPER

UNSPECIFIED

NOT SPECIFIED

unknown

R-XUFM-X5

Not Qualified

SINGLE WITH BUILT-IN SERIES DIODE

ISOLATED

SCR

3 V

1500A @ 60Hz

150 mA

-

-

Series Connection - SCR/Diode

1200 V

55 A

1500 A

400 V/us

1200 V

86.35 A

200 mA

150 mA

0

0

1.4 V

120 µs

NTE5700
NTE5700

NTE Electronics, Inc

In Stock

-

-

-

Module

NO

6

NTE ELECTRONICS INC

NTE Electronics

NTE5700

NTE Electronics, Inc

2

2 SCRs, 2 Diodes

-

Bag

UNSPECIFIED

FLANGE MOUNT, R-XUFM-D6

RECTANGULAR

FLANGE MOUNT

Active

Active

NOT SPECIFIED

2.04

Yes

1.2 kV

-40°C ~ 125°C (TJ)

-

8541.30.00.80

Silicon Controlled Rectifiers

UPPER

SOLDER LUG

NOT SPECIFIED

unknown

R-XUFM-D6

Not Qualified

BRIDGE, HALF-CONTROLLED, COMMON CATHODE WITH BUILT-IN FREE-WHEELING DIODE

ISOLATED

SCR

2 V

357A, 375A

60 mA

100 mA

17.5 A

Bridge, Single Phase - SCRs/Diodes (Layout 1)

1200 V

12.5 A

375 A

200 V/us

1200 V

19.625 A

100 mA

60 mA

0

2G-2AK-CA-CK

2 V

-