- Current - Collector Cutoff (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Max
- Product Status
- Supplier Device Package
- Transistor Type
Attribute column
Manufacturer
NTE ELECT Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Transistor Element Material | Category | Collector Current (DC) | Collector-Base Voltage | Current-Collector (Ic) (Max) | DC Current Gain | Emitter-Base Voltage | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Transistor Polarity | Transition Frequency-Nom (fT) | Operating Temperature | Series | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Power Dissipation | Case Connection | Output Power | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | JEDEC-95 Code | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Emitter Base Voltage (VEBO) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Highest Frequency Band | Collector-Base Capacitance-Max | Power Dissipation Ambient-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE2323 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | 14-DIP (0.300", 7.62mm) | NO | - | 14-DIP | - | 14 | SILICON | - | - | - | 500 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2323 | NTE Electronics, Inc | - | 4 | - | - | - | Bag | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | - | Active | - | Active | - | - | 2.13 | - | - | - | 80 MHz | -55°C ~ 150°C (TJ) | - | EAR99 | - | - | - | 8541.29.00.75 | - | DUAL | THROUGH-HOLE | - | unknown | - | - | R-PDIP-T14 | Not Qualified | - | SEPARATE, 4 ELEMENTS | - | - | - | 750 mW | AMPLIFIER | NPN | NPN | - | - | 40 @ 30mA, 10V | 100nA (ICBO) | - | 500mV @ 2mA, 20mA | 200 V | 80MHz | - | - | - | 0.5 A | 40 | 200 V | - | - | - | - | - | - | ||
![]() NTE2541 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-3P-3, SC-65-3 | NO | - | TO-3P | - | 3 | SILICON | - | - | - | 25 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2541 | NTE Electronics, Inc | - | 1 | - | - | 150 °C | Bag | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Active | - | Active | - | NOT SPECIFIED | 2.15 | - | Yes | - | - | 150°C (TJ) | - | EAR99 | - | - | - | - | Other Transistors | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | R-PSFM-T3 | Not Qualified | - | SINGLE | - | COLLECTOR | - | 120 W | SWITCHING | NPN | NPN - Darlington | - | - | 2000 @ 12A, 4V | 10μA (ICBO) | - | 1.8V @ 24mA, 12A | 120 V | - | - | 120 W | - | 25 A | 2000 | 120 V | - | - | - | - | - | - | ||
![]() NTE48 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Long Body | NO | - | TO-92L | - | 3 | SILICON | - | - | - | 1 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE48 | NTE Electronics, Inc | - | 1 | - | - | - | Bag | PLASTIC/EPOXY | TO-92, 3 PIN | ROUND | CYLINDRICAL | - | Active | TO-92 | Active | - | - | 2.14 | - | - | - | 100 MHz | -55°C ~ 150°C (TJ) | - | - | - | - | - | 8541.29.00.75 | Other Transistors | BOTTOM | WIRE | - | unknown | - | 3 | O-PBCY-W3 | Not Qualified | - | DARLINGTON | - | - | - | 1 W | AMPLIFIER | NPN | NPN - Darlington | - | - | 4000 @ 1A, 5V | 100nA (ICBO) | TO-92 | 1.5V @ 2mA, 1A | 50 V | 1GHz | - | 1 W | - | 1 A | 4000 | - | - | - | 2.5 W | - | - | - | ||
![]() NTE290A NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | TO-92 | - | 3 | SILICON | Bipolar Small Signal | 0.5(A) | 100(V) | 500 mA | - | 5(V) | NTE ELECTRONICS INC | NTE Electronics | NTE290A | NTE Electronics, Inc | Through Hole | 1 | -55C to 150C | Military | - | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | - | Active | TO-92 | Active | No | NOT SPECIFIED | 2.12 | - | Yes | PNP | 120 MHz | 150°C (TJ) | - | EAR99 | - | - | - | 8541.21.00.75 | Other Transistors | BOTTOM | WIRE | NOT SPECIFIED | unknown | 120(MHz) | 3 | O-PBCY-W3 | Not Qualified | - | Single | 0.6(W) | - | Not Required(W) | 600 mW | AMPLIFIER | PNP | PNP | - | - | 100 @ 50mA, 5V | 1μA (ICBO) | TO-92 | 600mV @ 40mA, 400mA | 80 V | 120MHz | - | 0.5 W | - | 0.5 A | 100 | 80 V | - | - | - | - | - | - | ||
![]() NTE274 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-213AA, TO-66-2 | NO | - | TO-66 | - | 2 | SILICON | - | - | - | 4 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE274 | NTE Electronics, Inc | - | 1 | - | - | - | Bag | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | - | Active | - | Active | - | NOT SPECIFIED | 1.77 | - | Yes | - | - | -65°C ~ 200°C (TJ) | - | EAR99 | - | - | - | - | Other Transistors | BOTTOM | PIN/PEG | NOT SPECIFIED | unknown | - | - | O-MBFM-P2 | Not Qualified | - | SINGLE | - | COLLECTOR | - | 50 W | SWITCHING | NPN | NPN - Darlington | - | - | 750 @ 2A, 3V | 500μA | TO-66 | 3V @ 40mA, 4A | 80 V | - | - | 50 W | - | 4 A | 100 | 80 V | - | - | 50 W | - | - | - | ||
![]() NTE123A NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-206AA, TO-18-3 Metal Can | NO | - | TO-18 | - | 3 | SILICON | Bipolar Power | 0.8(A) | 75(V) | 800 mA | 35 | 6(V) | NTE ELECTRONICS INC | NTE Electronics | NTE123A | NTE Electronics, Inc | Through Hole | 1 | -65C to 200C | Military | - | Bag | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | TO-18 | Active | BCY | Active | No | NOT SPECIFIED | 2.25 | - | Yes | NPN | 300 MHz | -65°C ~ 200°C (TJ) | - | EAR99 | - | - | - | 8541.21.00.75 | Other Transistors | BOTTOM | WIRE | NOT SPECIFIED | unknown | 300(MHz) | 3 | O-MBCY-W3 | Not Qualified | - | Single | 0.4(W) | - | Not Required(W) | 1.2 W | SWITCHING | NPN | NPN | - | - | 100 @ 150mA, 10V | 10nA | TO-18 | 1V @ 50mA, 500mA | 40 V | 300MHz | - | 0.4 W | - | 0.8 A | 100 | 40 V | VERY HIGH FREQUENCY BAND | - | - | - | - | - | ||
![]() NTE2314 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-3P-3, SC-65-3 | NO | - | TO-3P | - | 3 | SILICON | - | - | - | 15 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2314 | NTE Electronics, Inc | - | 1 | - | - | - | Bag | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Active | TO-3P | Active | - | NOT SPECIFIED | 1.77 | - | Yes | - | 20 MHz | 150°C (TJ) | - | EAR99 | - | - | - | - | Other Transistors | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | 2 | R-PSFM-T3 | Not Qualified | - | SINGLE | - | COLLECTOR | - | 90 W | SWITCHING | PNP | PNP | - | - | 100 @ 1A, 2V | 100μA (ICBO) | - | 500mV @ 400mA, 8A | 50 V | 20MHz | - | 90 W | - | 15 A | 30 | 50 V | - | - | 90 W | - | - | - | ||
![]() NTE2430 NTE Electronics, Inc | In Stock | - | - | - | Surface Mount | TO-243AA | YES | - | SOT-89 | - | 3 | SILICON | Bipolar Power | 1(A) | 400(V) | 1 A | 40 | 5(V) | NTE ELECTRONICS INC | NTE Electronics | NTE2430 | NTE Electronics, Inc | Surface Mount | 1 | -65C to 150C | Military | - | Bag | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | SOT-89 | Active | - | Active | No | NOT SPECIFIED | 2.17 | - | Yes | NPN | 70 MHz | 150°C (TJ) | - | EAR99 | - | - | - | 8541.29.00.75 | Other Transistors | SINGLE | FLAT | NOT SPECIFIED | unknown | 70(MHz) | 3 +Tab | R-PSSO-F3 | Not Qualified | - | Single | 1(W) | COLLECTOR | Not Required(W) | 1 W | SWITCHING | NPN | NPN | - | - | 40 @ 20mA, 10V | 20nA | - | 500mV @ 4mA, 50mA | 350 V | 70MHz | - | 1 W | - | 1 A | 40 | 350 V | - | - | - | - | - | - | ||
![]() NTE2647 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-220-3 Full Pack | - | 3 | TO-220 Full Pack | 45.359237 mg | - | - | - | - | - | 1 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2647 | NTE Electronics, Inc | - | - | - | - | - | Bag | - | , | - | - | - | Active | - | Active | - | NOT SPECIFIED | 2.16 | Compliant | Yes | - | - | 150°C (TJ) | - | EAR99 | - | - | - | - | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | PNP | - | - | - | - | 2 W | - | - | PNP | - | - | 100 @ 100mA, 5V | 1μA (ICBO) | - | 1.5V @ 50mA, 500mA | 230 V | 70MHz | - | - | - | - | - | - | - | - | - | 12.7 mm | 25.4 mm | 12.7 mm | ||
![]() NTE255 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-237AA | - | - | TO-237 | - | - | - | - | - | - | 500 mA | - | - | - | NTE Electronics | NTE255 | NTE Electronics, Inc | - | - | - | - | - | Bag | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 mW | - | - | NPN | - | - | 30 @ 100mA, 10V | 1μA (ICBO) | - | 500mV @ 10mA, 100mA | 300 V | 300MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE68MCP NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-204AA, TO-3 | NO | - | TO-3 | 1.133981 g | 2 | SILICON | - | - | - | 16 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE68MCP | NTE Electronics, Inc | - | 2 | - | - | - | Bag | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | - | Active | - | Active | - | NOT SPECIFIED | 5.72 | Compliant | Yes | - | 4 MHz | -65°C ~ 200°C (TJ) | - | EAR99 | - | - | MATCHED COMPLIMENTARY PAIR CONTAINS NTE388 AND NTE68 | - | BIP General Purpose Small Signal | BOTTOM | PIN/PEG | NOT SPECIFIED | unknown | - | - | O-MBFM-P2 | Not Qualified | - | SEPARATE, 2 ELEMENTS | - | COLLECTOR | - | 250 W | AMPLIFIER | NPN AND PNP | PNP | - | - | 15 @ 8A, 4V | 500μA | TO-3 | 4V @ 3.2A, 16A | 250 V | 4MHz | - | - | - | 16 A | 30 | 250 V | - | - | 250 W | 25.399746 m | - | - | ||
![]() NTE332 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-220-3 | NO | - | TO-220 | - | 3 | SILICON | Bipolar Power | 15(A) | 100(V) | 15 A | 40@500MA@4V | 5(V) | NTE ELECTRONICS INC | NTE Electronics | NTE332 | NTE Electronics, Inc | Through Hole | 1 | -65C to 150C | Military | - | Bag | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-220 | Active | SFM | Active | No | NOT SPECIFIED | 2.12 | - | Yes | PNP | 3 MHz | 150°C (TJ) | - | EAR99 | - | - | - | - | Other Transistors | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | 3(MHz) | 3 +Tab | R-PSFM-T3 | Not Qualified | - | Single | 90(W) | COLLECTOR | Not Required(W) | 90 W | SWITCHING | PNP | PNP | - | - | 40 @ 500mA, 4V | 1mA | TO-220AB | 3V @ 2.5A, 10A | 100 V | 3MHz | - | 90 W | - | 15 A | 5 | 100 V | - | - | 90 W | - | - | - | ||
![]() NTE16001 NTE Electronics, Inc | In Stock | - | - | Through Hole | Through Hole | 3-SIP | NO | 3 | 3-SIP | - | 3 | SILICON | - | - | - | 50 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE16001 | NTE Electronics, Inc | - | 1 | - | - | - | Bag | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | - | Active | - | Active | - | - | 2.13 | Compliant | - | - | 500 MHz | 150°C (TJ) | - | EAR99 | 150 °C | -55 °C | - | 8541.21.00.75 | Other Transistors | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSIP-T3 | Not Qualified | - | SINGLE | - | - | - | 600 mW | AMPLIFIER | NPN | NPN | 35 V | 50 mA | 20 @ 10mA, 10V | 10μA | - | 500mV @ 2mA, 20mA | 35 V | 500MHz | 45 V | 0.6 W | 4 V | 0.05 A | - | 35 V | VERY HIGH FREQUENCY BAND | 1.5 pF | - | - | - | - | ||
![]() NTE2645 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | - | - | TO-39 | - | - | - | - | - | - | 1 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2645 | NTE Electronics, Inc | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | Active | - | - | 2.18 | - | - | - | - | -65°C ~ 200°C (TJ) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1 W | - | - | PNP | - | - | 100 @ 50mA, 10V | 100nA (ICBO) | - | 600mV @ 5mA, 50mA | 175 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE2557 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-247-3 | NO | - | TO-247 | - | 3 | SILICON | - | - | - | 15 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2557 | NTE Electronics, Inc | - | 1 | - | - | 150 °C | Bag | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | - | Active | - | Active | - | - | 2.19 | - | - | - | 20 MHz | 150°C (TJ) | - | EAR99 | - | - | - | - | Other Transistors | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSFM-T3 | Not Qualified | - | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | - | COLLECTOR | - | 100 W | SWITCHING | NPN | NPN - Darlington | - | - | 1500 @ 10A, 3V | 100μA | - | 1.5V @ 30mA, 10A | 200 V | 20MHz | - | 100 W | - | 15 A | 1500 | 200 V | - | - | - | - | - | - | ||
![]() NTE226 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-213AA, TO-66-2 | NO | - | TO-66 | - | 2 | GERMANIUM | - | - | - | 2 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE226 | NTE Electronics, Inc | - | 1 | - | - | - | Bag | METAL | JAPANESE TO-66, 2 PIN | ROUND | FLANGE MOUNT | - | Active | TO-66 | Active | - | - | 1.71 | - | - | - | 0.7 MHz | 85°C (TJ) | - | EAR99 | - | - | - | - | Other Transistors | BOTTOM | PIN/PEG | - | unknown | - | 2 | O-MBFM-P2 | Not Qualified | - | SINGLE | - | COLLECTOR | - | 12 W | AMPLIFIER | PNP | PNP | - | - | 50 @ 200mA, 1.5V | 200μA (ICBO) | TO-66 | - | 35 V | - | - | 12 W | - | 2 A | 50 | 35 V | - | - | 12 W | - | - | - | ||
![]() 2N404 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | TO-5 | - | - | - | - | - | - | 100 mA | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | Bag | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mW | - | - | PNP | - | - | - | 5μA (ICBO) | - | 200mV @ 1mA, 24mA | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE289AMP NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | TO-92 | - | 3 | SILICON | - | - | - | 500 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE289AMP | NTE Electronics, Inc | - | 2 | - | - | - | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | - | Active | TO-92 | Active | - | - | 5.72 | - | - | - | 120 MHz | 150°C (TJ) | - | EAR99 | - | - | MATCHED PAIR OF NTE289A | 8541.21.00.75 | BIP General Purpose Small Signal | BOTTOM | WIRE | - | unknown | - | 3 | O-PBCY-W3 | Not Qualified | - | SEPARATE, 2 ELEMENTS | - | - | - | 600 mW | AMPLIFIER | NPN | NPN | - | - | 100 @ 50mA, 5V | 1μA (ICBO) | TO-92 | 600mV @ 40mA, 400mA | 80 V | 120MHz | - | - | - | 0.5 A | 100 | 80 V | - | - | - | - | - | - | ||
![]() NTE16006 NTE Electronics, Inc | In Stock | - | - | Through Hole | Through Hole | 3-SIP | NO | 3 | 3-SIP | - | 3 | SILICON | - | - | - | 700 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE16006 | NTE Electronics, Inc | - | 1 | - | - | - | Bag | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | - | Active | - | Active | - | - | 2.17 | Compliant | - | - | 55 MHz | 150°C (TJ) | - | EAR99 | 150 °C | -55 °C | - | 8541.29.00.75 | Other Transistors | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSIP-T3 | Not Qualified | - | SINGLE | - | - | - | 1 W | AMPLIFIER | NPN | NPN | 20 V | 700 mA | 1000 @ 150mA, 10V | 10μA | - | 400mV @ 50mA, 500mA | 20 V | 55MHz | 20 V | 1 W | 15 V | 0.7 A | 1000 | 20 V | - | - | - | - | - | - | ||
![]() NTE215 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-3P-3, SC-65-3 | NO | - | TO-3P | - | 3 | SILICON | - | - | - | 8 A | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE215 | NTE Electronics, Inc | - | 1 | - | - | - | Bag | PLASTIC/EPOXY | TO-3P, 3 PIN | RECTANGULAR | FLANGE MOUNT | - | Active | TO-3P | Active | - | - | 1.75 | - | - | - | 20 MHz | 150°C (TJ) | - | EAR99 | - | - | - | 8541.29.00.95 | Other Transistors | SINGLE | THROUGH-HOLE | - | unknown | - | 2 | R-PSFM-T3 | Not Qualified | - | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | - | COLLECTOR | - | 2.5 W | SWITCHING | NPN | NPN - Darlington | - | - | 1500 @ 4A, 3V | 100μA (ICBO) | - | 1.5V @ 8mA, 4A | 100 V | 20MHz | - | 60 W | - | 8 A | 1500 | 100 V | - | - | 60 W | - | - | - |