- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Manufacturer
- Manufacturer Part Number
- Mfr
- Mounting Type
- Package
- Package / Case
- Power - Max
- Product Status
Attribute column
Manufacturer
NTE ELECT Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Transistor Element Material | Collector Current (DC) | Current-Collector (Ic) (Max) | DC Current Gain | Emitter-Collector Voltage (Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Transition Frequency-Nom (fT) | Typical Input Resistor | Typical Resistor Ratio | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Power Dissipation | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Resistor - Base (R1) | Resistor - Emitter Base (R2) | Collector-Emitter Voltage-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE2415 NTE Electronics, Inc | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | - | 3 | SILICON | - | 100 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2415 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | - | Active | - | 2.18 | - | - | 200 MHz | - | - | - | EAR99 | - | - | - | BUILT IN BIAS RESISTOR RATIO 1 | 8541.21.00.75 | BIP General Purpose Small Signal | DUAL | GULL WING | - | unknown | - | R-PDSO-G3 | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 200 mW | SWITCHING | PNP | PNP - Pre-Biased | - | 50 @ 10mA, 5V | 500nA | 300mV @ 500μA, 10mA | 50 V | 200 MHz | 0.2 W | 0.1 A | 50 | 10 kOhms | 10 kOhms | 50 V | - | - | - | ||
![]() NTE2370 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92S | - | - | - | - | 100 mA | - | - | - | NTE Electronics | NTE2370 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mW | - | - | PNP - Pre-Biased | - | 80 @ 10mA, 5V | 500nA | 300mV @ 250μA, 5mA | 50 V | 200 MHz | - | - | - | 4.7 kOhms | 4.7 kOhms | - | - | - | - | ||
![]() NTE2414 NTE Electronics, Inc | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | - | 3 | SILICON | - | 100 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2414 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | - | Active | NOT SPECIFIED | 2.19 | - | Yes | 250 MHz | - | - | - | EAR99 | - | - | - | BUILT IN BIAS RESISTOR RATIO 1 | 8541.21.00.75 | BIP General Purpose Small Signal | DUAL | GULL WING | NOT SPECIFIED | unknown | - | R-PDSO-G3 | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 200 mW | SWITCHING | NPN | NPN - Pre-Biased | - | 50 @ 10mA, 5V | 500nA | 300mV @ 500μA, 10mA | 50 V | 250 MHz | 0.2 W | 0.1 A | 50 | 10 kOhms | 10 kOhms | 50 V | - | - | - | ||
![]() NTE2417 NTE Electronics, Inc | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | - | 3 | SILICON | - | 100 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2417 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | - | Active | - | 2.18 | - | - | 200 MHz | - | - | - | EAR99 | - | - | - | BUILT IN BIAS RESISTOR RATIO 1 | 8541.21.00.75 | BIP General Purpose Small Signal | DUAL | GULL WING | - | unknown | - | R-PDSO-G3 | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 200 mW | SWITCHING | PNP | PNP - Pre-Biased | - | 50 @ 10mA, 5V | 500nA | 300mV @ 500μA, 10mA | 50 V | 200 MHz | 0.2 W | 0.1 A | 50 | 22 kOhms | 22 kOhms | 50 V | - | - | - | ||
![]() NTE2416 NTE Electronics, Inc | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | - | 3 | SILICON | - | 100 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2416 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | - | Active | - | 2.17 | - | - | 250 MHz | - | - | - | EAR99 | - | - | - | BUILT IN BIAS RESISTOR RATIO 1 | 8541.21.00.75 | BIP General Purpose Small Signal | DUAL | GULL WING | - | unknown | - | R-PDSO-G3 | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 200 mW | SWITCHING | NPN | NPN - Pre-Biased | - | 50 @ 10mA, 5V | 500nA | 300mV @ 500μA, 10mA | 50 V | 250 MHz | 0.2 W | 0.1 A | 50 | 22 kOhms | 22 kOhms | 50 V | - | - | - | ||
![]() NTE2367 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | TO-92S | - | 3 | SILICON | - | 100 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2367 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | - | Active | TO-92 | Active | NOT SPECIFIED | 2.21 | - | Yes | 250 MHz | - | - | - | EAR99 | - | - | - | DIGITAL, BUILT IN BIAS RESISTOR | 8541.21.00.75 | Other Transistors | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | unknown | 3 | O-PBCY-T3 | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 300 mW | SWITCHING | NPN | NPN - Pre-Biased | - | 30 @ 10mA, 5V | 500nA | 300mV @ 250μA, 5mA | 50 V | 250 MHz | 0.3 W | 0.1 A | 30 | 4.7 kOhms | 4.7 kOhms | 50 V | - | - | - | ||
![]() NTE2419 NTE Electronics, Inc | In Stock | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SOT-23 | 4.535924 g | 3 | SILICON | - | 100 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2419 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | - | Active | - | 2.21 | Compliant | - | 200 MHz | - | - | - | EAR99 | - | 150 °C | -55 °C | BUILT IN BIAS RESISTOR RATIO 1 | 8541.21.00.75 | BIP General Purpose Small Signal | DUAL | GULL WING | - | unknown | - | R-PDSO-G3 | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | Single | - | 200 mW | SWITCHING | PNP | PNP - Pre-Biased | 200 mA | 50 @ 10mA, 5V | 500nA | 300mV @ 250μA, 5mA | 50 V | 200 MHz | 0.2 W | 0.1 A | 50 | 47 kOhms | 47 kOhms | 50 V | 6.35 mm | 165.1 mm | 101.6 mm | ||
![]() NTE2360 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | TO-92S | - | 3 | SILICON | - | 100 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2360 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | - | Active | TO-92 | Active | NOT SPECIFIED | 2.16 | - | Yes | 200 MHz | - | - | - | EAR99 | - | - | - | BUILT IN BIAS RESISTOR RATIO 1 | 8541.21.00.75 | BIP General Purpose Small Signal | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | unknown | 3 | O-PBCY-T3 | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 300 mW | SWITCHING | PNP | PNP - Pre-Biased | - | 50 @ 5mA, 5V | 500nA | 300mV @ 250μA, 5mA | 50 V | 200 MHz | 0.3 W | 0.1 A | 50 | 47 kOhms | 47 kOhms | 50 V | - | - | - | ||
![]() NTE2369 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | TO-92S | 4.535924 g | 3 | SILICON | - | 100 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2369 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | - | Active | TO-92 | Active | - | 2.17 | Compliant | - | 250 MHz | - | - | - | EAR99 | - | - | - | DIGITAL, BUILT IN BIAS RESISTOR | 8541.21.00.75 | Other Transistors | BOTTOM | THROUGH-HOLE | - | unknown | 3 | O-PBCY-T3 | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 300 mW | SWITCHING | NPN | NPN - Pre-Biased | - | 80 @ 10mA, 5V | 500nA | 300mV @ 250μA, 5mA | 50 V | 250 MHz | 0.3 W | 0.1 A | 80 | 4.7 kOhms | 4.7 kOhms | 50 V | 6.35 mm | 152.4 mm | 101.6 mm | ||
![]() NTE2359 NTE Electronics, Inc | In Stock | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | NO | 3 | TO-92S | 7.257478 g | 3 | SILICON | - | 100 mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE2359 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | - | Active | TO-92 | Active | NOT SPECIFIED | 2.19 | Compliant | Yes | 250 MHz | - | - | - | EAR99 | - | 150 °C | -55 °C | BUILT IN BIAS RESISTOR RATIO 1 | 8541.21.00.75 | BIP General Purpose Small Signal | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | unknown | 3 | O-PBCY-T3 | Not Qualified | NPN | SINGLE WITH BUILT-IN RESISTOR | Single | - | 300 mW | SWITCHING | NPN | NPN - Pre-Biased | 200 mA | 50 @ 5mA, 5V | 500nA | 300mV @ 250μA, 5mA | 50 V | 250 MHz | 0.3 W | 0.1 A | 50 | 47 kOhms | 47 kOhms | 50 V | 12.7 mm | 152.4 mm | 76.2 mm | ||
![]() NTE2358 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | TO-92S | - | 3 | SILICON | 0.2(A) | 100 mA | 50 | 50(V) | NTE ELECTRONICS INC | NTE Electronics | NTE2358 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | TO-92 | Active | TO-92 | Active | - | 2.17 | - | - | 200 MHz | 22 | 1 | - | EAR99 | PNP | - | - | BUILT IN BIAS RESISTOR RATIO 1 | 8541.21.00.75 | BIP General Purpose Small Signal | BOTTOM | THROUGH-HOLE | - | unknown | 3 | O-PBCY-T3 | Not Qualified | - | Single | - | 0.3(W) | 300 mW | SWITCHING | PNP | PNP - Pre-Biased | - | 50 @ 5mA, 5V | 500nA | 300mV @ 500μA, 10mA | 50 V | 200 MHz | 0.3 W | 0.1 A | 50 | 22 kOhms | 22 kOhms | 50 V | - | - | - | ||
![]() NTE2357 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | TO-92S | - | 3 | SILICON | 0.2(A) | 100 mA | 50 | 50(V) | NTE ELECTRONICS INC | NTE Electronics | NTE2357 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | TO-92 | Active | TO-92 | Active | NOT SPECIFIED | 2.16 | - | Yes | 250 MHz | 22 | 1 | - | EAR99 | NPN | - | - | BUILT IN BIAS RESISTOR RATIO 1 | 8541.21.00.75 | BIP General Purpose Small Signal | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | unknown | 3 | O-PBCY-T3 | Not Qualified | - | Single | - | 0.3(W) | 300 mW | SWITCHING | NPN | NPN - Pre-Biased | - | 50 @ 5mA, 5V | 500nA | 300mV @ 500μA, 10mA | 50 V | 250 MHz | 0.3 W | 0.1 A | 50 | 22 kOhms | 22 kOhms | 50 V | - | - | - |