- Automotive
- Channel Type
- Configuration
- Current - Drain (Idss) @ Vds (Vgs=0)
- ECCN (US)
- FET Technology
- FET Type
- Feedback Cap-Max (Crss)
- HTS Code
- Height
- Highest Frequency Band
- Ihs Manufacturer
Attribute column
Manufacturer
NTE ELECT Transistors - FETs, MOSFETs - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Weight | Number of Terminals | Transistor Element Material | Automotive | ECCN (US) | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Gate Source Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | PCB changed | Product Status | Risk Rank | RoHS | Standard Package Name | Supplier Package | Typical Power Gain (dB) | Operating Temperature | Series | Part Status | Type | HTS Code | Subcategory | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Power - Max | FET Type | Transistor Application | Input Capacitance (Ciss) (Max) @ Vds | Polarity/Channel Type | JEDEC-95 Code | Channel Type | FET Technology | Power Dissipation-Max (Abs) | Feedback Cap-Max (Crss) | Highest Frequency Band | Current - Drain (Idss) @ Vds (Vgs=0) | Voltage - Cutoff (VGS off) @ Id | Voltage - Breakdown (V(BR)GSS) | Power Gain-Min (Gp) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J-305 NTE ELECT | In Stock | - | - | - | - | - | - | - | 72.574779 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1 mm | 101.6 mm | 177.8 mm | - | ||
![]() NTE312 NTE Electronics | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | TO-92 | Si | - | 3 | SILICON | No | EAR99 | NTE ELECTRONICS INC | Through Hole | NTE Electronics | NTE312 | -30 | 150 | 500 | NTE Electronics, Inc | -65 | Through Hole | 1 | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | 5.33(Max) | 5.2(Max) | ROUND | CYLINDRICAL | 4.2(Max) | Active | 3 | Active | 1.55 | - | TO-92 | TO-92 | 18(Min) | - | - | Active | JFET | 8541.21.00.95 | Other Transistors | BOTTOM | WIRE | unknown | 3 | O-PBCY-W3 | Not Qualified | Single | DEPLETION MODE | 360 mW | N-Channel | AMPLIFIER | 4.5pF @ 15V | N-CHANNEL | TO-92 | N | JUNCTION | 0.36 W | 1 pF | VERY HIGH FREQUENCY BAND | 5 mA @ 15 V | 1 V @ 10 mA | 30 V | 10 dB | - | - | - | RoHS non-compliant |