- Case Connection
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- Current - Collector Pulsed (Icm)
- Current-Collector (Ic) (Max)
- ECCN Code
- Fall Time-Max (tf)
- Gate-Emitter Voltage-Max
- IGBT Type
- Ihs Manufacturer
- Input Type
Attribute column
Manufacturer
NTE ELECT Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Current-Collector (Ic) (Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Rise Time-Max (tr) | Risk Rank | Rohs Code | Test Conditions | Turn-off Time-Nom (toff) | Turn-on Time-Nom (ton) | Operating Temperature | Series | ECCN Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Case Connection | Input Type | Power - Max | Transistor Application | Polarity/Channel Type | Voltage - Collector Emitter Breakdown (Max) | Power Dissipation-Max (Abs) | Vce(on) (Max) @ Vge, Ic | Collector Current-Max (IC) | IGBT Type | Collector-Emitter Voltage-Max | Current - Collector Pulsed (Icm) | Td (on/off) @ 25°C | Switching Energy | Gate-Emitter Voltage-Max | Reverse Recovery Time (trr) | Fall Time-Max (tf) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE3301 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-220-3 Full Pack | NO | TO-220 Full Pack | 3 | SILICON | 15 A | NTE ELECTRONICS INC | NTE Electronics | NTE3301 | NTE Electronics, Inc | 1 | 150 °C | Bag | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | Active | - | 500 ns | 5.72 | - | - | 8500 ns | 250 ns | 150°C (TJ) | - | EAR99 | Insulated Gate BIP Transistors | SINGLE | THROUGH-HOLE | - | unknown | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | Standard | 40 W | MOTOR CONTROL | N-CHANNEL | 400 V | 40 W | 8V @ 20V, 170A | 15 A | - | 400 V | 170 A | 150ns/450ns | - | 25 V | - | 6000 ns | ||
![]() NTE3310 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | NO | TO-3P | 3 | SILICON | 415 A | NTE ELECTRONICS INC | NTE Electronics | NTE3310 | NTE Electronics, Inc | 1 | 150 °C | Bag | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | Active | NOT SPECIFIED | 600 ns | 5.7 | Yes | - | 650 ns | 700 ns | 150°C (TJ) | - | EAR99 | Insulated Gate BIP Transistors | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | Standard | 100 W | MOTOR CONTROL | N-CHANNEL | 600 V | 100 W | 4V @ 15V, 15A | 15 A | - | 600 V | 30 A | 400ns/500ns | - | 20 V | - | 350 ns | ||
![]() NTE3322 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | NO | TO-3P | 3 | SILICON | 60 A | NTE ELECTRONICS INC | NTE Electronics | NTE3322 | NTE Electronics, Inc | 1 | 150 °C | Bag | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | Active | NOT SPECIFIED | 600 ns | 5.72 | Yes | - | 750 ns | 550 ns | 150°C (TJ) | - | EAR99 | Insulated Gate BIP Transistors | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | Standard | 170 W | POWER CONTROL | N-CHANNEL | 900 V | 200 W | 2.7V @ 15V, 60A | 60 A | - | 900 V | 120 A | 460ns/600ns | - | 25 V | 2.5 μs | 400 ns |