- Current - Peak
- Current - Valley (Iv)
- Manufacturer
- Manufacturer Part Number
- Mfr
- Package
- Package / Case
- Power Dissipation (Max)
- Product Status
- Series
- Voltage
- Voltage - Output
Attribute column
Manufacturer
NTE ELECT Transistors - Programmable Unijunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Series | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | JESD-30 Code | Qualification Status | Configuration | Voltage | Power Dissipation | Case Connection | Voltage - Output | Transistor Application | JEDEC-95 Code | Power Dissipation-Max (Abs) | Current - Peak | Current - Valley (Iv) | Voltage - Offset (Vt) | Inter-base Voltage-Max | Intrinsic Stand-off Ratio-Max | Intrinsic Stand-off Ratio-Min | Static Inter-base Res-Max | Static Inter-base Res-Min | Valley Point Current-Min | Emitter Current-Max | Peak Point Current-Max | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE6409 NTE Electronics, Inc | In Stock | - | - | - | TO-206AA, TO-18-3 Metal Can | NO | - | - | 3 | SILICON | NTE ELECTRONICS INC | NTE Electronics | NTE6409 | NTE Electronics, Inc | 1 | Bag | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Active | 600 mW | Active | NOT SPECIFIED | 2.12 | - | Yes | - | - | - | 8541.21.00.95 | Unijunction Transistors | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | - | O-MBCY-W3 | Not Qualified | SINGLE | - | - | BASE2 | - | SWITCHING | TO-18 | 0.3 W | 2 μA | 18 mA | - | 35 V | 0.82 | 0.68 | 9.1 kΩ | 4.7 kΩ | 8 mA | 50 mA | 2 mA | - | - | - | - | ||
![]() NTE6400 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-205AD, TO-39-3 Metal Can | NO | 3 | - | 3 | SILICON | NTE ELECTRONICS INC | NTE Electronics Inc | NTE6400 | NTE Electronics, Inc | 1 | Bag | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Active | 300 mW | Active | NOT SPECIFIED | 2.14 | Compliant | Yes | - | 175 °C | -65 °C | 8541.21.00.95 | Unijunction Transistors | 600 mW | BOTTOM | WIRE | NOT SPECIFIED | unknown | - | O-MBCY-W3 | Not Qualified | SINGLE | - | - | - | - | SWITCHING | TO-39 | 0.45 W | 25 μA | 8 mA | - | 35 V | 0.8 | 0.45 | 12 kΩ | 4 kΩ | 8 mA | 50 mA | 25 mA | - | - | - | - | ||
![]() NTE6410 NTE Electronics, Inc | In Stock | - | - | - | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | 3 | SILICON | NTE ELECTRONICS INC | NTE Electronics | NTE6410 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | Active | 300 mW | Active | NOT SPECIFIED | 2.16 | - | Yes | - | - | - | 8541.21.00.95 | Unijunction Transistors | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | - | O-PBCY-W3 | Not Qualified | SINGLE | - | - | - | - | SWITCHING | TO-92 | 0.3 W | 5 μA | 7 mA | - | 35 V | 0.85 | 0.7 | 9.1 kΩ | 4 kΩ | 4 mA | 50 mA | 5 mA | - | - | - | - | ||
![]() NTE6401 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-206AA, TO-18-3 Metal Can | NO | 2 | 72.574779 g | 3 | SILICON | NTE ELECTRONICS INC | NTE Electronics | NTE6401 | NTE Electronics, Inc | 1 | Bag | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Active | 300 mW | Active | NOT SPECIFIED | 2.15 | Compliant | Yes | - | 125 °C | -65 °C | 8541.21.00.95 | Unijunction Transistors | 300 mW | BOTTOM | WIRE | NOT SPECIFIED | unknown | 50 A | O-MBCY-W3 | Not Qualified | SINGLE | - | 300 mW | BASE2 | - | SWITCHING | TO-18 | 0.3 W | 5 μA | 6 mA | - | 35 V | 0.75 | 0.56 | 9.1 kΩ | 4.7 kΩ | 4 mA | 50 mA | 5 mA | 5.334 mm | 5.2 mm | 4.953 mm | No SVHC | ||
![]() 2N2646 NTE Electronics, Inc | In Stock | - | - | - | TO-206AA, TO-18-3 Metal Can | - | 3 | - | - | - | - | NTE Electronics | 2N2646 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | 300 mW | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | 300 mW | - | - | - | - | - | 5 μA | 600 μA | 3 V | - | - | - | - | - | - | - | - | - | - | - | - |