- Applications
- Case Connection
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- Current Rating (Amps)
- DC Current Gain-Min (hFE)
- ECCN Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- Manufacturer
Attribute column
Manufacturer
NTE ELECT Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Certificates | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | Transition Frequency-Nom (fT) | Type of heat transfer pad | Voltage Rated | Series | ECCN Code | Applications | Subcategory | Current Rating (Amps) | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | Transistor Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Power Dissipation Ambient-Max | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE2334 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-220-3 | NO | TO-220 | 3 | SILICON | - | NTE ELECTRONICS INC | NTE Electronics | NTE2334 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | TO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | SFM | Active | 1.75 | 20 MHz | - | - | - | EAR99 | General Purpose | Other Transistors | 5A | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | COLLECTOR | SWITCHING | NPN | NPN - Darlington | TO-220AB | 40 W | 5 A | 1000 | 50 V | 40 W | - | - | - | ||
![]() NTE2332 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-220-3 | NO | - | 3 | SILICON | - | NTE ELECTRONICS INC | NTE Electronics | NTE2332 | NTE Electronics, Inc | 1 | Bag | PLASTIC/EPOXY | TO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | SFM | Active | 1.76 | 180 MHz | - | - | - | EAR99 | General Purpose | Other Transistors | 2A | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | COLLECTOR | SWITCHING | NPN | NPN - Darlington | TO-220AB | 20 W | 2 A | 1000 | 50 V | 20 W | - | - | - | ||
![]() TP0006 BULK NTE Electronics | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | silicone | - | - | - | TO220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.05mm | 12.7mm | 0.23mm |