- Manufacturer
- Manufacturer Part Number
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Series
- Package Description
- Length
- Width
- Operating Temperature
Attribute column
Manufacturer
NTE ELECT Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | ECCN Code | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Number of Inputs | Seated Height-Max | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Logic IC Type | Trigger Type | Propagation Delay (tpd) | Operating Temperature TJ-Max | Count Direction | Output Voltage1-Nom | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE422-BULK NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE3024-BULK NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25WM210-BULK NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW122-BULK NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25W3D9 BULK NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2W320 BULK NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE1738 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | NTE Electronics | NTE1738 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE74151 NTE ELECT | In Stock | - | - | - | - | - | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE74151 | - | - | - | - | , | - | - | Active | - | - | 5.74 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLEXER | - | - | - | - | - | - | - | - | - | ||
![]() NTE7496 NTE ELECT | In Stock | - | - | - | - | - | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE7496 | - | - | - | - | , | - | - | Active | - | - | 2.14 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL IN PARALLEL OUT | - | - | - | - | - | - | - | - | - | ||
![]() NTE74H20 NTE ELECT | In Stock | - | - | NO | - | 14 | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE74H20 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | - | - | 5.77 | - | - | 5 V | - | LENGTH MAX | 8542.39.00.01 | TTL | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | R-PDIP-T14 | - | 5.25 V | COMMERCIAL | 4.75 V | - | TTL/H/L | 4 | 5.08 mm | - | - | - | NAND GATE | - | 10 ns | - | - | - | - | - | 19.95 mm | 7.62 mm | ||
![]() NTE74C20 NTE ELECT | In Stock | - | - | - | - | - | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE74C20 | - | - | - | - | , | - | - | Active | - | - | 2.15 | Compliant | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | NAND GATE | - | - | - | - | - | - | - | - | - | ||
![]() NTE4024B NTE ELECT | In Stock | - | - | NO | - | 14 | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE4024B | 125 °C | -55 °C | UNSPECIFIED | DIP | DIP, | RECTANGULAR | IN-LINE | Active | - | NOT SPECIFIED | 5.74 | - | Yes | 5 V | - | LG_MAX | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | R-XDIP-T14 | - | 18 V | MILITARY | 3 V | 7 | 4000/14000/40000 | - | 5.08 mm | - | - | - | BINARY COUNTER | NEGATIVE EDGE | 600 ns | - | UP | - | YES | ASYNCHRONOUS | 19.95 mm | 7.62 mm | ||
![]() NTE4018B NTE ELECT | In Stock | - | - | - | - | - | - | - | - | NTE Electronics | NTE4018B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE2653 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | NTE Electronics | NTE2653 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE4041 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | NTE Electronics | NTE4041 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE1267 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | NTE Electronics | NTE1267 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE1743 NTE ELECT | In Stock | - | - | NO | - | 5 | NTE ELECTRONICS INC | 200 V | 137 V | NTE Electronics | NTE1743 | - | - | PLASTIC/EPOXY | - | SIP-5 | RECTANGULAR | FLANGE MOUNT | Active | SFM | - | 2.07 | - | - | - | EAR99 | - | 8542.39.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | - | unknown | 5 | R-PSFM-T5 | Not Qualified | - | - | - | - | - | - | - | 136 V | 134 V | FIXED POSITIVE SINGLE OUTPUT STANDARD REGULATOR | - | - | - | 150 °C | - | 135 V | - | - | - | - | ||
![]() NTE302 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | NTE Electronics | NTE302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE7075 NTE ELECT | In Stock | - | - | - | 13 | - | - | - | - | NTE Electronics | NTE7075 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE7020 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | NTE Electronics | NTE7020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |