- Bit Size
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
NTE ELECT Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE6507 NTE Electronics, Inc. | In Stock | - | - | NO | 28 | - | NTE ELECTRONICS INC | - | NTE6507 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | - | - | 5.79 | - | - | - | 5 V | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | 5 V | COMMERCIAL | 1 MHz | MICROPROCESSOR, RISC | - | 8 | - | - | - | - | - | - | ||
![]() NTE3880 NTE ELECT | In Stock | - | - | NO | 40 | 4 MHz | NTE ELECTRONICS INC | NTE Electronics | NTE3880 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.84 | No | 5.25 V | 4.75 V | 5 V | e0 | No | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.31.00.01 | Microprocessors | NMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | compliant | 40 | R-PDIP-T40 | Not Qualified | 5 V | COMMERCIAL | 4 MHz | MICROPROCESSOR | 200 mA | 8 | 16 | NO | NO | 8 | FIXED POINT | NO |