- Common Mode Transient Immunity (Min)
- Configuration
- Current - DC Forward (If) (Max)
- Current - Output / Channel
- Data Rate
- Forward Current-Max
- HTS Code
- Ihs Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Isolation Voltage-Max
- JESD-609 Code
Attribute column
Manufacturer
NTE ELECT Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Rate-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Supply Voltage-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Voltage - Supply | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolation Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE3094 NTE Electronics, Inc | In Stock | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | 10 MBps | NTE ELECTRONICS INC | NTE Electronics | NTE3094 | NTE Electronics, Inc | 2 | 70 °C | Bag | - | Active | Active | 2.32 | Yes | 4.5 V | 0°C ~ 70°C | - | e0 | No | Tin/Lead (Sn/Pb) | 8541.40.80.00 | 4.5V ~ 5.5V | compliant | 3000VDC | Open Collector | SEPARATE, 2 CHANNELS | 2 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10Mbps | 25ns, 35ns | 16 mA | 0.015 A | 15mA | 75ns, 75ns | 500V/μs (Typ) | 2/0 | 3000 V | ||
![]() NTE3087 NTE Electronics, Inc | In Stock | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | 8-Mini DIP | - | NTE ELECTRONICS INC | NTE Electronics | NTE3087 | NTE Electronics, Inc | 1 | 70 °C | Bag | MINI, DIP-8 | Active | Active | 5.77 | Yes | - | 0°C ~ 70°C | - | e0 | No | Tin/Lead (Sn/Pb) | 8541.40.80.00 | 7V | compliant | 2500Vrms | Tri-State | SINGLE | 1 | 1.65V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 30ns, 30ns | 50 mA | 0.02 A | 20mA | 120ns, 120ns | 150V/μs | 1/0 | 2500 V |