- Current - DC Forward (If) (Max)
- Current - Output / Channel
- Current Transfer Ratio (Max)
- Current Transfer Ratio-Min
- Input Type
- Manufacturer
- Manufacturer Part Number
- Mfr
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
Attribute column
Manufacturer
NTE ELECT Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Collector Current (DC) | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Forward Voltage | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE3096 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | 6-DIP (0.300", 7.62mm) | - | - | - | 6-DIP | - | - | 50% @ 1mA | 50% | - | NTE ELECTRONICS INC | NTE Electronics | NTE3096 | - | NTE Electronics, Inc | - | 1 | - | - | 100 °C | -55 °C | - | Bag | DIP-6 | - | Active | - | Active | - | 5.78 | - | Yes | -55°C ~ 100°C | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | - | 7500VAC | - | Transistor | SINGLE | 1 | - | 1.1V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 100mA | 0.06 A | - | 30V | - | - | 60 mA | - | - | - | 20μs, 20μs (Max) | 7500 V | 500mV | - | 25 nA | 30 V | - | - | - | - | ||
![]() NTE3083 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | 6-DIP (0.300", 7.62mm) | - | - | - | 6-DIP | - | 0.125(A) | 200% @ 10mA | 400% | - | NTE ELECTRONICS INC | NTE Electronics | NTE3083 | 60(mA) | NTE Electronics, Inc | Through Hole | 1 | -55C to 100C | Industrial | 100 °C | -55 °C | Darlington With Base | Bag | DIP-6 | PDIP | Active | - | Active | No | 2.32 | - | Yes | -55°C ~ 100°C | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | 6 | 3550VDC | - | Transistor | SINGLE | 1 | 0.25(W) | 1.15V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60(mA) | 1.5(V) | 80μs, 80μs | 125mA | 0.06 A | 25(V) | 30V | - | - | 60 mA | - | 3550(V) | - | 200μs, 400μs | 3550 V | 1.2V | 200(%) | 100 nA | 30 V | - | - | - | - | ||
![]() NTE3088 NTE Electronics, Inc | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300", 7.62mm) | - | - | 6 | 6-DIP | - | - | 20% @ 10mA | 20% | - | NTE ELECTRONICS INC | NTE Electronics | NTE3088 | - | NTE Electronics, Inc | - | 1 | - | - | 100 °C | -55 °C | - | Bag | DIP-6 | - | Active | - | Active | - | 2.39 | Compliant | Yes | -55°C ~ 100°C | - | e0 | No | - | Tin/Lead (Sn/Pb) | 100 °C | -55 °C | 8541.40.80.00 | - | compliant | - | 7500Vpk | - | Transistor | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 100mA | 0.06 A | - | 300V | - | - | 60 mA | - | - | - | 5μs, 5μs | 7500 V | 400mV | - | - | - | - | - | - | - | ||
![]() NTE3093 NTE Electronics, Inc | In Stock | - | - | Through Hole | Through Hole | 8-DIP (0.300", 7.62mm) | - | - | 8 | 8-DIP | 72.574779 g | - | 500% @ 1.6mA | - | 1 MBps | NTE ELECTRONICS INC | NTE Electronics | NTE3093 | - | NTE Electronics, Inc | - | 1 | - | - | 70 °C | - | - | Bag | - | - | Active | - | Active | - | 2.34 | Compliant | Yes | 0°C ~ 70°C | - | e0 | No | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | 8541.40.80.00 | - | compliant | - | - | - | Darlington | SINGLE | 1 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 60mA | - | - | 18V | - | - | 40 mA | - | - | - | 5μs, 5μs | 3000 V | - | - | - | - | 12.7 mm | 152.4 mm | 76.2 mm | - | ||
![]() NTE3095 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | - | - | - | 8-DIP | - | - | 19% @ 16mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE3095 | - | NTE Electronics, Inc | - | 2 | - | - | 85 °C | -25 °C | - | Bag | DIP-8 | - | Active | - | Active | - | 2.34 | - | Yes | -55°C ~ 100°C | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | - | 2500Vrms | - | Transistor | SEPARATE, 2 CHANNELS | 2 | - | 1.66V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 8mA | 0.025 A | - | 15V | - | - | 25 mA | - | - | - | 300ns, 200ns | 2500 V | - | - | - | - | - | - | - | - | ||
![]() NTE3085 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | 6-DIP (0.300", 7.62mm) | - | - | - | 6-DIP | - | - | - | - | - | - | NTE Electronics | NTE3085 | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | 7500Vpk | - | MOSFET | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | 60 mA | - | - | - | 25μs, 25μs | - | - | - | - | - | - | - | - | - | ||
![]() NTE3092 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | - | - | - | 8-DIP | - | - | 19% @ 16mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE3092 | - | NTE Electronics, Inc | - | 1 | - | - | 70 °C | - | - | Bag | - | - | Active | - | Active | - | 5.75 | - | Yes | -55°C ~ 100°C | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | - | - | - | Transistor with Base | SINGLE | 1 | - | 1.65V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 8mA | 0.025 A | - | 15V | - | - | 25 mA | - | - | - | 500ns, 200ns | - | - | - | - | - | - | - | - | - | ||
![]() NTE3043 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | 6-DIP (0.300", 7.62mm) | - | - | - | 6-DIP | - | - | 70% @ 10mA | 12.5% | - | NTE ELECTRONICS INC | NTE Electronics | NTE3043 | 60(mA) | NTE Electronics, Inc | Through Hole | 1 | -55C to 100C | Industrial | 100 °C | -55 °C | Transistor With Base | Bag | DIP-4 | PDIP | Active | - | Active | No | 2.36 | - | Yes | -55°C ~ 100°C | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | 6 | 4000VDC | - | Transistor | SINGLE | 1 | 0.26(W) | 1.5V (Max) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 1.5(V) | - | - | 0.06 A | 3(V) | 80V | - | - | 60 mA | - | 1750(V) | 210% @ 10mA | 4.5μs, 3.5μs | 2500 V | 400mV | 210(%) | 60 nA | 80 V | - | - | - | - | ||
![]() NTE3089 NTE Electronics, Inc | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.300", 7.62mm) | NO | THROUGH HOLE MOUNT | 6 | 6-DIP | 72.574779 g | 0.1(A) | 20% @ 10mA | 20% | - | NTE ELECTRONICS INC | NTE Electronics | NTE3089 | 60(mA) | NTE Electronics, Inc | Through Hole | 1 | -55C to 100C | Industrial | 150 °C | -55 °C | Transistor With Base | Bag | DIP-6 | PDIP | Active | 0.25 W | Active | No | 5.73 | Compliant | Yes | -55°C ~ 150°C | - | - | - | 3A001.A.2.A | - | 100 °C | -55 °C | 8541.40.80.00 | Optocoupler - Transistor Outputs | unknown | 6 | 1500Vpk | 30 V | Transistor with Base | SINGLE | 1 | 0.5(W) | 1.5V (Max) | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60 mA | 1.5(V) | - | 100mA | 0.06 A | - | 30V | 1.5 V | 60 mA | 60 mA | 10 mA | 1.06 kV | - | - | 1060 V | 400mV | 20(%) | 100 nA | 30 V | 12.7 mm | 152.4 mm | 76.2 mm | Unknown | ||
![]() NTE3222 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | 4-DIP (0.300", 7.62mm) | - | - | - | 4-DIP | - | - | 80% @ 5mA | - | - | NTE ELECTRONICS INC | NTE Electronics | NTE3222 | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bag | - | - | Active | - | Active | - | 2.18 | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | 5000Vrms | - | Transistor | - | 1 | - | 1.17V | DC | - | - | - | 3μs, 5μs | 50mA | - | - | 80V | - | - | 80 mA | - | - | 600% @ 5mA | - | - | 300mV | - | - | - | - | - | - | - |