- Color
- Length
- Package Quantity
- RoHS
- Voltage
- Manufacturer
- Manufacturer Part Number
- Operating Temperature
- Current Rating
- Height
- Type
- Width
Attribute column
Manufacturer
NTE ELECT LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Body Material | Package Quantity | Base Product Number | CCT(K) | Inside Diameter After Shrinking | Inside Diameter Before Shrinking | LED Size | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Product Status | Product Thickness | RoHS | Shrink Wall Type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power Rating | Current Rating | Frequency | Output Voltage | Operating Supply Voltage | Configuration | Voltage | Element Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Number of Resistors | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Circuit Type | Power Per Element | Current - Max | Nominal Input Voltage | Lens Type | Power Consumption | Light Emitting Surface (LES) | Wavelength | Number of LEDs | Resistor-Ratio-Drift | Primary Winding(s) | Resistance (Ohms) | Secondary Winding(s) | Resistor Matching Ratio | Secondary Current | Features | Shrink Ratio | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEDT-G NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | 15/7.4 | 25.7/25.7 | - | - | NTE Electronics | LEDT-G | - | -75C to 150C | - | - | 1.52/1.14 | Compliant | - | - | 32 to 158 Degrees F | - | - | - | - | - | - | - | Molded Boot | - | - | Green | - | - | 50 MilliAmps | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121.2(mm) | - | - | 11.81 Feet | - | - | ||
![]() 69-LL-20 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 69-LL-20 | - | - | - | - | - | Yes | - | - | -20-45 °F | - | - | - | - | - | - | - | - | - | - | Warm White | - | - | 1,000 mA | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.62 | - | - | ||
![]() 69-53RGB-WR NTE ELECT | In Stock | - | - | - | - | - | 2 | - | 249.475804 g | - | 1 | 69-53 | - | - | - | 5050 | 19lm (Typ) | NTE Electronics | 69-53RGB-WR | NTE Electronics, Inc | - | Bag | Active | - | Compliant | - | 12 V | 4 to 122 Degrees F | - | - | 5000.00mm L x 10.00mm W | - | - | - | - | LED Module | 50 °C | -20 °C | Red;Green;Blue | - | 36 W | - | - | - | 12 V | Linear Light Strip, Flexible | 12 | - | 12V | 120° | - | - | - | - | - | - | - | - | Flat | - | - | - | 150 | - | - | - | - | - | - | IP65 | - | - | - | - | 16.4 Feet | 203.2 mm | - | ||
![]() 69-LL-18BU NTE ELECT | In Stock | - | - | Brackets | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | Wire | - | - | - | - | White | - | 2 kW | 16.7 A | 60 Hz | 2 kV | - | - | - | Dual | - | - | - | - | - | - | - | - | - | 480 V | - | - | - | - | - | - | Dual | - | Dual | - | 16.7 A | - | - | - | 177.8 mm | - | 304.8 mm | 254 mm | No | ||
![]() LEDT-RWB NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | 18/7.1 | 31 | - | - | NTE Electronics | LEDT-RWB | - | -75C to 150C | - | - | 1.8/1 | Compliant | - | - | 32 to 158 Degrees F | - | - | - | - | - | - | - | Molded Boot | - | - | Black | - | - | 50 MilliAmps | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67(mm) | - | - | 11.81 Feet | - | - | ||
![]() 74-LMAF15A-C NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE30145-10 NTE ELECT | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | SMN | 0.197 L x 0.157 W (5.00mm x 3.99mm) | ±0.02% | Active | - | ±2ppm/°C | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | 100mW | - | - | - | - | - | - | - | ±0.5 ppm/°C | - | 10k | - | ±0.02% | - | - | - | - | - | 0.073 (1.86mm) | - | - | - | ||
![]() 74-LAF7.5A-B NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEDTA-2 NTE ELECT | In Stock | - | - | Surface Mount | - | - | - | - | 7.257478 g | Polyolefin | - | - | - | 1.65 | 7.62 | - | - | NTE Electronics | LEDTA-2 | - | -40C to 110C | - | - | 1.52 | Compliant | DUAL | - | - | - | - | - | - | - | - | - | TUBING | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4:1 | 45(mm) | 12.7 mm | - | 127 mm | 50.8 mm | - | ||
![]() LEDT-R NTE ELECT | In Stock | - | - | - | - | - | - | - | 36.28739 g | - | 1 | - | - | - | - | - | - | NTE Electronics | LEDT-R | - | - | - | - | - | Compliant | - | - | 32 to 158 Degrees F | - | - | - | - | - | - | - | - | - | - | Red | - | - | 50 MilliAmps | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | 11.81 Feet | 63.5 mm | - | ||
![]() ECG5529 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |