- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Bushing Thread
- Mfr
- Mounting Type
- Number of Gangs
- Number of Turns
- Package
- Power (Watts)
Attribute column
Manufacturer
NTE ELECT Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Resistive Material | Package Quantity | Bushing Size | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Elements | Operating Temp Range | Package | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Shaft Diameter (mm) | Shaft Type | Switch | Switch Option | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Reach Compliance Code | Military Standard | Termination Style | Actuator Type | Failure Rate | Bushing Thread | Adjustment Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Overall Length | Bushing Type | Operating Voltage | Wattage | Shaft Diameter | Product Length (mm) | Height | Length | Width | Actuator Length | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 502-0320 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.1W, 1/10W | - | - | - | PC Pins | Flatted | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | None | 0.236" (6.00mm) | 300° | Round - 0.665" Dia x 0.362" H (16.90mm x 9.20mm) | 1 | 500k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 502-0415 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.5W, 1/2W | - | - | - | Solder Lug | Flatted | - | M9 x 0.75 | User Defined | 1 | Linear | None | 0.236" (6.00mm) | 300° | Round - 0.953" Dia x 0.449" H (24.20mm x 11.40mm) | 1 | 100k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 502-0417 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | PC Pins | Flatted | - | M9 x 0.75 | Top Adjustment | 1 | Logarithmic | Rotary, SPST | 0.236" (6.00mm) | 300° | Round - 0.945" Dia x 0.787" H (24.00mm x 20.00mm) | 1 | 100k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 502-0303 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.1W, 1/10W | - | - | - | PC Pins | Flatted | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | None | 0.236" (6.00mm) | 300° | Round - 0.665" Dia x 0.362" H (16.90mm x 9.20mm) | 1 | 1k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 502-0402 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.5W, 1/2W | - | - | - | Solder Lug | Flatted | - | M9 x 0.75 | User Defined | 1 | Linear | None | 0.236" (6.00mm) | 300° | Round - 0.953" Dia x 0.449" H (24.20mm x 11.40mm) | 1 | 1k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 502-0418 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.5W, 1/2W | - | - | - | Solder Lug | Flatted | - | M9 x 0.75 | User Defined | 1 | Linear | None | 0.236" (6.00mm) | 300° | Round - 0.953" Dia x 0.449" H (24.20mm x 11.40mm) | 1 | 500k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 502-0414 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | PC Pins | Flatted | - | M9 x 0.75 | Top Adjustment | 1 | Logarithmic | Rotary, SPST | 0.236" (6.00mm) | 300° | Round - 0.945" Dia x 0.787" H (24.00mm x 20.00mm) | 1 | 50k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 502-0301 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.2W, 1/5W | - | - | - | PC Pins | Flatted | - | M7 x 0.75 | Side Adjustment | 1 | Linear | None | 0.236" (6.00mm) | 300° | Round - 0.665" Dia x 0.362" H (16.90mm x 9.20mm) | 1 | 1k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 502-0304 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.1W, 1/10W | - | - | - | Solder Lug | Flatted | - | M7 x 0.75 | User Defined | 1 | Logarithmic | Rotary, SPST | 0.236" (6.00mm) | 300° | Round - 0.665" Dia x 0.453" H (16.90mm x 11.50mm) | 1 | 1k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 501-0017 NTE Electronics, Inc | In Stock | - | - | Panel | Panel Mount | 27.215542 g | Carbon | 1 | .375-32 | - | NTE Electronics | 501-0017 | NTE Electronics, Inc | Panel Mount | 1 | -65C to 125C | Bag | - | SIDE | Not Required(mm) | 24.8(mm) | Active | No | - | Yes | 6.32(mm) | Slotted | No | NO | 10% | 500 V | - | -85 to 257 Degrees F | KU | ±10% | Solder | - | Potentiometer | 250000 | 125 °C | -65 °C | Molded Carbon | 2W | 2(W) | - | Not Required | Solder Lug | Round | Not Required | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | 250k | 1.47 Inches | STANDARD | 500 Volts | 2 | 0.249 Inches | 37.23(mm) | 25.4 mm | 38.1 mm | 38.1 mm | 0.875" (22.23mm) | 38(mm) | - | ||
![]() 501-0051 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | Carbon | 1 | - | NTE ELECTRONICS INC | NTE Electronics | 501-0051 | NTE Electronics, Inc | - | - | - | Bag | Active | - | - | - | Active | - | 2.07 | - | - | - | - | - | - | - | - | - | KU | ±10% | - | - | - | - | - | - | - | 2W | - | unknown | - | Solder Lug | Round | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | 200 | - | - | - | - | - | - | - | - | - | 0.875" (22.23mm) | - | - | ||
![]() 501-0019 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | 27.215542 g | Carbon | 1 | .375-32 | NTE ELECTRONICS INC | NTE Electronics | 501-0019 | NTE Electronics, Inc | Panel Mount | - | - | Bag | Active | - | - | - | Active | - | 5.68 | Yes | - | Slotted | No | - | - | - | - | -85 to 257 Degrees F | KU | ±10% | - | - | - | 1000000 | - | - | Molded Carbon | 2W | 2 W | unknown | - | Solder Lug | Round | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | 1M | 1.47 Inches | - | 500 Volts | 2 | 0.249 Inches | - | 25.4 mm | 139.7 mm | 76.2 mm | 0.875" (22.23mm) | - | - | ||
![]() 501-0043 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | Carbon | - | .375-32 | - | NTE Electronics | 501-0043 | NTE Electronics, Inc | Panel Mount | - | - | Bag | - | - | - | - | Active | - | - | No | - | Slotted | No | - | - | - | - | -85 to 257 Degrees F | KU | ±10% | - | - | - | 100000 | - | - | Molded Carbon | 2W | - | - | - | Solder Lug | Round | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.536" H (28.40mm x 13.60mm) | 1 | 100k | 2.54 Inches | - | 500 Volts | 2 | 0.249 Inches | - | - | - | - | 2.000" (50.80mm) | - | - | ||
![]() 501-0004 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | 27.215542 g | Carbon | 1 | .375-32 | - | NTE Electronics | 501-0004 | NTE Electronics, Inc | Panel | 1 | -65C to 125C | Bag | - | SIDE | Not Required(mm) | 24.8(mm) | Active | No | - | Compliant | 6.32(mm) | Slotted | No | NO | 10% | 500 V | - | -85 to 257 Degrees F | KU | ±10% | Solder | - | Potentiometer | 500 Ω | - | - | Potentiometer | 2W | 2 W | - | Not Required | Solder Lug | Round | Not Required | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | 500 | 1.47 Inches | STANDARD | 500 Volts | 2 | 0.249 Inches | 37.23(mm) | 25.4 mm | 139.7 mm | 76.2 mm | 0.875" (22.23mm) | 38(mm) | - | ||
![]() 502-0316 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | - | 1 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | 0.1W, 1/10W | - | - | - | PC Pins | Flatted | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | None | 0.236" (6.00mm) | 300° | Round - 0.665" Dia x 0.362" H (16.90mm x 9.20mm) | 1 | 100k | - | - | - | - | - | - | - | - | - | 1.181" (30.00mm) | - | - | ||
![]() 501-0003 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | 27.215542 g | Carbon | 1 | .375-32 | NTE ELECTRONICS INC | NTE Electronics | 501-0003 | NTE Electronics, Inc | Panel Mount | - | - | Bag | Active | - | - | - | Active | - | 5.67 | Yes | - | Slotted | No | - | - | - | - | -85 to 257 Degrees F | KU | ±10% | - | - | - | 250 | - | - | Molded Carbon | 2W | 2 W | unknown | - | Solder Lug | Round | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | 250 | 1.47 Inches | - | 500 Volts | 2 | 0.249 Inches | - | 25.4 mm | 139.7 mm | 76.2 mm | 0.875" (22.23mm) | - | - | ||
![]() 501-0008 NTE Electronics, Inc | In Stock | - | - | Panel | Panel Mount | - | Carbon | 1 | .375-32 | - | NTE Electronics | 501-0008 | NTE Electronics, Inc | Panel Mount | 1 | -65C to 125C | Bag | - | SIDE | Not Required(mm) | 24.8(mm) | Active | No | - | Yes | 6.32(mm) | Slotted | No | NO | 10% | - | - | -85 to 257 Degrees F | KU | ±10% | - | - | Potentiometer | 3500 | 125 °C | -65 °C | Molded Carbon | 2W | 2(W) | - | Not Required | Solder Lug | Round | Not Required | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | 3.5k | 1.47 Inches | STANDARD | 500 Volts | 2 | 0.249 Inches | 37.23(mm) | - | - | - | 0.875" (22.23mm) | 38(mm) | - | ||
![]() 501-0011 NTE Electronics, Inc | In Stock | - | - | Panel | Panel Mount | - | Carbon | 1 | .375-32 | - | NTE Electronics | 501-0011 | NTE Electronics, Inc | Panel Mount | 1 | -65C to 125C | Bag | - | SIDE | Not Required(mm) | 24.8(mm) | Active | No | - | Yes | 6.32(mm) | Slotted | No | NO | 10% | 500 V | 500 V | -85 to 257 Degrees F | KU | ±10% | Solder | - | Potentiometer | 20000 | 125 °C | -65 °C | Molded Carbon | 2W | 2(W) | - | Not Required | Solder Lug | Round | Not Required | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | 20k | 1.47 Inches | STANDARD | 500 Volts | 2 | 0.249 Inches | 37.23(mm) | - | - | - | 0.875" (22.23mm) | 38(mm) | No SVHC | ||
![]() 501-0016 NTE Electronics, Inc | In Stock | - | - | - | Panel Mount | - | Carbon | 1 | .375-32 | NTE ELECTRONICS INC | NTE Electronics | 501-0016 | NTE Electronics, Inc | Panel Mount | - | - | Bag | Active | - | - | - | Active | - | 2.08 | Yes | - | Slotted | No | - | - | - | - | -85 to 257 Degrees F | KU | ±10% | - | - | - | 200000 | - | - | Molded Carbon | 2W | - | unknown | - | Solder Lug | Round | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) | 1 | 200k | 1.47 Inches | - | 500 Volts | 2 | 0.249 Inches | - | - | - | - | 0.875" (22.23mm) | - | - | ||
![]() 501-0039 NTE Electronics, Inc | In Stock | - | - | Panel | Panel Mount | 27.215542 g | Carbon | 1 | .375-32 | NTE ELECTRONICS INC | NTE Electronics | 501-0039 | NTE Electronics, Inc | Panel Mount | 1 | -65C to 125C | Bag | Active | SIDE | Not Required(mm) | 24.8(mm) | Active | No | 5.65 | No | 6.32(mm) | Slotted | No | NO | 10% | 350 V | - | -85 to 257 Degrees F | KU | ±10% | Solder | - | Potentiometer | 10000 | 125 °C | -65 °C | Molded Carbon | 2W | 2(W) | unknown | Not Required | Solder Lug | Round | Not Required | 3/8-32 | User Defined | 1 | Linear | None | 0.250" (6.35mm) | 314° | Round - 1.120" Dia x 0.536" H (28.40mm x 13.60mm) | 1 | 10k | 2.54 Inches | STANDARD | 500 Volts | 2 | 0.249 Inches | 64.4(mm) | 25.4 mm | 139.7 mm | 76.2 mm | 2.000" (50.80mm) | 38(mm) | No SVHC |